- Applications
- Capacitance
- Features
- Height Seated (Max)
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
- Product Status
- Ratings
- Series
Attribute column
Manufacturer
Venkel Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mfr | Package | Product Status | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | Temperature Coefficient | Applications | Capacitance | Failure Rate | Lead Spacing | Lead Style | Features | Height Seated (Max) | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C1206X7R160-684KNE Venkel | 2408 |
| - | Surface Mount, MLCC | 1206 (3216 Metric) | Venkel | Tape & Reel (TR) | Active | 16V | -55°C ~ 125°C | C | 0.125" L x 0.060" W (3.18mm x 1.52mm) | ±10% | X7R | General Purpose | 0.68 μF | - | - | - | - | - | 0.074" (1.90mm) | - | ||
![]() C0402C0G250-240JNE Venkel | 14016 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | Tape & Reel (TR) | Active | 25V | -55°C ~ 125°C | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | C0G, NP0 | General Purpose | 24 pF | - | - | - | - | - | 0.022" (0.55mm) | - | ||
![]() C0603X5R160-474KNP Venkel | 589423 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | Tape & Reel (TR) | Active | 16V | -55°C ~ 85°C | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | X5R | General Purpose | 0.47 μF | - | - | - | - | - | 0.035" (0.90mm) | - | ||
![]() C0402C0G250-271FNP Venkel | 450497 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | Tape & Reel (TR) | Active | 25V | -55°C ~ 125°C | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±1% | C0G, NP0 | General Purpose | 270 pF | - | - | - | - | - | 0.022" (0.55mm) | - | ||
![]() C0603HQN500-820FNP Venkel | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | Tape & Reel (TR) | Active | 50V | -55°C ~ 125°C | HQN | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | C0G, NP0 | RF, Microwave, High Frequency | 82 pF | - | - | - | High Q, Low Loss | - | 0.035" (0.87mm) | - | ||
![]() C0402Y5V250-104ZNE-CT Venkel | 1123242 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | Venkel | Strip | Active | 25V | -30°C ~ 85°C | C | 0.039" L x 0.020" W (1.00mm x 0.50mm) | -20%, +80% | Y5V (F) | General Purpose | 0.1 μF | - | - | - | - | - | 0.022" (0.55mm) | - | ||
![]() C0603C0G500-8R0BNP Venkel | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | Tape & Reel (TR) | Active | 50V | -55°C ~ 125°C | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±0.1pF | C0G, NP0 | General Purpose | 8 pF | - | - | - | - | - | 0.036" (0.91mm) | - | ||
![]() C0603X7R500-391JNP Venkel | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | Tape & Reel (TR) | Active | 50V | -55°C ~ 125°C | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | X7R | General Purpose | 390 pF | - | - | - | - | - | 0.036" (0.91mm) | - | ||
![]() C0603C0G500-331GNE Venkel | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | Tape & Reel (TR) | Active | 50V | -55°C ~ 125°C | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±2% | C0G, NP0 | General Purpose | 330 pF | - | - | - | - | - | 0.036" (0.91mm) | - | ||
![]() C0603C0G500-272GNE Venkel | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | Tape & Reel (TR) | Active | 50V | -55°C ~ 125°C | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±2% | C0G, NP0 | General Purpose | 2700 pF | - | - | - | - | - | 0.036" (0.91mm) | - | ||
![]() C0603X7R101-332MNE Venkel | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | Tape & Reel (TR) | Active | 100V | -55°C ~ 125°C | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±20% | X7R | General Purpose | 3300 pF | - | - | - | - | - | 0.036" (0.91mm) | - | ||
![]() C0201C0G250-120JNP Venkel | 379747 |
| - | Surface Mount, MLCC | 0201 (0603 Metric) | Venkel | Tape & Reel (TR) | Active | 25V | -55°C ~ 125°C | C | 0.024" L x 0.012" W (0.61mm x 0.30mm) | ±5% | C0G, NP0 | General Purpose | 12 pF | - | - | - | - | - | 0.012" (0.30mm) | - | ||
![]() C0603C0G500-4R0BNP Venkel | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | Tape & Reel (TR) | Active | 50V | -55°C ~ 125°C | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±0.1pF | C0G, NP0 | General Purpose | 4 pF | - | - | - | - | - | 0.036" (0.91mm) | - | ||
![]() C0603X7R250-183JNP Venkel | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | Tape & Reel (TR) | Active | 25V | -55°C ~ 125°C | C | 0.063" L x 0.032" W (1.60mm x 0.81mm) | ±5% | X7R | General Purpose | 0.018 μF | - | - | - | - | - | 0.038" (0.97mm) | - | ||
![]() C0201C0G250-101JNP Venkel | 33121 |
| - | Surface Mount, MLCC | 0201 (0603 Metric) | Venkel | Tape & Reel (TR) | Active | 25V | -55°C ~ 125°C | C | 0.024" L x 0.012" W (0.61mm x 0.30mm) | ±5% | C0G, NP0 | General Purpose | 100 pF | - | - | - | - | - | 0.012" (0.30mm) | - | ||
![]() C0603C0G500-3R0DNE Venkel | 16016 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | Tape & Reel (TR) | Active | 50V | -55°C ~ 125°C | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±0.5pF | C0G, NP0 | General Purpose | 3 pF | - | - | - | - | - | 0.036" (0.91mm) | - | ||
![]() C0603C0G500-3R0DNP Venkel | 16016 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | Tape & Reel (TR) | Active | 50V | -55°C ~ 125°C | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±0.5pF | C0G, NP0 | General Purpose | 3 pF | - | - | - | - | - | 0.036" (0.91mm) | - | ||
![]() C0603C0G500-272GNP Venkel | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | Venkel | Tape & Reel (TR) | Active | 50V | -55°C ~ 125°C | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±2% | C0G, NP0 | General Purpose | 2700 pF | - | - | - | - | - | 0.036" (0.91mm) | - | ||
![]() C0201C0G250-0R5CNP Venkel | 40529 |
| - | Surface Mount, MLCC | 0201 (0603 Metric) | Venkel | Tape & Reel (TR) | Active | 25V | -55°C ~ 125°C | C | 0.024" L x 0.012" W (0.61mm x 0.30mm) | ±0.25pF | C0G, NP0 | General Purpose | 0.5 pF | - | - | - | - | - | 0.012" (0.30mm) | - | ||
![]() C0201C0G250-0R5BNP Venkel | In Stock | - | - | Surface Mount, MLCC | 0201 (0603 Metric) | Venkel | Tape & Reel (TR) | Active | 25V | -55°C ~ 125°C | C | 0.024" L x 0.012" W (0.61mm x 0.30mm) | ±0.1pF | C0G, NP0 | General Purpose | 0.5 pF | - | - | - | - | - | 0.012" (0.30mm) | - |