- Applications
- Capacitance
- Features
- Height Seated (Max)
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
- Product Status
- Ratings
- Series
Attribute column
Manufacturer
Venkel Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Terminal Finish | Applications | HTS Code | Capacitance | Packing Method | Reach Compliance Code | Capacitor Type | Failure Rate | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Tan Delta | Lead Style | Positive Tolerance | Negative Tolerance | Features | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C0201X5R100-103MNP Venkel | 70500 |
| - | - | Surface Mount, MLCC | 0201 (0603 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | 10V | -55°C ~ 85°C | C | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±20% | - | - | - | X5R | - | General Purpose | - | 10000 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.013" (0.33mm) | - | ||
![]() C0201X7R100-103KNP Venkel | 70491 |
| - | 10 Weeks | Surface Mount, MLCC | 0201 (0603 Metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | VENKEL LTD | VENKEL LTD | C0201X7R100-103KNP | Venkel | 125 °C | -55 °C | Tape & Reel (TR) | , 0201 | RECTANGULAR PACKAGE | SMT | Active | Active | 5.65 | - | Yes | 10V | -55°C ~ 125°C | C | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±10% | e3 | Yes | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 10000 pF | TR, PAPER, 7 INCH | compliant | CERAMIC CAPACITOR | - | - | X7R | Yes | 10 V | 0201 | - | - | 10% | 10% | - | 0.305 mm | - | 0.61 mm | 0.305 mm | 0.013" (0.33mm) | - | ||
![]() C1210X5R250-475KNE Venkel | 107759 |
| - | 11 Weeks, 3 Days | Surface Mount, MLCC | 1210 (3225 Metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | VENKEL LTD | VENKEL LTD | C1210X5R250-475KNE | Venkel | 85 °C | -55 °C | Tape & Reel (TR) | , 1210 | RECTANGULAR PACKAGE | SMT | Active | Active | 5.7 | - | Yes | 25V | -55°C ~ 85°C | C | 0.125" L x 0.100" W (3.18mm x 2.54mm) | ±10% | e3 | Yes | EAR99 | X5R | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 4.7 μF | TR, EMBOSSED, 7 INCH | compliant | CERAMIC CAPACITOR | - | - | X5R | Yes | 25 V | 1210 | - | - | 10% | 10% | - | 3.175 mm | - | 3.2 mm | 2.489 mm | 0.110" (2.80mm) | - | ||
![]() C1206Y5V250-475ZNP Venkel | 44501 |
| - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | 25V | -30°C ~ 85°C | C | 0.125" L x 0.060" W (3.18mm x 1.52mm) | -20%, +80% | - | - | - | Y5V (F) | - | General Purpose | - | 4.7 μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.071" (1.80mm) | - | ||
![]() C1206X7R500-102MNP Venkel | In Stock | - | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | 50V | -55°C ~ 125°C | C | 0.125" L x 0.060" W (3.18mm x 1.52mm) | ±20% | - | - | - | X7R | - | General Purpose | - | 1000 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035" (0.90mm) | - | ||
![]() C0805X5R250-475MNP Venkel | 4798 |
| - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | 25V | -55°C ~ 85°C | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±20% | - | - | - | X5R | - | General Purpose | - | 4.7 μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055" (1.40mm) | - | ||
![]() C1210Y5V250-475MNE Venkel | 82838 |
| - | - | Surface Mount, MLCC | 1210 (3225 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | 25V | -30°C ~ 85°C | C | 0.125" L x 0.100" W (3.18mm x 2.54mm) | ±20% | - | - | - | Y5V (F) | - | General Purpose | - | 4.7 μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.110" (2.80mm) | - | ||
![]() C0805C0G101-182JNE Venkel | 4846 |
| - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | 100V | -55°C ~ 125°C | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±5% | - | - | - | C0G, NP0 | - | General Purpose | - | 1800 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035" (0.90mm) | - | ||
![]() C0603C0G101-471KNP Venkel | 13102 |
| - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | 100V | -55°C ~ 125°C | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | - | - | - | C0G, NP0 | - | General Purpose | - | 470 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.036" (0.91mm) | - | ||
![]() C0402HQN500-100GNP Venkel | 11828 |
| - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | 50V | -55°C ~ 125°C | HQN | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±2% | - | - | - | C0G, NP0 | - | RF, Microwave, High Frequency | - | 10 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss | - | - | - | - | 0.022" (0.56mm) | - | ||
![]() C0805C0G500-332GNP Venkel | In Stock | - | - | 12 Weeks, 6 Days | Surface Mount, MLCC | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | VENKEL LTD | VENKEL LTD | C0805C0G500-332GNP | Venkel | 125 °C | -55 °C | Tape & Reel (TR) | , 0805 | RECTANGULAR PACKAGE | SMT | Active | Active | 5.56 | - | Yes | 50V | -55°C ~ 125°C | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±2% | e3 | Yes | EAR99 | C0G, NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 3300 pF | TR, PAPER, 7 INCH | compliant | CERAMIC CAPACITOR | - | - | C0G | Yes | 50 V | 0805 | 0.001 | - | 2% | 2% | - | 1.397 mm | - | 2.032 mm | 1.27 mm | 0.055" (1.40mm) | - | ||
![]() C0805Y5V250-475ZNE Venkel | 3593 |
| - | 12 Weeks, 6 Days | Surface Mount, MLCC | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | VENKEL LTD | VENKEL LTD | C0805Y5V250-475ZNE | Venkel | 85 °C | -30 °C | Tape & Reel (TR) | , 0805 | RECTANGULAR PACKAGE | SMT | Active | Active | 5.56 | - | Yes | 25V | -30°C ~ 85°C | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | -20%, +80% | e3 | Yes | EAR99 | Y5V (F) | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 4.7 μF | TR, EMBOSSED, 7 INCH | compliant | CERAMIC CAPACITOR | - | - | Y5V | Yes | 25 V | 0805 | - | - | 80% | 20% | - | 1.473 mm | - | 2.032 mm | 1.27 mm | 0.058" (1.47mm) | - | ||
![]() C0805X7R250-222KNP Venkel | 107326 |
| - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | 25V | -55°C ~ 125°C | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±10% | - | - | - | X7R | - | General Purpose | - | 2200 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035" (0.90mm) | - | ||
![]() C0402C0G500-390FNP Venkel | 53579 |
| - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | 50V | -55°C ~ 125°C | C | 0.040" L x 0.020" W (1.02mm x 0.51mm) | ±1% | - | - | - | C0G, NP0 | - | General Purpose | - | 39 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.025" (0.64mm) | - | ||
![]() C0805X5R160-225KNE Venkel | 4606 |
| - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | 16V | -55°C ~ 85°C | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±10% | - | - | - | X5R | - | General Purpose | - | 2.2 μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.053" (1.35mm) | - | ||
![]() C0402C0G500-151KNE Venkel | 900029 |
| - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | 50V | -55°C ~ 125°C | C | 0.040" L x 0.020" W (1.02mm x 0.51mm) | ±10% | - | - | - | C0G, NP0 | - | General Purpose | - | 150 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.025" (0.64mm) | - | ||
![]() C1206X7R250-473KNE Venkel | 9652 |
| - | 12 Weeks, 6 Days | Surface Mount, MLCC | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | VENKEL LTD | VENKEL LTD | C1206X7R250-473KNE | Venkel | 125 °C | -55 °C | Tape & Reel (TR) | , 1206 | RECTANGULAR PACKAGE | SMT | Active | Active | 5.55 | - | Yes | 25V | -55°C ~ 125°C | C | 0.125" L x 0.060" W (3.18mm x 1.52mm) | ±10% | e3 | Yes | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | General Purpose | 8532.24.00.20 | 0.047 μF | TR, EMBOSSED, 7 INCH | compliant | CERAMIC CAPACITOR | - | - | X7R | Yes | 25 V | 1206 | - | - | 10% | 10% | - | 1.778 mm | - | 3.2 mm | 1.6 mm | 0.035" (0.90mm) | - | ||
![]() C1210X5R250-226KNE Venkel | 481305 |
| - | - | Surface Mount, MLCC | 1210 (3225 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Non-Compliant | - | 25V | -55°C ~ 85°C | C | 0.125" L x 0.100" W (3.18mm x 2.54mm) | ±10% | - | - | - | X5R | - | General Purpose | - | 22 μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.106" (2.70mm) | - | ||
![]() C0603C0G101-100JNE Venkel | 67988 |
| - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | 100V | -55°C ~ 125°C | C | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | - | - | - | C0G, NP0 | - | General Purpose | - | 10 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.036" (0.91mm) | - | ||
![]() C0805X7R100-684KNP Venkel | 10424 |
| - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | 10V | -55°C ~ 125°C | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±10% | - | - | - | X7R | - | General Purpose | - | 0.68 μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.057" (1.45mm) | - |