Filters
  • Capacitance
  • Capacitor Type
  • Dielectric Material
  • ECCN Code
  • HTS Code
  • Height
  • Ihs Manufacturer
  • JESD-609 Code
  • Length
  • Mounting Feature
  • Multilayer
  • Negative Tolerance

Attribute column

Manufacturer

Venkel Electric Double Layer Capacitors (EDLC), Supercapacitors

View Mode:
3 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Surface Mount

Terminal Shape

Mounting Feature

Dielectric Material

Number of Terminals

Ihs Manufacturer

Operating Temperature-Max

Operating Temperature-Min

Package Description

Package Shape

Package Style

Part Life Cycle Code

Rohs Code

JESD-609 Code

ECCN Code

Temperature Coefficient

Terminal Finish

HTS Code

Capacitance

Packing Method

Reach Compliance Code

Capacitor Type

Temperature Characteristics Code

Multilayer

Rated (DC) Voltage (URdc)

Size Code

Positive Tolerance

Negative Tolerance

Height

Length

Width

In Stock

-

Datasheet

YES

WRAPAROUND

SURFACE MOUNT

CERAMIC

2

VENKEL LTD

125 °C

-55 °C

CHIP

RECTANGULAR PACKAGE

SMT

Active

Yes

e3

EAR99

15% ppm/°C

MATTE TIN OVER NICKEL

8532.24.00.20

22 µF

TR, EMBOSSED, 7 INCH

compliant

CERAMIC CAPACITOR

X7R

Yes

25 V

2220

10%

10%

3.4 mm

5.715 mm

5.08 mm

In Stock

-

Datasheet

YES

WRAPAROUND

SURFACE MOUNT

CERAMIC

2

VENKEL LTD

105 °C

-55 °C

CHIP

-

SMT

Active

Yes

e3

EAR99

22% ppm/°C

Matte Tin (Sn) - with Nickel (Ni) barrier

8532.24.00.20

100 µF

TR, Embossed, 7 Inch

compliant

CERAMIC CAPACITOR

X6S

Yes

4 V

1206

20%

20%

2.03 mm

3.2 mm

1.6 mm

In Stock

-

Datasheet

YES

WRAPAROUND

SURFACE MOUNT

CERAMIC

2

VENKEL LTD

125 °C

-55 °C

CHIP

-

SMT

Active

Yes

e3

EAR99

15% ppm/°C

MATTE TIN OVER NICKEL

8532.24.00.20

10 μF

TR, EMBOSSED, 7 INCH

compliant

CERAMIC CAPACITOR

X7R

Yes

25 V

0805

10%

10%

1.5 mm

2 mm

1.25 mm