- Capacitance
- Capacitor Type
- Dielectric Material
- ECCN Code
- HTS Code
- Ihs Manufacturer
- JESD-609 Code
- Leakage Current
- Mounting Feature
- Negative Tolerance
- Number of Terminals
- Operating Temperature-Max
Attribute column
Manufacturer
Venkel Tantalum Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Capacitance | Packing Method | Reach Compliance Code | Capacitor Type | Polarity | Rated (DC) Voltage (URdc) | Size Code | Leakage Current | Ripple Current | Tan Delta | Positive Tolerance | Negative Tolerance | ESR | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TA016TCM225KAR VENKEL LTD | In Stock | - | Datasheet | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | VENKEL LTD | 125 °C | -55 °C | , 1206 | RECTANGULAR PACKAGE | SMT | Active | Yes | e3 | Yes | EAR99 | MATTE TIN | ESR AND RIPPLE CURRENT IS MEASURED AT 100KHZ | 8532.21.00.50 | 2.2 μF | TR, 7 INCH | compliant | TANTALUM CAPACITOR | POLARIZED | 16 V | 1206 | 0.0005 mA | 43 mA | 0.06 | 10% | 10% | 6500 mΩ | 1.6 mm | 3.2 mm | 1.6 mm | ||
![]() TA006TCM475MAR VENKEL LTD | In Stock | - | Datasheet | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | VENKEL LTD | 125 °C | -55 °C | , 1206 | RECTANGULAR PACKAGE | SMT | Active | Yes | e3 | Yes | EAR99 | MATTE TIN | ESR AND RIPPLE CURRENT IS MEASURED AT 100KHZ | 8532.21.00.50 | 4.7 µF | TR, 7 INCH | compliant | TANTALUM CAPACITOR | POLARIZED | 6.3 V | 1206 | 0.0005 mA | 45 mA | 0.06 | 20% | 20% | 6000 mΩ | 1.6 mm | 3.2 mm | 1.6 mm | ||
![]() TA010TCM106MAR VENKEL LTD | In Stock | - | Datasheet | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | VENKEL LTD | 125 °C | -55 °C | , 1206 | RECTANGULAR PACKAGE | SMT | Active | Yes | e3 | Yes | EAR99 | MATTE TIN | ESR AND RIPPLE CURRENT IS MEASURED AT 100KHZ | 8532.21.00.50 | 10 µF | TR, 7 INCH | compliant | TANTALUM CAPACITOR | POLARIZED | 10 V | 1206 | 0.001 mA | 63 mA | 0.06 | 20% | 20% | 3000 mΩ | 1.6 mm | 3.2 mm | 1.6 mm | ||
![]() TA010TCR157MDR VENKEL LTD | In Stock | - | Datasheet | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | VENKEL LTD | 125 °C | -55 °C | , 2917 | RECTANGULAR PACKAGE | SMT | Active | Yes | e3 | Yes | EAR99 | MATTE TIN | ESR IS MEASURED AT 100KHZ, RIPPLE CURRENT IS MEASURED AT 25CEL | 8532.21.00.50 | 150 µF | TR, 7 INCH | compliant | TANTALUM CAPACITOR | POLARIZED | 10 V | 2917 | 0.015 mA | 1225 mA | 0.08 | 20% | 20% | 100 mΩ | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() TA016TCM475KAR VENKEL LTD | In Stock | - | Datasheet | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | VENKEL LTD | 125 °C | -55 °C | , 1206 | RECTANGULAR PACKAGE | SMT | Active | Yes | e3 | Yes | EAR99 | MATTE TIN | ESR AND RIPPLE CURRENT IS MEASURED AT 100KHZ | 8532.21.00.50 | 4.7 μF | TR, 7 INCH | compliant | TANTALUM CAPACITOR | POLARIZED | 16 V | 1206 | 0.0008 mA | 55 mA | 0.06 | 10% | 10% | 4000 mΩ | 1.6 mm | 3.2 mm | 1.6 mm | ||
![]() TA035TCM105KAR VENKEL LTD | In Stock | - | Datasheet | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | VENKEL LTD | 125 °C | -55 °C | , 1206 | RECTANGULAR PACKAGE | SMT | Active | Yes | e3 | Yes | EAR99 | MATTE TIN | ESR AND RIPPLE CURRENT IS MEASURED AT 100KHZ | 8532.21.00.50 | 1 μF | TR, 7 INCH | compliant | TANTALUM CAPACITOR | POLARIZED | 35 V | 1206 | 0.0005 mA | 40 mA | 0.04 | 10% | 10% | 7500 mΩ | 1.6 mm | 3.2 mm | 1.6 mm | ||
![]() TA6R3TCR337KER VENKEL LTD | In Stock | - | Datasheet | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | VENKEL LTD | 125 °C | -55 °C | , 2917 | RECTANGULAR PACKAGE | SMT | Active | Yes | e3 | Yes | EAR99 | MATTE TIN | ESR IS MEASURED AT 100KHZ, RIPPLE CURRENT IS MEASURED AT 25CEL | 8532.21.00.50 | 330 μF | TR, 7 INCH | compliant | TANTALUM CAPACITOR | POLARIZED | 6.3 V | 2917 | 0.0208 mA | 1285 mA | 0.08 | 10% | 10% | 100 mΩ | 4 mm | 7.3 mm | 4.3 mm | ||
![]() TA016TCM336MDR VENKEL LTD | In Stock | - | Datasheet | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | VENKEL LTD | 125 °C | -55 °C | , 2917 | RECTANGULAR PACKAGE | SMT | Active | Yes | e3 | Yes | EAR99 | MATTE TIN | ESR AND RIPPLE CURRENT IS MEASURED AT 100KHZ | 8532.21.00.80 | 33 µF | TR, 7 INCH | compliant | TANTALUM CAPACITOR | POLARIZED | 16 V | 2917 | 0.0053 mA | 163 mA | 0.06 | 20% | 20% | 900 mΩ | 2.8 mm | 7.3 mm | 4.3 mm | ||
![]() TA016TCM106MCR VENKEL LTD | In Stock | - | Datasheet | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | VENKEL LTD | 125 °C | -55 °C | , 2312 | RECTANGULAR PACKAGE | SMT | Active | Yes | e3 | Yes | EAR99 | MATTE TIN | ESR AND RIPPLE CURRENT IS MEASURED AT 100KHZ | 8532.21.00.80 | 10 µF | TR, 7 INCH | compliant | TANTALUM CAPACITOR | POLARIZED | 16 V | 2413 | 0.0016 mA | 94 mA | 0.06 | 20% | 20% | 2000 mΩ | 2.5 mm | 6 mm | 3.2 mm | ||
![]() TA6R3TCM476MCR VENKEL LTD | In Stock | - | Datasheet | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | VENKEL LTD | 125 °C | -55 °C | , 2312 | RECTANGULAR PACKAGE | - | Active | Yes | e3 | Yes | EAR99 | MATTE TIN | - | 8532.21.00.80 | 47 µF | TR, 7 INCH | compliant | TANTALUM CAPACITOR | POLARIZED | 6.3 V | 2312 | 0.00296 mA | 660 mA | 0.08 | 20% | 20% | - | - | - | - | ||
![]() TA010TCM106KCR VENKEL LTD | In Stock | - | Datasheet | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | VENKEL LTD | 125 °C | -55 °C | , 2312 | RECTANGULAR PACKAGE | SMT | Active | Yes | e3 | Yes | EAR99 | MATTE TIN | ESR AND RIPPLE CURRENT IS MEASURED AT 100KHZ | 8532.21.00.50 | 10 µF | TR, 7 INCH | compliant | TANTALUM CAPACITOR | POLARIZED | 10 V | 2413 | 0.001 mA | 84 mA | 0.06 | 10% | 10% | 2500 mΩ | 2.5 mm | 6 mm | 3.2 mm | ||
![]() TA010TCM336KDR VENKEL LTD | In Stock | - | Datasheet | YES | J BEND | SURFACE MOUNT | TANTALUM (DRY/SOLID) | 2 | VENKEL LTD | 125 °C | -55 °C | , 2917 | RECTANGULAR PACKAGE | SMT | Active | Yes | e3 | Yes | EAR99 | MATTE TIN | ESR AND RIPPLE CURRENT IS MEASURED AT 100KHZ | 8532.21.00.80 | 33 µF | TR, 7 INCH | compliant | TANTALUM CAPACITOR | POLARIZED | 10 V | 2917 | 0.0033 mA | 148 mA | 0.06 | 10% | 10% | 1100 mΩ | 2.8 mm | 7.3 mm | 4.3 mm |