Filters
  • Approval Agency
  • Current Rating (Max)
  • DC Resistance (DCR) (Max)
  • Features
  • Filter Type
  • Height (Max)
  • Impedance @ Frequency
  • Mfr
  • Mounting Type
  • Number of Lines
  • Operating Temperature
  • Package

Attribute column

Manufacturer

Venkel Common Mode Chokes

View Mode:
43 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Factory Lead Time

Mounting Type

Package / Case

DC Resistance-Max

Ihs Manufacturer

Manufacturer

Manufacturer Part Number

Manufacturer Series

Mfr

Operating Temperature-Max

Operating Temperature-Min

Package

Package Description

Part Life Cycle Code

Product Status

Risk Rank

Rohs Code

Voltage Rating DC

Operating Temperature

Series

Size / Dimension

JESD-609 Code

Pbfree Code

ECCN Code

Terminal Finish

HTS Code

Packing Method

Number of Functions

Reach Compliance Code

Approval Agency

Physical Dimension

Filter Type

Rated Current

Number of Lines

DC Resistance (DCR) (Max)

Current Rating (Max)

Impedance @ Frequency

Rated Voltage

Output Impedance

Insulation Resistance-Min

Features

Height

Length

Width

Height (Max)

Ratings

9538
-

-

Surface Mount

Horizontal, 4 PC Pad

-

-

-

-

-

Venkel

-

-

Tape & Reel (TR)

-

-

Active

-

-

50V

-40°C ~ 85°C

CMCC

0.079" L x 0.047" W (2.00mm x 1.20mm)

-

-

-

-

-

-

-

-

-

-

-

-

2

300mOhm

370mA

120 Ohms @ 100 MHz

-

-

-

-

-

-

-

0.055" (1.40mm)

-

10760
-

-

Surface Mount

Horizontal, 4 PC Pad

-

-

-

-

-

Venkel

-

-

Tape & Reel (TR)

-

-

Active

-

-

50V

-40°C ~ 85°C

CMCC

0.079" L x 0.047" W (2.00mm x 1.20mm)

-

-

-

-

-

-

-

-

-

-

-

-

2

300mOhm

370mA

120 Ohms @ 100 MHz

-

-

-

-

-

-

-

0.055" (1.40mm)

-

5969
-

8 Weeks, 4 Days

Surface Mount

Horizontal, 4 PC Pad

0.8 Ω

VENKEL LTD

VENKEL LTD

CMCC1206601NT

-

Venkel

85 °C

-40 °C

Tape & Reel (TR)

-

Active

Active

5.76

Yes

50V

-40°C ~ 85°C

CMCC

0.126" L x 0.063" W (3.20mm x 1.60mm)

e3

Yes

EAR99

Matte Tin (Sn) - with Nickel (Ni) barrier

8504.50.80.00

TAPE AND REEL

2

compliant

-

L3.2XB1.6XH1.9 (mm)/L0.126XB0.063XH0.075 (inch)

-

0.26 A

2

800mOhm

260mA

600 Ohms @ 100 MHz

50 V

600 OHM Ω

10 MΩ

-

1.9 mm

3.2 mm

1.6 mm

0.083" (2.10mm)

-

5960
-

8 Weeks, 4 Days

Surface Mount

Horizontal, 4 PC Pad

-

VENKEL LTD

VENKEL LTD

CMCC1206601ST

-

Venkel

-

-

Tape & Reel (TR)

-

Active

Active

5.77

Yes

50V

-40°C ~ 85°C

CMCC

0.126" L x 0.063" W (3.20mm x 1.60mm)

e3

-

-

Matte Tin (Sn) - with Nickel (Ni) barrier

-

-

-

compliant

-

-

-

-

2

800mOhm

260mA

600 Ohms @ 100 MHz

-

-

-

-

-

-

-

0.083" (2.10mm)

-

5954
-

8 Weeks, 4 Days

Surface Mount

Horizontal, 4 PC Pad

0.35 Ω

VENKEL LTD

VENKEL LTD

CMCC0805181NT

-

Venkel

85 °C

-40 °C

Tape & Reel (TR)

-

Active

Active

5.77

Yes

50V

-40°C ~ 85°C

CMCC

0.079" L x 0.047" W (2.00mm x 1.20mm)

e3

Yes

EAR99

Matte Tin (Sn) - with Nickel (Ni) barrier

8504.50.80.00

TAPE AND REEL

2

compliant

-

L2.0XB1.2XH1.2 (mm)/L0.079XB0.047XH0.047 (inch)

-

0.33 A

2

350mOhm

330mA

180 Ohms @ 100 MHz

50 V

180 OHM Ω

10 MΩ

-

1.2 mm

2 mm

1.2 mm

0.055" (1.40mm)

-

5346
-

8 Weeks, 4 Days

Surface Mount

Horizontal, 4 PC Pad

1 Ω

VENKEL LTD

VENKEL LTD

CMCC1206102NT

-

Venkel

85 °C

-40 °C

Tape & Reel (TR)

-

Active

Active

5.76

Yes

50V

-40°C ~ 85°C

CMCC

0.126" L x 0.063" W (3.20mm x 1.60mm)

e3

Yes

EAR99

Matte Tin (Sn) - with Nickel (Ni) barrier

8504.50.80.00

TAPE AND REEL

2

compliant

-

L3.2XB1.6XH1.9 (mm)/L0.126XB0.063XH0.075 (inch)

-

0.23 A

2

1Ohm

230mA

1 kOhms @ 100 MHz

50 V

1000 OHM Ω

10 MΩ

-

1.9 mm

3.2 mm

1.6 mm

0.083" (2.10mm)

-

3636
-

8 Weeks, 4 Days

Surface Mount

Horizontal, 4 PC Pad

0.35 Ω

VENKEL LTD

VENKEL LTD

CMCC0805900NT

-

Venkel

85 °C

-40 °C

Tape & Reel (TR)

EIA STANDARD PACKAGE 0805, 4 PIN

Active

Active

5.77

Yes

50V

-40°C ~ 85°C

CMCC

0.079" L x 0.047" W (2.00mm x 1.20mm)

e3

Yes

EAR99

Matte Tin (Sn) - with Nickel (Ni) barrier

8504.50.80.00

TAPE AND REEL

2

compliant

-

L2.0XB1.2XH1.2 (mm)/L0.079XB0.047XH0.047 (inch)

-

0.33 A

2

350mOhm

330mA

90 Ohms @ 100 MHz

50 V

90 OHM Ω

10 MΩ

-

1.2 mm

2 mm

1.2 mm

0.055" (1.40mm)

-

11145
-

8 Weeks, 4 Days

Surface Mount

Horizontal, 4 PC Pad

-

VENKEL LTD

VENKEL LTD

CMCC0805670ST

-

Venkel

-

-

Tape & Reel (TR)

-

Active

Active

5.78

Yes

50V

-40°C ~ 85°C

CMCC

0.079" L x 0.047" W (2.00mm x 1.20mm)

e3

-

-

Matte Tin (Sn) - with Nickel (Ni) barrier

-

-

-

compliant

-

-

-

-

2

250mOhm

400mA

67 Ohms @ 100 MHz

-

-

-

-

-

-

-

0.055" (1.40mm)

-

6528
-

8 Weeks, 4 Days

Surface Mount

Horizontal, 4 PC Pad

-

VENKEL LTD

VENKEL LTD

CMCC0805361NT

-

Venkel

-

-

Tape & Reel (TR)

-

Active

Active

5.78

Yes

50V

-40°C ~ 85°C

CMCC

0.079" L x 0.047" W (2.00mm x 1.20mm)

e3

-

EAR99

Matte Tin (Sn) - with Nickel (Ni) barrier

8504.50.80.00

-

-

compliant

-

-

-

-

2

400mOhm

280mA

360 Ohms @ 100 MHz

-

-

-

-

-

-

-

0.055" (1.40mm)

-

13958
-

8 Weeks, 4 Days

Surface Mount

Horizontal, 4 PC Pad

0.25 Ω

VENKEL LTD

VENKEL LTD

CMCC0805670NT

-

Venkel

85 °C

-40 °C

Tape & Reel (TR)

EIA STANDARD PACKAGE 0805, 4 PIN

Active

Active

5.78

Yes

50V

-40°C ~ 85°C

CMCC

0.079" L x 0.047" W (2.00mm x 1.20mm)

e3

Yes

EAR99

Matte Tin (Sn) - with Nickel (Ni) barrier

8504.50.80.00

TAPE AND REEL

2

compliant

-

L2.0XB1.2XH1.2 (mm)/L0.079XB0.047XH0.047 (inch)

-

0.4 A

2

250mOhm

400mA

67 Ohms @ 100 MHz

50 V

67 OHM Ω

10 MΩ

-

1.2 mm

2 mm

1.2 mm

0.055" (1.40mm)

-

4734
-

8 Weeks, 4 Days

Surface Mount

Horizontal, 4 PC Pad

-

VENKEL LTD

VENKEL LTD

CMCC0805361ST

-

Venkel

-

-

Tape & Reel (TR)

-

Active

Active

5.78

Yes

50V

-40°C ~ 85°C

CMCC

0.079" L x 0.047" W (2.00mm x 1.20mm)

e3

-

-

Matte Tin (Sn) - with Nickel (Ni) barrier

-

-

-

compliant

-

-

-

-

2

400mOhm

280mA

360 Ohms @ 100 MHz

-

-

-

-

-

-

-

0.055" (1.40mm)

-

12524
-

8 Weeks, 4 Days

Surface Mount

Horizontal, 4 PC Pad

1.2 Ω

VENKEL LTD

VENKEL LTD

CMCC1206222NT

-

Venkel

85 °C

-40 °C

Tape & Reel (TR)

EIA STANDARD PACKAGE 1206, 4 PIN

Active

Active

5.2

Yes

50V

-40°C ~ 85°C

CMCC

0.126" L x 0.063" W (3.20mm x 1.60mm)

e3

Yes

EAR99

Matte Tin (Sn) - with Nickel (Ni) barrier

8504.50.80.00

TAPE AND REEL

2

compliant

-

L3.2XB1.6XH1.9 (mm)/L0.126XB0.063XH0.075 (inch)

-

0.2 A

2

1.2Ohm

200mA

2.2 kOhms @ 100 MHz

50 V

2200 OHM Ω

10 MΩ

-

1.9 mm

3.2 mm

1.6 mm

0.083" (2.10mm)

-

4726
-

8 Weeks, 4 Days

Surface Mount

Horizontal, 4 PC Pad

-

VENKEL LTD

VENKEL LTD

CMCC1206102ST

-

Venkel

-

-

Tape & Reel (TR)

-

Active

Active

5.78

Yes

50V

-40°C ~ 85°C

CMCC

0.126" L x 0.063" W (3.20mm x 1.60mm)

e3

-

-

Matte Tin (Sn) - with Nickel (Ni) barrier

-

-

-

compliant

-

-

-

-

2

1Ohm

230mA

1 kOhms @ 100 MHz

-

-

-

-

-

-

-

0.083" (2.10mm)

-

11106
-

8 Weeks, 4 Days

Surface Mount

Horizontal, 4 PC Pad

-

VENKEL LTD

VENKEL LTD

CMCC1206222ST

-

Venkel

-

-

Tape & Reel (TR)

-

Active

Active

5.78

Yes

50V

-40°C ~ 85°C

CMCC

0.126" L x 0.063" W (3.20mm x 1.60mm)

e3

-

-

Matte Tin (Sn) - with Nickel (Ni) barrier

-

-

-

compliant

-

-

-

-

2

1.2Ohm

200mA

2.2 kOhms @ 100 MHz

-

-

-

-

-

-

-

0.083" (2.10mm)

-

4029
-

8 Weeks, 4 Days

Surface Mount

Horizontal, 4 PC Pad

-

VENKEL LTD

VENKEL LTD

CMCC0805900ST

-

Venkel

-

-

Tape & Reel (TR)

-

Active

Active

5.78

Yes

50V

-40°C ~ 85°C

CMCC

0.079" L x 0.047" W (2.00mm x 1.20mm)

e3

-

-

Matte Tin (Sn) - with Nickel (Ni) barrier

-

-

-

compliant

-

-

-

-

2

350mOhm

330mA

90 Ohms @ 100 MHz

-

-

-

-

-

-

-

0.055" (1.40mm)

-

27968
-

8 Weeks, 4 Days

Surface Mount

Horizontal, 4 PC Pad

0.4 Ω

VENKEL LTD

VENKEL LTD

CMCC0805261NT

-

Venkel

85 °C

-40 °C

Tape & Reel (TR)

-

Active

Active

5.78

Yes

50V

-40°C ~ 85°C

CMCC

0.079" L x 0.047" W (2.00mm x 1.20mm)

e3

Yes

EAR99

Matte Tin (Sn) - with Nickel (Ni) barrier

8504.50.80.00

TAPE AND REEL

2

compliant

-

L2.0XB1.2XH1.2 (mm)/L0.079XB0.047XH0.047 (inch)

-

0.3 A

2

400mOhm

300mA

260 Ohms @ 100 MHz

50 V

260 OHM Ω

10 MΩ

-

1.2 mm

2 mm

1.2 mm

0.055" (1.40mm)

-

4043
-

8 Weeks, 4 Days

Surface Mount

Horizontal, 4 PC Pad

0.5 Ω

VENKEL LTD

VENKEL LTD

CMCC1206261NT

-

Venkel

85 °C

-40 °C

Tape & Reel (TR)

-

Active

Active

5.78

Yes

50V

-40°C ~ 85°C

CMCC

0.126" L x 0.063" W (3.20mm x 1.60mm)

e3

Yes

EAR99

Matte Tin (Sn) - with Nickel (Ni) barrier

8504.50.80.00

TAPE AND REEL

2

compliant

-

L3.2XB1.6XH1.9 (mm)/L0.126XB0.063XH0.075 (inch)

-

0.31 A

2

500mOhm

310mA

260 Ohms @ 100 MHz

50 V

260 OHM Ω

10 MΩ

-

1.9 mm

3.2 mm

1.6 mm

0.083" (2.10mm)

-

6572
-

8 Weeks, 4 Days

Surface Mount

Horizontal, 4 PC Pad

-

VENKEL LTD

VENKEL LTD

CMCC1206261ST

-

Venkel

-

-

Tape & Reel (TR)

-

Active

Active

5.78

Yes

50V

-40°C ~ 85°C

CMCC

0.126" L x 0.063" W (3.20mm x 1.60mm)

e3

-

-

Matte Tin (Sn) - with Nickel (Ni) barrier

-

-

-

compliant

-

-

-

-

2

500mOhm

310mA

260 Ohms @ 100 MHz

-

-

-

-

-

-

-

0.083" (2.10mm)

-

5368
-

8 Weeks, 4 Days

Surface Mount

Horizontal, 4 PC Pad

0.45 Ω

VENKEL LTD

VENKEL LTD

CMCC0805371NT

CMCC

Venkel

85 °C

-40 °C

Tape & Reel (TR)

-

Active

Active

5.75

Yes

50V

-40°C ~ 85°C

CMCC

0.079" L x 0.047" W (2.00mm x 1.20mm)

e3

Yes

EAR99

Matte Tin (Sn) - with Nickel (Ni) barrier

8504.50.80.00

TAPE AND REEL

2

compliant

-

-

-

0.28 A

2

400mOhm

280mA

370 Ohms @ 100 MHz

50 V

370 OHM Ω

10 MΩ

-

-

-

-

0.055" (1.40mm)

-

4753
-

8 Weeks, 4 Days

Surface Mount

Horizontal, 4 PC Pad

-

VENKEL LTD

VENKEL LTD

CMCC1206161ST

-

Venkel

-

-

Tape & Reel (TR)

-

Active

Active

5.77

Yes

50V

-40°C ~ 85°C

CMCC

0.126" L x 0.063" W (3.20mm x 1.60mm)

e3

-

-

Matte Tin (Sn) - with Nickel (Ni) barrier

-

-

-

compliant

-

-

-

-

2

400mOhm

340mA

160 Ohms @ 100 MHz

-

-

-

-

-

-

-

0.083" (2.10mm)

-