- Current - Saturation (Isat)
- Current Rating (Amps)
- DC Resistance (DCR)
- Features
- Frequency-Self-Resonant
- Height Seated (Max)
- Inductance
- Inductance Frequency-Test
- Material-Core
- Mfr
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Venkel Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Shape/Size Description | Number of Terminals | Core Material | Current - Saturation (Isat) | DC Resistance | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material-Core | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Self Resonance Frequency | Special Features | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LMCI1608-R10KT Venkel | In Stock | - | - | - | Surface Mount | 0603 (1608 Metric) | - | - | 0603 | - | - | - | - | - | 700MHz | - | 100 MHz | - | - | - | Ceramic | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | LMCI | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | - | - | - | Multilayer | - | - | 300 mA | - | Shielded | - | - | - | 100 nH | - | 1.2Ohm | - | - | 8 @ 100MHz | - | - | - | - | - | - | - | 0.037" (0.95mm) | - | ||
![]() LMCI1608-R18KT Venkel | In Stock | - | - | 10 Weeks | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | 0603 | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 1.3 Ω | 400MHz | VENKEL LTD | 50 MHz | VENKEL LTD | LMCI1608-R18KT | LMCI | Ceramic | Venkel | 85 °C | -40 °C | Tape & Reel (TR) | 0603 | 0.8 mm | 1.6 mm | SMT | 0.8 mm | Active | Active | 5.24 | Yes | 400 MHz | - | -55°C ~ 125°C | LMCI | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | e3 | Yes | EAR99 | Multilayer | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | 200 mA | TR, Paper, 7 Inch | Shielded | 1 | Multilayer Chip | compliant | 180 nH | 100 MHz | 1.9Ohm | RF INDUCTOR | DUAL ENDED | 8 @ 50MHz | 8 | GENERAL PURPOSE INDUCTOR | 0603 | NO | 0.3 A | 0.18 µH | - | 0.037" (0.95mm) | - | ||
![]() LMCI1608-R15KT Venkel | In Stock | - | - | - | Surface Mount | 0603 (1608 Metric) | - | - | 0603 | - | - | - | - | - | 500MHz | - | 50 MHz | - | - | - | Ceramic | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | LMCI | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | - | - | - | Multilayer | - | - | 200 mA | - | Shielded | - | - | - | 150 nH | - | 1.6Ohm | - | - | 8 @ 50MHz | - | - | - | - | - | - | - | 0.037" (0.95mm) | - | ||
![]() LMCI1608-R22KT Venkel | In Stock | - | - | 10 Weeks | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | 0603 | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 1.5 Ω | 350MHz | VENKEL LTD | 50 MHz | VENKEL LTD | LMCI1608-R22KT | LMCI | Ceramic | Venkel | 85 °C | -40 °C | Tape & Reel (TR) | 0603 | 0.8 mm | 1.6 mm | SMT | 0.8 mm | Active | Active | 5.24 | Yes | 400 MHz | - | -55°C ~ 125°C | LMCI | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | e3 | Yes | EAR99 | Multilayer | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | 200 mA | TR, Paper, 7 Inch | Shielded | 1 | Multilayer Chip | compliant | 220 nH | 100 MHz | 2.4Ohm | RF INDUCTOR | DUAL ENDED | 8 @ 50MHz | 8 | GENERAL PURPOSE INDUCTOR | 0603 | NO | 0.3 A | 0.22 µH | - | 0.037" (0.95mm) | - | ||
![]() LMCI1608-R22JT Venkel | In Stock | - | - | - | Surface Mount | 0603 (1608 Metric) | - | - | 0603 | - | - | - | - | - | 350MHz | - | 50 MHz | - | - | - | Ceramic | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | LMCI | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | - | - | - | Multilayer | - | - | 200 mA | - | Shielded | - | - | - | 220 nH | - | 2.4Ohm | - | - | 8 @ 50MHz | - | - | - | - | - | - | - | 0.037" (0.95mm) | - | ||
![]() LMCI1005-12NJT Venkel | In Stock | - | - | 10 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | 0402 | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 0.55 Ω | 2.7GHz | VENKEL LTD | 100 MHz | VENKEL LTD | LMCI1005-12NJT | LMCI | Ceramic | Venkel | 125 °C | -55 °C | Tape & Reel (TR) | 0402 | 0.5 mm | 1 mm | SMT | 0.5 mm | Active | Active | 5.4 | Yes | 2700 MHz | - | -55°C ~ 125°C | LMCI | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | e3 | Yes | EAR99 | Multilayer | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | 300 mA | TR, Paper, 7 Inch | Shielded | 1 | Multilayer Chip | compliant | 12 nH | 100 MHz | 500mOhm | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | GENERAL PURPOSE INDUCTOR | 0402 | NO | 0.25 A | 0.012 µH | - | 0.022" (0.55mm) | - | ||
![]() LMCI1608-R18JT Venkel | In Stock | - | - | 10 Weeks | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | 0603 | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 1.3 Ω | 400MHz | VENKEL LTD | 50 MHz | VENKEL LTD | LMCI1608-R18JT | LMCI | Ceramic | Venkel | 85 °C | -40 °C | Tape & Reel (TR) | 0603 | 0.8 mm | 1.6 mm | SMT | 0.8 mm | Active | Active | 5.12 | Yes | 400 MHz | - | -55°C ~ 125°C | LMCI | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | e3 | Yes | EAR99 | Multilayer | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | 200 mA | TR, Paper, 7 Inch | Shielded | 1 | Multilayer Chip | compliant | 180 nH | 100 MHz | 1.9Ohm | RF INDUCTOR | DUAL ENDED | 8 @ 50MHz | 8 | GENERAL PURPOSE INDUCTOR | 0603 | NO | 0.3 A | 0.18 µH | - | 0.037" (0.95mm) | - | ||
![]() LMCI1005-1N2ST Venkel | In Stock | - | - | - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | - | - | - | 10GHz | - | 100 MHz | - | - | - | Ceramic | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | LMCI | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.3nH | - | - | - | Multilayer | - | - | 400 mA | - | Shielded | - | - | - | 1.2 nH | - | 100mOhm | - | - | 8 @ 100MHz | - | - | - | - | - | - | - | 0.022" (0.55mm) | - | ||
![]() LMCI1005-68NJT Venkel | 8013 |
| - | - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | - | - | - | 750MHz | - | 100 MHz | - | - | - | Ceramic | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | LMCI | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | - | - | - | Multilayer | - | - | 180 mA | - | Shielded | - | - | - | 68 nH | - | 1.4Ohm | - | - | 8 @ 100MHz | - | - | - | - | - | - | - | 0.022" (0.55mm) | - | ||
![]() LMCI1608-10NJT Venkel | In Stock | - | - | 10 Weeks | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | 0603 | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 0.28 Ω | 3.5GHz | VENKEL LTD | 100 MHz | VENKEL LTD | LMCI1608-10NJT | LMCI | Ceramic | Venkel | 85 °C | -40 °C | Tape & Reel (TR) | 0603 | 0.8 mm | 1.6 mm | SMT | 0.8 mm | Active | Active | 5.38 | Yes | 2800 MHz | - | -55°C ~ 125°C | LMCI | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | e3 | Yes | EAR99 | Multilayer | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | 300 mA | TR, Paper, 7 Inch | Shielded | 1 | Multilayer Chip | compliant | 10 nH | 100 MHz | 400mOhm | RF INDUCTOR | DUAL ENDED | 12 @ 100MHz | 12 | GENERAL PURPOSE INDUCTOR | 0603 | NO | 0.3 A | 0.01 µH | - | 0.037" (0.95mm) | - | ||
![]() LMCI1608-8N2JT Venkel | 320274 |
| - | 10 Weeks | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | 0603 | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 0.26 Ω | 4.5GHz | VENKEL LTD | 100 MHz | VENKEL LTD | LMCI1608-8N2JT | LMCI | Ceramic | Venkel | 85 °C | -40 °C | Tape & Reel (TR) | 0603 | 0.8 mm | 1.6 mm | SMT | 0.8 mm | Active | Active | 5.36 | Yes | 3500 MHz | - | -55°C ~ 125°C | LMCI | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | e3 | Yes | EAR99 | Multilayer | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | 500 mA | TR, Paper, 7 Inch | Shielded | 1 | Multilayer Chip | compliant | 8.2 nH | 100 MHz | 350mOhm | RF INDUCTOR | DUAL ENDED | 10 @ 100MHz | 10 | GENERAL PURPOSE INDUCTOR | 0603 | NO | 0.3 A | 0.0082 µH | - | 0.037" (0.95mm) | - | ||
![]() LMCI1608-5N6ST Venkel | In Stock | - | - | 10 Weeks | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | 0603 | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 0.2 Ω | 5GHz | VENKEL LTD | 100 MHz | VENKEL LTD | LMCI1608-5N6ST | LMCI | Ceramic | Venkel | 85 °C | -40 °C | Tape & Reel (TR) | 0603 | 0.8 mm | 1.6 mm | SMT | 0.8 mm | Active | Active | 5.62 | Yes | 4000 MHz | TOLERANCE MEASURED AT 0.3 NANO HENRY | -55°C ~ 125°C | LMCI | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±0.3nH | e3 | Yes | EAR99 | Multilayer | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | 500 mA | TR, Paper, 7 Inch | Shielded | 1 | Multilayer Chip | compliant | 5.6 nH | 100 MHz | 250mOhm | RF INDUCTOR | DUAL ENDED | 10 @ 100MHz | 10 | GENERAL PURPOSE INDUCTOR | 0603 | NO | 0.3 A | 0.0056 µH | - | 0.037" (0.95mm) | - | ||
![]() LMCI1005-47NJT Venkel | 10794 |
| - | 10 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | 0402 | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 1.3 Ω | 1GHz | VENKEL LTD | 100 MHz | VENKEL LTD | LMCI1005-47NJT | LMCI | Ceramic | Venkel | 125 °C | -55 °C | Tape & Reel (TR) | 0402 | 0.5 mm | 1 mm | SMT | 0.5 mm | Active | Active | 5.14 | Yes | 1000 MHz | - | -55°C ~ 125°C | LMCI | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | e3 | Yes | EAR99 | Multilayer | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | 200 mA | TR, Paper, 7 Inch | Shielded | 1 | Multilayer Chip | compliant | 47 nH | 100 MHz | 1.1Ohm | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | GENERAL PURPOSE INDUCTOR | 0402 | NO | 0.15 A | 0.047 µH | - | 0.022" (0.55mm) | - | ||
![]() LMCI1608-68NJT Venkel | In Stock | - | - | - | Surface Mount | 0603 (1608 Metric) | - | - | 0603 | - | - | - | - | - | 900MHz | - | 100 MHz | - | - | - | Ceramic | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | LMCI | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | - | - | - | Multilayer | - | - | 300 mA | - | Shielded | - | - | - | 68 nH | - | 850mOhm | - | - | 12 @ 100MHz | - | - | - | - | - | - | - | 0.037" (0.95mm) | - | ||
![]() LMCI1608-R12KT Venkel | In Stock | - | - | - | Surface Mount | 0603 (1608 Metric) | - | - | 0603 | - | - | - | - | - | 600MHz | - | 50 MHz | - | - | - | Ceramic | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | LMCI | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | - | - | - | Multilayer | - | - | 200 mA | - | Shielded | - | - | - | 120 nH | - | 1.4Ohm | - | - | 8 @ 50MHz | - | - | - | - | - | - | - | 0.037" (0.95mm) | - | ||
![]() LMCI1608-R12JT Venkel | In Stock | - | - | - | Surface Mount | 0603 (1608 Metric) | - | - | 0603 | - | - | - | - | - | 600MHz | - | 50 MHz | - | - | - | Ceramic | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | LMCI | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | - | - | - | Multilayer | - | - | 200 mA | - | Shielded | - | - | - | 120 nH | - | 1.4Ohm | - | - | 8 @ 50MHz | - | - | - | - | - | - | - | 0.037" (0.95mm) | - | ||
![]() LMCI1005-3N3ST Venkel | In Stock | - | - | 10 Weeks | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | - | - | - | 6GHz | VENKEL LTD | 100 MHz | VENKEL LTD | LMCI1005-3N3ST | - | Ceramic | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | Active | 5.67 | Yes | - | - | -55°C ~ 125°C | LMCI | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.3nH | e3 | - | EAR99 | Multilayer | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | 300 mA | - | Shielded | - | - | compliant | 3.3 nH | - | 200mOhm | - | - | 8 @ 100MHz | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | 0.022" (0.55mm) | - | ||
![]() LMCI1005-56NJT Venkel | 27036 |
| - | 10 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | 0402 | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 1.4 Ω | 750MHz | VENKEL LTD | 100 MHz | VENKEL LTD | LMCI1005-56NJT | LMCI | Ceramic | Venkel | 125 °C | -55 °C | Tape & Reel (TR) | 0402 | 0.5 mm | 1 mm | SMT | 0.5 mm | Active | Active | 5.16 | Yes | 700 MHz | - | -55°C ~ 125°C | LMCI | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | e3 | Yes | EAR99 | Multilayer | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | 200 mA | TR, Paper, 7 Inch | Shielded | 1 | Multilayer Chip | compliant | 56 nH | 100 MHz | 1.2Ohm | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | GENERAL PURPOSE INDUCTOR | 0402 | NO | 0.15 A | 0.056 µH | - | 0.022" (0.55mm) | - | ||
![]() LMCI1005-10NJT Venkel | 66027 |
| - | 10 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | 0402 | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 0.45 Ω | 3.2GHz | VENKEL LTD | 100 MHz | VENKEL LTD | LMCI1005-10NJT | LMCI | Ceramic | Venkel | 125 °C | -55 °C | Tape & Reel (TR) | 0402 | 0.5 mm | 1 mm | SMT | 0.5 mm | Active | Active | 5.4 | Yes | 3200 MHz | - | -55°C ~ 125°C | LMCI | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | e3 | Yes | EAR99 | Multilayer | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | 300 mA | TR, Paper, 7 Inch | Shielded | 1 | Multilayer Chip | compliant | 10 nH | 100 MHz | 400mOhm | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | GENERAL PURPOSE INDUCTOR | 0402 | NO | 0.25 A | 0.01 µH | - | 0.022" (0.55mm) | - | ||
![]() LMCI1005-1N5ST Venkel | In Stock | - | - | 10 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | 0402 | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 0.13 Ω | 6GHz | VENKEL LTD | 100 MHz | VENKEL LTD | LMCI1005-1N5ST | LMCI | Ceramic | Venkel | 125 °C | -55 °C | Tape & Reel (TR) | 0402 | 0.5 mm | 1 mm | SMT | 0.5 mm | Active | Active | 5.61 | Yes | 6000 MHz | TOLERANCE MEASURED AT 0.3 NANO HENRY | -55°C ~ 125°C | LMCI | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.3nH | e3 | Yes | EAR99 | Multilayer | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | 300 mA | TR, Paper, 7 Inch | Shielded | 1 | Multilayer Chip | compliant | 1.5 nH | 100 MHz | 100mOhm | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | GENERAL PURPOSE INDUCTOR | 0402 | NO | 0.3 A | 0.0015 µH | - | 0.022" (0.55mm) | - |