Filters
  • Current - Saturation (Isat)
  • Current Rating (Amps)
  • DC Resistance (DCR)
  • Features
  • Frequency-Self-Resonant
  • Height Seated (Max)
  • Inductance
  • Inductance Frequency-Test
  • Material-Core
  • Mfr
  • Mounting Type
  • Operating Temperature

Attribute column

Manufacturer

Venkel Fixed Inductors

View Mode:
450 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Factory Lead Time

Surface Mount

Terminal Shape

Shape/Size Description

Number of Terminals

Core Material

DC Resistance

Ihs Manufacturer

Manufacturer

Manufacturer Part Number

Operating Temperature-Max

Operating Temperature-Min

Package Description

Package Height

Package Length

Package Style

Package Width

Part Life Cycle Code

Risk Rank

Rohs Code

Self Resonance Frequency

Special Features

Tolerance

JESD-609 Code

Pbfree Code

ECCN Code

Terminal Finish

HTS Code

Packing Method

Number of Functions

Construction

Reach Compliance Code

Test Frequency

Inductor Application

Terminal Placement

Quality Factor-Min (at L-nom)

Inductor Type

Case/Size Code

Shielded

Rated Current-Max

Inductance-Nom (L)

In Stock

-

-

10 Weeks

YES

WRAPAROUND

RECTANGULAR PACKAGE

2

CERAMIC

0.28 Ω

VENKEL LTD

VENKEL LTD

MRFI0603-47NGT

125 °C

-40 °C

0603

1.05 mm

1.6 mm

SMT

1.05 mm

Obsolete

8.08

Yes

2000 MHz

Q MEAUSURED AT 900 MHZ

2%

e4

Yes

EAR99

Gold (Au) - with Nickel (Ni) barrier

8504.50.80.00

TR, Embossed, 7 Inch

1

Chip

compliant

200 MHz

RF INDUCTOR

DUAL ENDED

40

GENERAL PURPOSE INDUCTOR

0603

NO

0.6 A

0.047 µH
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
MRFI1008-2R2JT
MRFI1008-2R2JT

VENKEL LTD

In Stock

-

Datasheet

-

YES

WRAPAROUND

RECTANGULAR PACKAGE

2

FERRITE

0.9 Ω

VENKEL LTD

-

-

85 °C

-40 °C

CHIP, 1008

1.6 mm

2.6 mm

SMT

2.1 mm

Obsolete

-

Yes

75 MHz

Q MEASURED AT 7.96 MHZ

5%

e4

Yes

EAR99

Gold (Au) - with Nickel (Ni) barrier

8504.50.80.00

TR, Embossed, 7 Inch

1

Chip

compliant

7.96 MHz

RF INDUCTOR

DUAL ENDED

30

GENERAL PURPOSE INDUCTOR

1008

NO

0.32 A

2.2 μH