- Current - Saturation (Isat)
- Current Rating (Amps)
- DC Resistance (DCR)
- Features
- Frequency-Self-Resonant
- Height Seated (Max)
- Inductance
- Inductance Frequency-Test
- Material-Core
- Mfr
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Venkel Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Shape/Size Description | Number of Terminals | Core Material | Current - Saturation (Isat) | DC Resistance | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material-Core | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Self Resonance Frequency | Special Features | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LMCI1608-12NJT Venkel | 3213 |
| - | 10 Weeks | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | 0603 | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 0.32 Ω | 3GHz | VENKEL LTD | 100 MHz | VENKEL LTD | LMCI1608-12NJT | LMCI | Ceramic | Venkel | 85 °C | -40 °C | Tape & Reel (TR) | 0603 | 0.8 mm | 1.6 mm | SMT | 0.8 mm | Active | Active | 5.4 | Yes | 2500 MHz | - | -55°C ~ 125°C | LMCI | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | e3 | Yes | EAR99 | Multilayer | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | 300 mA | TR, Paper, 7 Inch | Shielded | 1 | Multilayer Chip | compliant | 12 nH | 100 MHz | 450mOhm | RF INDUCTOR | DUAL ENDED | 12 @ 100MHz | 12 | GENERAL PURPOSE INDUCTOR | 0603 | NO | 0.3 A | 0.012 µH | - | 0.037" (0.95mm) | - | ||
![]() LMCI1608-4N7ST Venkel | 900036 |
| - | 10 Weeks | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | 0603 | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 0.18 Ω | 6GHz | VENKEL LTD | 100 MHz | VENKEL LTD | LMCI1608-4N7ST | LMCI | Ceramic | Venkel | 85 °C | -40 °C | Tape & Reel (TR) | 0603 | 0.8 mm | 1.6 mm | SMT | 0.8 mm | Active | Active | 5.61 | Yes | 4200 MHz | TOLERANCE MEASURED AT 0.3 NANO HENRY | -55°C ~ 125°C | LMCI | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±0.3nH | e3 | Yes | EAR99 | Multilayer | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | 500 mA | TR, Paper, 7 Inch | Shielded | 1 | Multilayer Chip | compliant | 4.7 nH | 100 MHz | 200mOhm | RF INDUCTOR | DUAL ENDED | 10 @ 100MHz | 10 | GENERAL PURPOSE INDUCTOR | 0603 | NO | 0.3 A | 0.0047 µH | - | 0.037" (0.95mm) | - | ||
![]() LMCI1005-33NJT Venkel | 324043 |
| - | 10 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | 0402 | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 1 Ω | 1.3GHz | VENKEL LTD | 100 MHz | VENKEL LTD | LMCI1005-33NJT | LMCI | Ceramic | Venkel | 125 °C | -55 °C | Tape & Reel (TR) | 0402 | 0.5 mm | 1 mm | SMT | 0.5 mm | Active | Active | 5.12 | Yes | 1200 MHz | - | -55°C ~ 125°C | LMCI | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | e3 | Yes | EAR99 | Multilayer | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | 200 mA | TR, Paper, 7 Inch | Shielded | 1 | Multilayer Chip | compliant | 33 nH | 100 MHz | 800mOhm | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | GENERAL PURPOSE INDUCTOR | 0402 | NO | 0.2 A | 0.033 µH | - | 0.022" (0.55mm) | - | ||
![]() LMCI1005-33NKT Venkel | 324050 |
| - | - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | - | - | - | 1.3GHz | - | 100 MHz | - | - | - | Ceramic | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | LMCI | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±10% | - | - | - | Multilayer | - | - | 200 mA | - | Shielded | - | - | - | 33 nH | - | 800mOhm | - | - | 8 @ 100MHz | - | - | - | - | - | - | - | 0.022" (0.55mm) | - | ||
![]() LMCI1608-27NKT Venkel | In Stock | - | - | 10 Weeks | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | 0603 | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 0.46 Ω | 1.7GHz | VENKEL LTD | 100 MHz | VENKEL LTD | LMCI1608-27NKT | LMCI | Ceramic | Venkel | 85 °C | -40 °C | Tape & Reel (TR) | 0603 | 0.8 mm | 1.6 mm | SMT | 0.8 mm | Active | Active | 5.38 | Yes | 1400 MHz | - | -55°C ~ 125°C | LMCI | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | e3 | Yes | EAR99 | Multilayer | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | 300 mA | TR, Paper, 7 Inch | Shielded | 1 | Multilayer Chip | compliant | 27 nH | 100 MHz | 650mOhm | RF INDUCTOR | DUAL ENDED | 12 @ 100MHz | 12 | GENERAL PURPOSE INDUCTOR | 0603 | NO | 0.3 A | 0.027 µH | - | 0.037" (0.95mm) | - | ||
![]() LMCI1608-33NJT Venkel | In Stock | - | - | 10 Weeks | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | 0603 | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 0.58 Ω | 1.5GHz | VENKEL LTD | 100 MHz | VENKEL LTD | LMCI1608-33NJT | LMCI | Ceramic | Venkel | 85 °C | -40 °C | Tape & Reel (TR) | 0603 | 0.8 mm | 1.6 mm | SMT | 0.8 mm | Active | Active | 5.38 | Yes | 1200 MHz | - | -55°C ~ 125°C | LMCI | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | e3 | Yes | EAR99 | Multilayer | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | 300 mA | TR, Paper, 7 Inch | Shielded | 1 | Multilayer Chip | compliant | 33 nH | 100 MHz | 700mOhm | RF INDUCTOR | DUAL ENDED | 12 @ 100MHz | 12 | GENERAL PURPOSE INDUCTOR | 0603 | NO | 0.3 A | 0.033 µH | - | 0.037" (0.95mm) | - | ||
![]() LMCI0201-3N3ST Venkel | 41057 |
| - | 10 Weeks | Surface Mount | 0201 (0603 Metric) | YES | WRAPAROUND | 0201 | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 0.24 Ω | 8GHz | VENKEL LTD | 100 MHz | VENKEL LTD | LMCI0201-3N3ST | LMCI | Ceramic | Venkel | 85 °C | -40 °C | Tape & Reel (TR) | 0201 | 0.3 mm | 0.6 mm | SMT | 0.3 mm | Active | Active | 5.62 | Yes | 20000 MHz | TOLERANCE MEASURED AT 0.3 NANO HENRY | -55°C ~ 125°C | LMCI | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.3nH | e3 | Yes | EAR99 | Multilayer | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | 270 mA | TR, Paper, 7 Inch | Shielded | 1 | Multilayer Chip | compliant | 3.3 nH | 100 MHz | 300mOhm | RF INDUCTOR | DUAL ENDED | 13 @ 500MHz | 4 | GENERAL PURPOSE INDUCTOR | 0201 | NO | 0.2 A | 0.0033 µH | - | 0.013" (0.33mm) | - | ||
![]() LMCI1608-6N8JT Venkel | 316836 |
| - | 10 Weeks | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | 0603 | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 0.24 Ω | 5GHz | VENKEL LTD | 100 MHz | VENKEL LTD | LMCI1608-6N8JT | LMCI | Ceramic | Venkel | 85 °C | -40 °C | Tape & Reel (TR) | 0603 | 0.8 mm | 1.6 mm | SMT | 0.8 mm | Active | Active | 5.36 | Yes | 3800 MHz | - | -55°C ~ 125°C | LMCI | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | e3 | Yes | EAR99 | Multilayer | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | 500 mA | TR, Paper, 7 Inch | Shielded | 1 | Multilayer Chip | compliant | 6.8 nH | 100 MHz | 300mOhm | RF INDUCTOR | DUAL ENDED | 10 @ 100MHz | 10 | GENERAL PURPOSE INDUCTOR | 0603 | NO | 0.3 A | 0.0068 µH | - | 0.037" (0.95mm) | - | ||
![]() LMCI0201-12NJT Venkel | 44803 |
| - | - | Surface Mount | 0201 (0603 Metric) | - | - | 0201 | - | - | - | - | - | 3.4GHz | - | 100 MHz | - | - | - | Ceramic | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | LMCI | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±5% | - | - | - | Multilayer | - | - | 160 mA | - | Shielded | - | - | - | 12 nH | - | 800mOhm | - | - | 13 @ 500MHz | - | - | - | - | - | - | - | 0.013" (0.33mm) | - | ||
![]() LMCI0201-8N2JT Venkel | 33606 |
| - | 10 Weeks | Surface Mount | 0201 (0603 Metric) | YES | WRAPAROUND | 0201 | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 0.55 Ω | 4.3GHz | VENKEL LTD | 100 MHz | VENKEL LTD | LMCI0201-8N2JT | LMCI | Ceramic | Venkel | 85 °C | -40 °C | Tape & Reel (TR) | 0201 | 0.3 mm | 0.6 mm | SMT | 0.3 mm | Active | Active | 5.4 | Yes | 7000 MHz | - | -55°C ~ 125°C | LMCI | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±5% | e3 | Yes | EAR99 | Multilayer | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | 190 mA | TR, Paper, 7 Inch | Shielded | 1 | Multilayer Chip | compliant | 8.2 nH | 100 MHz | 560mOhm | RF INDUCTOR | DUAL ENDED | 13 @ 500MHz | 4 | GENERAL PURPOSE INDUCTOR | 0201 | NO | 0.15 A | 0.0082 µH | - | 0.013" (0.33mm) | - | ||
![]() LMCI1005-6N8KT Venkel | 24013 |
| - | - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | - | - | - | 3.9GHz | - | 100 MHz | - | - | - | Ceramic | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | LMCI | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±10% | - | - | - | Multilayer | - | - | 300 mA | - | Shielded | - | - | - | 6.8 nH | - | 300mOhm | - | - | 8 @ 100MHz | - | - | - | - | - | - | - | 0.022" (0.55mm) | - | ||
![]() LMCI0201-2N7ST Venkel | 41046 |
| - | - | Surface Mount | 0201 (0603 Metric) | - | - | 0201 | - | - | - | - | - | 9.2GHz | - | 100 MHz | - | - | - | Ceramic | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | LMCI | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.3nH | - | - | - | Multilayer | - | - | 310 mA | - | Shielded | - | - | - | 2.7 nH | - | 220mOhm | - | - | 13 @ 500MHz | - | - | - | - | - | - | - | 0.013" (0.33mm) | - | ||
![]() LMCI1608-18NKT Venkel | 3210 |
| - | 10 Weeks | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | 0603 | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 0.36 Ω | 2.2GHz | VENKEL LTD | 100 MHz | VENKEL LTD | LMCI1608-18NKT | LMCI | Ceramic | Venkel | 85 °C | -40 °C | Tape & Reel (TR) | 0603 | 0.8 mm | 1.6 mm | SMT | 0.8 mm | Active | Active | 5.4 | Yes | 2000 MHz | - | -55°C ~ 125°C | LMCI | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | e3 | Yes | EAR99 | Multilayer | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | 300 mA | TR, Paper, 7 Inch | Shielded | 1 | Multilayer Chip | compliant | 18 nH | 100 MHz | 550mOhm | RF INDUCTOR | DUAL ENDED | 12 @ 100MHz | 12 | GENERAL PURPOSE INDUCTOR | 0603 | NO | 0.3 A | 0.018 µH | - | 0.037" (0.95mm) | - | ||
![]() LMCI0201-10NJT Venkel | 37329 |
| - | - | Surface Mount | 0201 (0603 Metric) | - | - | 0201 | - | - | - | - | - | 3.8GHz | - | 100 MHz | - | - | - | Ceramic | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | LMCI | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±5% | - | - | - | Multilayer | - | - | 160 mA | - | Shielded | - | - | - | 10 nH | - | 800mOhm | - | - | 13 @ 500MHz | - | - | - | - | - | - | - | 0.013" (0.33mm) | - | ||
![]() LMCI1005-22NJT Venkel | 30077 |
| - | 10 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | 0402 | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 0.8 Ω | 1.9GHz | VENKEL LTD | 100 MHz | VENKEL LTD | LMCI1005-22NJT | LMCI | Ceramic | Venkel | 125 °C | -55 °C | Tape & Reel (TR) | 0402 | 0.5 mm | 1 mm | SMT | 0.5 mm | Active | Active | 5.13 | Yes | 1800 MHz | - | -55°C ~ 125°C | LMCI | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | e3 | Yes | EAR99 | Multilayer | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | 300 mA | TR, Paper, 7 Inch | Shielded | 1 | Multilayer Chip | compliant | 22 nH | 100 MHz | 600mOhm | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | GENERAL PURPOSE INDUCTOR | 0402 | NO | 0.2 A | 0.022 µH | - | 0.022" (0.55mm) | - | ||
![]() LMCI1608-10NKT Venkel | In Stock | - | - | 10 Weeks | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | 0603 | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 0.28 Ω | 3.5GHz | VENKEL LTD | 100 MHz | VENKEL LTD | LMCI1608-10NKT | LMCI | Ceramic | Venkel | 85 °C | -40 °C | Tape & Reel (TR) | 0603 | 0.8 mm | 1.6 mm | SMT | 0.8 mm | Active | Active | 5.38 | Yes | 2800 MHz | - | -55°C ~ 125°C | LMCI | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | e3 | Yes | EAR99 | Multilayer | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | 300 mA | TR, Paper, 7 Inch | Shielded | 1 | Multilayer Chip | compliant | 10 nH | 100 MHz | 400mOhm | RF INDUCTOR | DUAL ENDED | 12 @ 100MHz | 12 | GENERAL PURPOSE INDUCTOR | 0603 | NO | 0.3 A | 0.01 µH | - | 0.037" (0.95mm) | - | ||
![]() LMCI1608-8N2KT Venkel | 427027 |
| - | 10 Weeks | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | 0603 | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 0.26 Ω | 4.5GHz | VENKEL LTD | 100 MHz | VENKEL LTD | LMCI1608-8N2KT | LMCI | Ceramic | Venkel | 85 °C | -40 °C | Tape & Reel (TR) | 0603 | 0.8 mm | 1.6 mm | SMT | 0.8 mm | Active | Active | 5.4 | Yes | 3500 MHz | - | -55°C ~ 125°C | LMCI | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | e3 | Yes | EAR99 | Multilayer | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | 500 mA | TR, Paper, 7 Inch | Shielded | 1 | Multilayer Chip | compliant | 8.2 nH | 100 MHz | 350mOhm | RF INDUCTOR | DUAL ENDED | 10 @ 100MHz | 10 | GENERAL PURPOSE INDUCTOR | 0603 | NO | 0.3 A | 0.0082 µH | - | 0.037" (0.95mm) | - | ||
![]() LMCI0201-1N0ST Venkel | 29438 |
| - | 10 Weeks | Surface Mount | 0201 (0603 Metric) | YES | WRAPAROUND | 0201 | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 0.12 Ω | 10GHz | VENKEL LTD | 100 MHz | VENKEL LTD | LMCI0201-1N0ST | LMCI | Ceramic | Venkel | 85 °C | -40 °C | Tape & Reel (TR) | 0201 | 0.3 mm | 0.6 mm | SMT | 0.3 mm | Active | Active | 5.62 | Yes | 20000 MHz | TOLERANCE MEASURED AT 0.3 NANO HENRY | -55°C ~ 125°C | LMCI | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.3nH | e3 | Yes | EAR99 | Multilayer | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | 520 mA | TR, Paper, 7 Inch | Shielded | 1 | Multilayer Chip | compliant | 1 nH | 100 MHz | 80mOhm | RF INDUCTOR | DUAL ENDED | 13 @ 500MHz | 4 | GENERAL PURPOSE INDUCTOR | 0201 | NO | 0.3 A | 0.001 µH | - | 0.013" (0.33mm) | - | ||
![]() LMCI0201-2N2ST Venkel | 62678 |
| - | - | Surface Mount | 0201 (0603 Metric) | - | - | 0201 | - | - | - | - | - | 10GHz | - | 100 MHz | - | - | - | Ceramic | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | LMCI | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.3nH | - | - | - | Multilayer | - | - | 290 mA | - | Shielded | - | - | - | 2.2 nH | - | 250mOhm | - | - | 13 @ 500MHz | - | - | - | - | - | - | - | 0.013" (0.33mm) | - | ||
![]() LMCI0201-3N9ST Venkel | 62798 |
| - | - | Surface Mount | 0201 (0603 Metric) | - | - | 0201 | - | - | - | - | - | 7.4GHz | - | 100 MHz | - | - | - | Ceramic | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | LMCI | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.3nH | - | - | - | Multilayer | - | - | 230 mA | - | Shielded | - | - | - | 3.9 nH | - | 420mOhm | - | - | 13 @ 500MHz | - | - | - | - | - | - | - | 0.013" (0.33mm) | - |