- Current - Saturation (Isat)
- Current Rating (Amps)
- DC Resistance (DCR)
- Features
- Frequency-Self-Resonant
- Height Seated (Max)
- Inductance
- Inductance Frequency-Test
- Material-Core
- Mfr
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Venkel Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Shape/Size Description | Number of Terminals | Core Material | Current - Saturation (Isat) | DC Resistance | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material-Core | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Self Resonance Frequency | Special Features | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LMCI1608-56NKT Venkel | In Stock | - | - | 10 Weeks | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | 0603 | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 0.86 Ω | 1.1GHz | VENKEL LTD | 100 MHz | VENKEL LTD | LMCI1608-56NKT | LMCI | Ceramic | Venkel | 85 °C | -40 °C | Tape & Reel (TR) | 0603 | 0.8 mm | 1.6 mm | SMT | 0.8 mm | Active | Active | 5.4 | Yes | 900 MHz | - | -55°C ~ 125°C | LMCI | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | e3 | Yes | EAR99 | Multilayer | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | 300 mA | TR, Paper, 7 Inch | Shielded | 1 | Multilayer Chip | compliant | 56 nH | 100 MHz | 750mOhm | RF INDUCTOR | DUAL ENDED | 12 @ 100MHz | 12 | GENERAL PURPOSE INDUCTOR | 0603 | NO | 0.3 A | 0.056 µH | - | 0.037" (0.95mm) | - | ||
![]() LMCI1005-3N0ST Venkel | In Stock | - | - | 10 Weeks | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | - | - | - | 6GHz | VENKEL LTD | 100 MHz | VENKEL LTD | LMCI1005-3N0ST | - | Ceramic | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | Active | 5.69 | Yes | - | - | -55°C ~ 125°C | LMCI | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.3nH | e3 | - | EAR99 | Multilayer | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | 300 mA | - | Shielded | - | - | compliant | 3 nH | - | 200mOhm | - | - | 8 @ 100MHz | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | 0.022" (0.55mm) | - | ||
![]() LMCI1608-15NJT Venkel | In Stock | - | - | 10 Weeks | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | 0603 | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 0.34 Ω | 2.3GHz | VENKEL LTD | 100 MHz | VENKEL LTD | LMCI1608-15NJT | LMCI | Ceramic | Venkel | 85 °C | -40 °C | Tape & Reel (TR) | 0603 | 0.8 mm | 1.6 mm | SMT | 0.8 mm | Active | Active | 5.4 | Yes | 2200 MHz | - | -55°C ~ 125°C | LMCI | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | e3 | Yes | EAR99 | Multilayer | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | 300 mA | TR, Paper, 7 Inch | Shielded | 1 | Multilayer Chip | compliant | 15 nH | 100 MHz | 500mOhm | RF INDUCTOR | DUAL ENDED | 12 @ 100MHz | 12 | GENERAL PURPOSE INDUCTOR | 0603 | NO | 0.3 A | 0.015 µH | - | 0.037" (0.95mm) | - | ||
![]() LMCI1005-1N0ST Venkel | In Stock | - | - | 10 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | 0402 | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 0.12 Ω | 10GHz | VENKEL LTD | 100 MHz | VENKEL LTD | LMCI1005-1N0ST | LMCI | Ceramic | Venkel | 125 °C | -55 °C | Tape & Reel (TR) | 0402 | 0.5 mm | 1 mm | SMT | 0.5 mm | Active | Active | 5.62 | Yes | 8000 MHz | TOLERANCE MEASURED AT 0.3 NANO HENRY | -55°C ~ 125°C | LMCI | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.3nH | e3 | Yes | EAR99 | Multilayer | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | 400 mA | TR, Paper, 7 Inch | Shielded | 1 | Multilayer Chip | compliant | 1 nH | 100 MHz | 100mOhm | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | GENERAL PURPOSE INDUCTOR | 0402 | NO | 0.3 A | 0.001 µH | - | 0.022" (0.55mm) | - | ||
![]() LMCI0201-0N7ST Venkel | In Stock | - | - | - | Surface Mount | 0201 (0603 Metric) | - | - | 0201 | - | - | - | - | - | 10GHz | - | 100 MHz | - | - | - | Ceramic | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | LMCI | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.3nH | - | - | - | Multilayer | - | - | 550 mA | - | Shielded | - | - | - | 0.7 nH | - | 60mOhm | - | - | 13 @ 500MHz | - | - | - | - | - | - | - | 0.013" (0.33mm) | - | ||
![]() LMCI1005-10NKT Venkel | 72043 |
| - | 10 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | 0402 | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 0.45 Ω | 3.2GHz | VENKEL LTD | 100 MHz | VENKEL LTD | LMCI1005-10NKT | LMCI | Ceramic | Venkel | 125 °C | -55 °C | Tape & Reel (TR) | 0402 | 0.5 mm | 1 mm | SMT | 0.5 mm | Active | Active | 5.4 | Yes | 3200 MHz | - | -55°C ~ 125°C | LMCI | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±10% | e3 | Yes | EAR99 | Multilayer | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | 300 mA | TR, Paper, 7 Inch | Shielded | 1 | Multilayer Chip | compliant | 10 nH | 100 MHz | 400mOhm | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | GENERAL PURPOSE INDUCTOR | 0402 | NO | 0.25 A | 0.01 µH | - | 0.022" (0.55mm) | - | ||
![]() LMCI0201-39NJT Venkel | In Stock | - | - | 10 Weeks | Surface Mount | 0201 (0603 Metric) | - | - | 0201 | - | - | - | - | - | 1.6GHz | VENKEL LTD | 100 MHz | VENKEL LTD | LMCI0201-39NJT | - | Ceramic | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | Active | 5.69 | Yes | - | - | -55°C ~ 125°C | LMCI | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±5% | e3 | - | EAR99 | Multilayer | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | 100 mA | - | Shielded | - | - | compliant | 39 nH | - | 2.3Ohm | - | - | 11 @ 500MHz | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | 0.013" (0.33mm) | - | ||
![]() LMCI1608-R15JT Venkel | In Stock | - | - | 10 Weeks | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | 0603 | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 1.2 Ω | 500MHz | VENKEL LTD | 50 MHz | VENKEL LTD | LMCI1608-R15JT | LMCI | Ceramic | Venkel | 85 °C | -40 °C | Tape & Reel (TR) | 0603 | 0.8 mm | 1.6 mm | SMT | 0.8 mm | Active | Active | 5.1 | Yes | 500 MHz | - | -55°C ~ 125°C | LMCI | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | e3 | Yes | EAR99 | Multilayer | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | 200 mA | TR, Paper, 7 Inch | Shielded | 1 | Multilayer Chip | compliant | 150 nH | 100 MHz | 1.6Ohm | RF INDUCTOR | DUAL ENDED | 8 @ 50MHz | 8 | GENERAL PURPOSE INDUCTOR | 0603 | NO | 0.3 A | 0.15 µH | - | 0.037" (0.95mm) | - | ||
![]() LMCI0201-1N1ST Venkel | In Stock | - | - | 10 Weeks | Surface Mount | 0201 (0603 Metric) | - | - | 0201 | - | - | - | - | - | 10GHz | VENKEL LTD | 100 MHz | VENKEL LTD | LMCI0201-1N1ST | - | Ceramic | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | Active | 5.69 | Yes | - | - | -55°C ~ 125°C | LMCI | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.3nH | e3 | - | EAR99 | Multilayer | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | 440 mA | - | Shielded | - | - | compliant | 1.1 nH | - | 110mOhm | - | - | 13 @ 500MHz | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | 0.013" (0.33mm) | - | ||
![]() LMCI0201-27NJT Venkel | 29877 |
| - | - | Surface Mount | 0201 (0603 Metric) | - | - | 0201 | - | - | - | - | - | 1.8GHz | - | 100 MHz | - | - | - | Ceramic | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | LMCI | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±5% | - | - | - | Multilayer | - | - | 120 mA | - | Shielded | - | - | - | 27 nH | - | 1.6Ohm | - | - | 13 @ 500MHz | - | - | - | - | - | - | - | 0.013" (0.33mm) | - | ||
![]() LMCI1005-4N3ST Venkel | In Stock | - | - | 10 Weeks | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | - | - | - | 4GHz | VENKEL LTD | 100 MHz | VENKEL LTD | LMCI1005-4N3ST | - | Ceramic | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | Active | 5.69 | Yes | - | - | -55°C ~ 125°C | LMCI | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.3nH | e3 | - | EAR99 | Multilayer | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | 300 mA | - | Shielded | - | - | compliant | 4.3 nH | - | 200mOhm | - | - | 8 @ 100MHz | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | 0.022" (0.55mm) | - | ||
![]() LMCI1005-1N1ST Venkel | In Stock | - | - | - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | - | - | - | 10GHz | - | 100 MHz | - | - | - | Ceramic | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | LMCI | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.3nH | - | - | - | Multilayer | - | - | 400 mA | - | Shielded | - | - | - | 1.1 nH | - | 100mOhm | - | - | 8 @ 100MHz | - | - | - | - | - | - | - | 0.022" (0.55mm) | - | ||
![]() LMCI1608-22NKT Venkel | In Stock | - | - | - | Surface Mount | 0603 (1608 Metric) | - | - | 0603 | - | - | - | - | - | 2GHz | - | 100 MHz | - | - | - | Ceramic | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | LMCI | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | - | - | - | Multilayer | - | - | 300 mA | - | Shielded | - | - | - | 22 nH | - | 600mOhm | - | - | 12 @ 100MHz | - | - | - | - | - | - | - | 0.037" (0.95mm) | - | ||
![]() LMCI1608-68NKT Venkel | In Stock | - | - | - | Surface Mount | 0603 (1608 Metric) | - | - | 0603 | - | - | - | - | - | 900MHz | - | 100 MHz | - | - | - | Ceramic | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | LMCI | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | - | - | - | Multilayer | - | - | 300 mA | - | Shielded | - | - | - | 68 nH | - | 850mOhm | - | - | 12 @ 100MHz | - | - | - | - | - | - | - | 0.037" (0.95mm) | - | ||
![]() LMCI0201-3N6ST Venkel | In Stock | - | - | - | Surface Mount | 0201 (0603 Metric) | - | - | 0201 | - | - | - | - | - | 7.7GHz | - | 100 MHz | - | - | - | Ceramic | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | LMCI | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.3nH | - | - | - | Multilayer | - | - | 240 mA | - | Shielded | - | - | - | 3.6 nH | - | 380mOhm | - | - | 13 @ 500MHz | - | - | - | - | - | - | - | 0.013" (0.33mm) | - | ||
![]() LMCI1005-8N2JT Venkel | In Stock | - | - | 10 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | 0402 | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 0.38 Ω | 3.6GHz | VENKEL LTD | 100 MHz | VENKEL LTD | LMCI1005-8N2JT | LMCI | Ceramic | Venkel | 125 °C | -55 °C | Tape & Reel (TR) | 0402 | 0.5 mm | 1 mm | SMT | 0.5 mm | Active | Active | 5.4 | Yes | 3500 MHz | - | -55°C ~ 125°C | LMCI | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | e3 | Yes | EAR99 | Multilayer | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | 300 mA | TR, Paper, 7 Inch | Shielded | 1 | Multilayer Chip | compliant | 8.2 nH | 100 MHz | 400mOhm | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | GENERAL PURPOSE INDUCTOR | 0402 | NO | 0.25 A | 0.0082 µH | - | 0.022" (0.55mm) | - | ||
![]() LMCI1005-3N9ST Venkel | 23841 |
| - | - | Surface Mount | 0402 (1005 Metric) | - | - | 0402 | - | - | - | - | - | 4GHz | - | 100 MHz | - | - | - | Ceramic | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | LMCI | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.3nH | - | - | - | Multilayer | - | - | 300 mA | - | Shielded | - | - | - | 3.9 nH | - | 200mOhm | - | - | 8 @ 100MHz | - | - | - | - | - | - | - | 0.022" (0.55mm) | - | ||
![]() LMCI1608-1N8ST Venkel | In Stock | - | - | 10 Weeks | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | 0603 | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 0.1 Ω | 6GHz | VENKEL LTD | 100 MHz | VENKEL LTD | LMCI1608-1N8ST | LMCI | Ceramic | Venkel | 85 °C | -40 °C | Tape & Reel (TR) | 0603 | 0.8 mm | 1.6 mm | SMT | 0.8 mm | Active | Active | 5.62 | Yes | 6000 MHz | TOLERANCE MEASURED AT 0.3 NANO HENRY | -55°C ~ 125°C | LMCI | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±0.3nH | e3 | Yes | EAR99 | Multilayer | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | 500 mA | TR, Paper, 7 Inch | Shielded | 1 | Multilayer Chip | compliant | 1.8 nH | 100 MHz | 100mOhm | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | GENERAL PURPOSE INDUCTOR | 0603 | NO | 0.3 A | 0.0018 µH | - | 0.037" (0.95mm) | - | ||
![]() LMCI1608-47NJT Venkel | In Stock | - | - | 10 Weeks | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | 0603 | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 0.8 Ω | 1.2GHz | VENKEL LTD | 100 MHz | VENKEL LTD | LMCI1608-47NJT | LMCI | Ceramic | Venkel | 85 °C | -40 °C | Tape & Reel (TR) | 0603 | 0.8 mm | 1.6 mm | SMT | 0.8 mm | Active | Active | 5.4 | Yes | 900 MHz | - | -55°C ~ 125°C | LMCI | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | e3 | Yes | EAR99 | Multilayer | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | 300 mA | TR, Paper, 7 Inch | Shielded | 1 | Multilayer Chip | compliant | 47 nH | 100 MHz | 700mOhm | RF INDUCTOR | DUAL ENDED | 12 @ 100MHz | 12 | GENERAL PURPOSE INDUCTOR | 0603 | NO | 0.3 A | 0.047 µH | - | 0.037" (0.95mm) | - | ||
![]() LMCI0201-1N6ST Venkel | In Stock | - | - | 10 Weeks | Surface Mount | 0201 (0603 Metric) | - | - | 0201 | - | - | - | - | - | 10GHz | VENKEL LTD | 100 MHz | VENKEL LTD | LMCI0201-1N6ST | - | Ceramic | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | Active | 5.69 | Yes | - | - | -55°C ~ 125°C | LMCI | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.3nH | e3 | - | EAR99 | Multilayer | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | 410 mA | - | Shielded | - | - | compliant | 1.6 nH | - | 130mOhm | - | - | 13 @ 500MHz | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | 0.013" (0.33mm) | - |