- Color
- Configuration
- Current - Test
- Features
- Height (Max)
- Lens Color
- Lens Size
- Lens Style
- Lens Transparency
- Mfr
- Millicandela Rating
- Mounting Type
Attribute column
Manufacturer
Venkel LED Indication - Discrete
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Mfr | Package | Product Status | Wavelength-dominant | Series | Size / Dimension | Color | Configuration | Voltage - Forward (Vf) (Typ) | Viewing Angle | Current - Test | Lens Style | Lens Size | Millicandela Rating | Lens Transparency | Wavelength - Peak | Lens Color | Features | Height (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PLCC2020FRGB1T Venkel | 4039 |
| - | Surface Mount | 6-PLCC | 6-PLCC | Venkel | Tape & Reel (TR) | Active | 624nm Red, 525nm Green, 467nm Blue | PLCC | 5.00mm L x 5.00mm W | Red, Green, Blue (RGB) | Independent | 2.1V Red, 3.1V Green, 3.1V Blue | 120° | 30mA | Square with Flat Top | 5.00mm x 5.00mm | 800mcd Red, 1700mcd Green, 300mcd Blue | Clear | 628nm Red, 523nm Green, 472nm Blue | Colorless | - | 1.70mm | ||
![]() CTL1206FGR2T Venkel | 51029 |
| - | Surface Mount | 1206 (3216 Metric) | 1206 (3216 Metric) | Venkel | Tape & Reel (TR) | Active | 525nm | CTL | 3.20mm L x 1.60mm W | Green | Standard | 2.8V | 140° | 20mA | Rectangle with Flat Top | 2.00mm x 1.60mm | 500mcd | Clear | 518nm | Colorless | - | 1.20mm | ||
![]() CTL0603FWH1T Venkel | 12029 |
| - | Surface Mount | 0603 (1608 Metric) | 0603 (1608 Metric) | Venkel | Tape & Reel (TR) | Active | - | CTL | 1.60mm L x 0.80mm W | White | Standard | 2.8V | 130° | 20mA | Rectangle with Flat Top | 1.00mm x 0.80mm | 500mcd | Diffused | - | Yellow | - | 0.50mm | ||
![]() CTL0402FRD1T Venkel | 22436 |
| - | Surface Mount | 0402 (1005 Metric) | 0402 (1005 Metric) | Venkel | Tape & Reel (TR) | Active | 624nm | CTL | 1.00mm L x 0.50mm W | Red | Standard | 2V | 130° | 20mA | Rectangle with Flat Top | 1.00mm x 0.50mm | 112.5mcd | Clear | 632nm | Colorless | - | 0.60mm | ||
![]() MCL0805FRD1GR1T Venkel | 11419 |
| - | Surface Mount | 0805 (2012 Metric) | 0805 (2012 Metric) | Venkel | Tape & Reel (TR) | Active | 630nm Red, 574nm Green | MCL | 2.00mm L x 1.25mm W | Green, Red | Independent | 1.5V Red, 1.7V Green | 130° | 20mA | Rectangle with Flat Top | 1.30mm x 1.25mm | 60mcd Red, 50mcd Green | Clear | 640nm Red, 576nm Green | Colorless | - | 0.90mm | ||
![]() CTL0805FWH1T Venkel | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 (2012 Metric) | Venkel | Tape & Reel (TR) | Active | - | CTL | 2.00mm L x 1.25mm W | White | Standard | 2.8V | 140° | 20mA | Rectangle with Flat Top | 1.40mm x 1.25mm | 500mcd | Diffused | - | Yellow | - | 0.90mm | ||
![]() CTL0603FRD1T Venkel | 4208 |
| - | Surface Mount | 0603 (1608 Metric) | 0603 (1608 Metric) | Venkel | Tape & Reel (TR) | Active | 630nm | CTL | 1.60mm L x 0.80mm W | Red | Standard | 1.5V | 130° | 20mA | Rectangle with Flat Top | 1.00mm x 0.80mm | 80mcd | Clear | 640nm | Colorless | - | 0.50mm | ||
![]() CTL0603FGR1T Venkel | 102863 |
| - | Surface Mount | 0603 (1608 Metric) | 0603 (1608 Metric) | Venkel | Tape & Reel (TR) | Active | 574nm | CTL | 1.60mm L x 0.80mm W | Green-Yellow | Standard | 1.7V | 130° | 20mA | Rectangle with Flat Top | 1.00mm x 0.80mm | 40mcd | Clear | 576nm | Colorless | - | 0.50mm | ||
![]() CTL0805FOG1T Venkel | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 (2012 Metric) | Venkel | Tape & Reel (TR) | Active | 605nm | CTL | 2.00mm L x 1.25mm W | Orange | Standard | 1.7V | 140° | 20mA | Rectangle with Flat Top | 1.40mm x 1.25mm | 125mcd | Clear | 612nm | Colorless | - | 0.90mm | ||
![]() CTL1206DRD3T Venkel | In Stock | - | - | Surface Mount | 1206 (3216 Metric) | 1206 (3216 Metric) | Venkel | Tape & Reel (TR) | Active | 624nm | CTL | 3.20mm L x 1.60mm W | Red | Standard | 2V | 20° | 20mA | Rectangle with Domed Top | 1.62mm x 1.60mm | 2850mcd | Clear | 632nm | Colorless | - | 1.95mm | ||
![]() CTL0805FGR2T Venkel | 20029 |
| - | Surface Mount | 0805 (2012 Metric) | 0805 (2012 Metric) | Venkel | Tape & Reel (TR) | Active | 525nm | CTL | 2.00mm L x 1.25mm W | Green | Standard | 2.8V | 140° | 20mA | Rectangle with Flat Top | 1.40mm x 1.25mm | 500mcd | Clear | 518nm | Colorless | - | 0.90mm | ||
![]() CTL0402FRD1T-L Venkel | 16836 |
| - | Surface Mount | 0402 (1005 Metric) | 0402 (1005 Metric) | Venkel | Tape & Reel (TR) | Active | 624nm | CTL | 1.00mm L x 0.50mm W | Red | Standard | 2V | 130° | 20mA | Rectangle with Flat Top | 1.00mm x 0.50mm | 71.5mcd | Clear | 632nm | Colorless | - | 0.35mm | ||
![]() MCL1204ROG1BL1T Venkel | In Stock | - | - | Surface Mount | 1204 (3010 Metric) | 1204 | Venkel | Tape & Reel (TR) | Active | 605nm Orange, 470nm Blue | MCL | 3.00mm L x 1.00mm W | Blue, Orange | Common Anode | 1.6V Orange, 2.55V Blue | 120° | 20mA | Rectangle with Domed Top | 2.00mm x 1.00mm | 28.5mcd Orange, 45mcd Blue | Clear | 611nm Orange, 468nm Blue | Colorless | - | 2.10mm | ||
![]() CTL1206FBL1T Venkel | 21564 |
| - | Surface Mount | 1206 (3216 Metric) | 1206 (3216 Metric) | Venkel | Tape & Reel (TR) | Active | 470nm | CTL | 3.20mm L x 1.60mm W | Blue | Standard | 2.8V | 140° | 20mA | Rectangle with Flat Top | 2.00mm x 1.60mm | 125mcd | Clear | 465nm | Colorless | - | 1.20mm | ||
![]() MCL0606FYW1RD1T Venkel | In Stock | - | - | Surface Mount | 0606 (1616 Metric) | 0606 | Venkel | Tape & Reel (TR) | Active | 595nm Yellow, 630nm Red | MCL | 1.60mm L x 1.50mm W | Red, Yellow | Independent | 1.7V Yellow, 1.5V Red | 130° | 30mA | Square with Flat Top | 1.10mm x 1.50mm | 80mcd Yellow, 50mcd Red | Clear | 598nm Yellow, 640nm Red | Colorless | - | 0.65mm | ||
![]() CTL0402FYW1T-L Venkel | 53929 |
| - | Surface Mount | 0402 (1005 Metric) | 0402 (1005 Metric) | Venkel | Tape & Reel (TR) | Active | 589nm | CTL | 1.00mm L x 0.50mm W | Yellow | Standard | 2V | 130° | 20mA | Rectangle with Flat Top | 1.00mm x 0.50mm | 71.5mcd | Clear | 591nm | Colorless | - | 0.35mm | ||
![]() MCL0606FBL1RD1T Venkel | In Stock | - | - | Surface Mount | 0606 (1616 Metric) | 0606 | Venkel | Tape & Reel (TR) | Active | 470nm Blue, 627nm Red | MCL | 1.60mm L x 1.50mm W | Blue, Red | Independent | 2.8V Blue, 1.5V Red | 140° | 20mA | Square with Flat Top | 1.10mm x 1.50mm | 100mcd Blue, 100mcd Red | Clear | 465nm Blue, 642nm Red | Colorless | - | 0.65mm | ||
![]() CTL1206FOG1T Venkel | 63956 |
| - | Surface Mount | 1206 (3216 Metric) | 1206 (3216 Metric) | Venkel | Tape & Reel (TR) | Active | 605nm | CTL | 3.20mm L x 1.60mm W | Orange | Standard | 1.7V | 140° | 20mA | Rectangle with Flat Top | 2.00mm x 1.60mm | 200mcd | Clear | 612nm | Colorless | - | 1.20mm | ||
![]() CTL0402FBL1T-L Venkel | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 (1005 Metric) | Venkel | Tape & Reel (TR) | Active | 470nm | CTL | 1.00mm L x 0.50mm W | Blue | Standard | 3.3V | 130° | 20mA | Rectangle with Flat Top | 1.00mm x 0.50mm | 112.5mcd | Clear | 468nm | Colorless | - | 0.35mm | ||
![]() CTL0603FBL1T Venkel | 79931 |
| - | Surface Mount | 0603 (1608 Metric) | 0603 (1608 Metric) | Venkel | Tape & Reel (TR) | Active | 470nm | CTL | 1.60mm L x 0.80mm W | Blue | Standard | 2.8V | 130° | 20mA | Rectangle with Flat Top | 1.00mm x 0.80mm | 125mcd | Clear | 465nm | Colorless | - | 0.50mm |