- Composition
- Failure Rate
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
Venkel Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Subcategory | Power Rating | Packing Method | Technology | Construction | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Working Voltage | Failure Rate | Size Code | Rated Temperature | Features | Height | Height Seated (Max) | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFCR0603-10W-E-1001BT Venkel | 23340 |
| - | - | 0603 (1608 Metric) | - | - | - | 0603 | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | 50 V | -55°C ~ 155°C | TFCR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±0.1% | - | - | 2 | - | ±25ppm/°C | 1 kOhms | - | 155 °C | -55 °C | Thin Film | 0.1W, 1/10W | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | 550 µm | 0.022" (0.55mm) | - | ||
![]() CR0402-16W-6812FT Venkel | 30372 |
| - | 11 Weeks, 3 Days | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 0402 | 2 | VENKEL LTD | VENKEL LTD | CR0402-16W-6812FT | Venkel | 155 °C | -55 °C | Tape & Reel (TR) | SMT, 0402 | 0.35 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 0.5 mm | Active | Active | 1.35 | Non-Compliant | Yes | - | -55°C ~ 155°C | CR | 0.040" L x 0.020" W (1.00mm x 0.50mm) | ±1% | e3 | Yes | 2 | EAR99 | ±100ppm/°C | 68.1 kOhms | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.063W, 1/16W | - | - | - | - | TR, PAPER, 7 INCH | METAL GLAZE/THICK FILM | Rectangular | FIXED RESISTOR | compliant | 0.063 W | 50 V | - | 0402 | 70 °C | - | - | 0.016" (0.40mm) | - | ||
![]() CR0603-10W-1503FT Venkel | 57652 |
| - | - | 0603 (1608 Metric) | - | - | - | 0603 | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 155°C | CR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | - | - | 2 | - | ±100ppm/°C | 150 kOhms | - | - | - | Thick Film | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.022" (0.55mm) | - | ||
![]() CR0402-16W-1003FT Venkel | 900042 |
| - | 11 Weeks, 3 Days | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 0402 | 2 | VENKEL LTD | VENKEL LTD | CR0402-16W-1003FT | Venkel | 155 °C | -55 °C | Tape & Reel (TR) | SMT, 0402 | 0.35 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 0.5 mm | Active | Active | 0.7 | Non-Compliant | Yes | - | -55°C ~ 155°C | CR | 0.040" L x 0.020" W (1.00mm x 0.50mm) | ±1% | e3 | Yes | 2 | - | ±100ppm/°C | 100 kOhms | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.063W, 1/16W | - | - | - | - | TR, PAPER, 7 INCH | METAL GLAZE/THICK FILM | Rectangular | FIXED RESISTOR | compliant | 0.063 W | 50 V | - | 0402 | 70 °C | - | - | 0.016" (0.40mm) | - | ||
![]() CR0402-16W-000T Venkel | 1200021 |
| - | 11 Weeks, 3 Days | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 0402 | 2 | VENKEL LTD | VENKEL LTD | CR0402-16W-000T | Venkel | 155 °C | -55 °C | Tape & Reel (TR) | SMT, 0402 | 0.35 mm | 1 mm | - | SMT | 0.5 mm | Active | Active | 0.77 | - | Yes | - | -55°C ~ 155°C | CR | 0.040" L x 0.020" W (1.00mm x 0.50mm) | Jumper | e3 | Yes | 2 | EAR99 | - | 0 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.063W, 1/16W | RATED CURRENT: 1A | - | - | - | TR, PAPER, 7 INCH | METAL GLAZE/THICK FILM | Rectangular | FIXED RESISTOR | compliant | 0.063 W | - | - | 0402 | 70 °C | - | - | 0.016" (0.40mm) | - | ||
![]() CR0603-16W-680JT Venkel | 800038 |
| - | - | 0603 (1608 Metric) | - | - | - | 0603 | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | Non-Compliant | - | - | -55°C ~ 155°C | CR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | - | - | 2 | - | ±200ppm/°C | 68 Ohms | - | - | - | Thick Film | 0.063W, 1/16W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.022" (0.55mm) | - | ||
![]() CR0402-16W-6041FT Venkel | 20732 |
| - | 11 Weeks, 3 Days | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 0402 | 2 | VENKEL LTD | VENKEL LTD | CR0402-16W-6041FT | Venkel | 155 °C | -55 °C | Tape & Reel (TR) | SMT, 0402 | 0.35 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 0.5 mm | Active | Active | 0.76 | - | Yes | - | -55°C ~ 155°C | CR | 0.040" L x 0.020" W (1.00mm x 0.50mm) | ±1% | e3 | Yes | 2 | EAR99 | ±100ppm/°C | 6.04 kOhms | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.063W, 1/16W | - | - | - | - | TR, PAPER, 7 INCH | METAL GLAZE/THICK FILM | Rectangular | FIXED RESISTOR | compliant | 0.063 W | 50 V | - | 0402 | 70 °C | - | - | 0.016" (0.40mm) | - | ||
![]() CR0402-16W-3322FT Venkel | 35625 |
| - | - | 0402 (1005 Metric) | - | - | - | 0402 | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 155°C | CR | 0.040" L x 0.020" W (1.00mm x 0.50mm) | ±1% | - | - | 2 | - | ±100ppm/°C | 33.2 kOhms | - | - | - | Thick Film | 0.063W, 1/16W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.016" (0.40mm) | - | ||
![]() CR0805-10W-2001FT Venkel | 11322 |
| - | 5 Weeks, 5 Days | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 0805 | 2 | VENKEL LTD | VENKEL LTD | CR0805-10W-2001FT | Venkel | 155 °C | -55 °C | Tape & Reel (TR) | SMT, 0805 | 0.45 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Active | Active | 5.48 | - | Yes | - | -55°C ~ 155°C | CR | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±1% | e3 | Yes | 2 | EAR99 | ±100ppm/°C | 2 kOhms | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.1W, 1/10W | - | - | - | - | TR, PAPER, 7 INCH | METAL GLAZE/THICK FILM | Rectangular | FIXED RESISTOR | compliant | 0.1 W | 150 V | - | 0805 | 70 °C | - | - | 0.024" (0.60mm) | - | ||
![]() CR0603-10W-1003FT Venkel | 248527 |
| - | 11 Weeks, 3 Days | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 0603 | 2 | VENKEL LTD | VENKEL LTD | CR0603-10W-1003FT | Venkel | 155 °C | -55 °C | Tape & Reel (TR) | SMT, 0603 | 0.45 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Active | Active | 0.65 | - | Yes | - | -55°C ~ 155°C | CR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | e3 | Yes | 2 | EAR99 | ±100ppm/°C | 100 kOhms | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.1W, 1/10W | - | 8533.21.00.30 | - | - | TR, PAPER, 7 INCH | METAL GLAZE/THICK FILM | Rectangular | FIXED RESISTOR | compliant | 0.1 W | 75 V | - | 0603 | 70 °C | - | - | 0.022" (0.55mm) | - | ||
![]() CR0805-10W-1500FT Venkel | 9464 |
| - | 5 Weeks, 5 Days | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 0805 | 2 | VENKEL LTD | VENKEL LTD | CR0805-10W-1500FT | Venkel | 155 °C | -55 °C | Tape & Reel (TR) | SMT, 0805 | 0.45 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Active | Active | 5.47 | - | Yes | - | -55°C ~ 155°C | CR | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±1% | e3 | Yes | 2 | EAR99 | ±100ppm/°C | 150 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.1W, 1/10W | - | - | - | - | TR, PAPER, 7 INCH | METAL GLAZE/THICK FILM | Rectangular | FIXED RESISTOR | compliant | 0.1 W | 150 V | - | 0805 | 70 °C | - | - | 0.024" (0.60mm) | - | ||
![]() CR1206-4W-1003FT Venkel | 17780 |
| - | 5 Weeks, 5 Days | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 1206 | 2 | VENKEL LTD | VENKEL LTD | CR1206-4W-1003FT | Venkel | 155 °C | -55 °C | Tape & Reel (TR) | SMT, 1206 | 0.56 mm | 3.2 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | Active | Active | 5.59 | - | Yes | - | -55°C ~ 155°C | CR | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±1% | e3 | Yes | 2 | EAR99 | ±100ppm/°C | 100 kOhms | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.25W, 1/4W | - | - | - | - | TR, PAPER, 7 INCH | METAL GLAZE/THICK FILM | Rectangular | FIXED RESISTOR | compliant | 0.25 W | 200 V | - | 1206 | 70 °C | - | - | 0.028" (0.71mm) | - | ||
![]() CR0805-10W-5621FT Venkel | 9741 |
| - | 5 Weeks, 5 Days | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 0805 | 2 | VENKEL LTD | VENKEL LTD | CR0805-10W-5621FT | Venkel | 155 °C | -55 °C | Tape & Reel (TR) | SMT, 0805 | 0.45 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Active | Active | 5.51 | Non-Compliant | Yes | - | -55°C ~ 155°C | CR | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±1% | e3 | Yes | 2 | EAR99 | ±100ppm/°C | 5.62 kOhms | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.1W, 1/10W | - | - | - | - | TR, PAPER, 7 INCH | METAL GLAZE/THICK FILM | Rectangular | FIXED RESISTOR | compliant | 0.1 W | 150 V | - | 0805 | 70 °C | - | - | 0.024" (0.60mm) | - | ||
![]() CR0402-16W-4701FT Venkel | 25954 |
| - | 11 Weeks, 3 Days | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 0402 | 2 | VENKEL LTD | VENKEL LTD | CR0402-16W-4701FT | Venkel | 155 °C | -55 °C | Tape & Reel (TR) | SMT, 0402 | 0.35 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 0.5 mm | Active | Active | 5.19 | Non-Compliant | Yes | - | -55°C ~ 155°C | CR | 0.040" L x 0.020" W (1.00mm x 0.50mm) | ±1% | e3 | - | 2 | - | ±100ppm/°C | 4.7 kOhms | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.063W, 1/16W | - | - | FIXED RESISTOR | - | TR, PAPER, 7 INCH | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | compliant | 0.063 W | 50 V | - | 0402 | 70 °C | - | - | 0.016" (0.40mm) | - | ||
![]() CR0805-10W-10R0FT Venkel | 362264 |
| - | 5 Weeks, 5 Days | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 0805 | 2 | VENKEL LTD | VENKEL LTD | CR0805-10W-10R0FT | Venkel | 155 °C | -55 °C | Tape & Reel (TR) | SMT, 0805 | 0.45 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Active | Active | 5.46 | - | Yes | - | -55°C ~ 155°C | CR | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±1% | e3 | Yes | 2 | EAR99 | ±100ppm/°C | 10 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.1W, 1/10W | - | - | - | - | TR, PAPER, 7 INCH | METAL GLAZE/THICK FILM | Rectangular | FIXED RESISTOR | compliant | 0.1 W | 150 V | - | 0805 | 70 °C | - | - | 0.024" (0.60mm) | - | ||
![]() CR0805-10W-104JT Venkel | 66743 |
| - | 5 Weeks, 5 Days | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 0805 | 2 | VENKEL LTD | VENKEL LTD | CR0805-10W-104JT | Venkel | 155 °C | -55 °C | Tape & Reel (TR) | SMT, 0805 | 0.45 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Active | Active | 5.5 | - | Yes | - | -55°C ~ 155°C | CR | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±5% | e3 | Yes | 2 | EAR99 | ±200ppm/°C | 100 kOhms | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.1W, 1/10W | - | - | - | - | TR, PAPER, 7 INCH | METAL GLAZE/THICK FILM | Rectangular | FIXED RESISTOR | compliant | 0.1 W | 150 V | - | 0805 | 70 °C | - | - | 0.024" (0.60mm) | - | ||
![]() CR0603-10W-1000FT Venkel | 12176 |
| - | 11 Weeks, 3 Days | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 0603 | 2 | VENKEL LTD | VENKEL LTD | CR0603-10W-1000FT | Venkel | 155 °C | -55 °C | Tape & Reel (TR) | SMT, 0603 | 0.45 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Active | Active | 5.12 | - | Yes | - | -55°C ~ 155°C | CR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | e3 | Yes | 2 | - | ±100ppm/°C | 100 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.1W, 1/10W | - | - | - | - | TR, PAPER, 7 INCH | METAL GLAZE/THICK FILM | Rectangular | FIXED RESISTOR | compliant | 0.1 W | 75 V | - | 0603 | 70 °C | - | - | 0.022" (0.55mm) | - | ||
![]() CR0402-16W-472JT Venkel | 767718 |
| - | 11 Weeks, 3 Days | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 0402 | 2 | VENKEL LTD | VENKEL LTD | CR0402-16W-472JT | Venkel | 155 °C | -55 °C | Tape & Reel (TR) | SMT, 0402 | 0.35 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 0.5 mm | Active | Active | 0.76 | Non-Compliant | Yes | - | -55°C ~ 155°C | CR | 0.040" L x 0.020" W (1.00mm x 0.50mm) | ±5% | e3 | Yes | 2 | EAR99 | ±200ppm/°C | 4.7 kOhms | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.063W, 1/16W | - | - | - | - | TR, PAPER, 7 INCH | METAL GLAZE/THICK FILM | Rectangular | FIXED RESISTOR | compliant | 0.063 W | 50 V | - | 0402 | 70 °C | - | - | 0.016" (0.40mm) | - | ||
![]() CR0603-16W-271JT Venkel | 141366 |
| - | 11 Weeks, 3 Days | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 0603 | 2 | VENKEL LTD | VENKEL LTD | CR0603-16W-271JT | Venkel | 155 °C | -55 °C | Tape & Reel (TR) | SMT, 0603 | 0.45 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Active | Active | 1.42 | Non-Compliant | Yes | - | -55°C ~ 155°C | CR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | e3 | Yes | 2 | EAR99 | ±200ppm/°C | 270 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.063W, 1/16W | - | - | - | - | TR, PAPER, 7 INCH | METAL GLAZE/THICK FILM | Rectangular | FIXED RESISTOR | compliant | 0.063 W | 75 V | - | 0603 | 70 °C | - | - | 0.022" (0.55mm) | - | ||
![]() CR0805-10W-511JT Venkel | 28038 |
| - | 5 Weeks, 5 Days | 0805 (2012 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 0805 | 2 | VENKEL LTD | VENKEL LTD | CR0805-10W-511JT | Venkel | 155 °C | -55 °C | Tape & Reel (TR) | SMT, 0805 | 0.45 mm | 2 mm | RECTANGULAR PACKAGE | SMT | 1.25 mm | Active | Active | 5.48 | - | Yes | - | -55°C ~ 155°C | CR | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±5% | e3 | Yes | 2 | EAR99 | ±200ppm/°C | 510 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.1W, 1/10W | - | - | - | - | TR, PAPER, 7 INCH | METAL GLAZE/THICK FILM | Rectangular | FIXED RESISTOR | compliant | 0.1 W | 150 V | - | 0805 | 70 °C | - | - | 0.024" (0.60mm) | - |