- Composition
- Failure Rate
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
Venkel Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Mfr | Package | Product Status | RoHS | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Power Rating | Failure Rate | Features | Height | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CR0402-16W-11R5FT Venkel | 23767 |
| - | 0402 (1005 Metric) | 0402 | Venkel | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.040" L x 0.020" W (1.00mm x 0.50mm) | ±1% | 2 | ±100ppm/°C | 11.5 Ohms | - | - | Thick Film | 0.063W, 1/16W | - | - | - | - | 0.016" (0.40mm) | - | ||
![]() CR0603-16W-1872FT Venkel | In Stock | - | - | 0603 (1608 Metric) | 0603 | Venkel | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | 2 | ±100ppm/°C | 18.7 kOhms | - | - | Thick Film | 0.063W, 1/16W | - | - | - | - | 0.022" (0.55mm) | - | ||
![]() CR0805-10W-2701FT Venkel | In Stock | - | - | 0805 (2012 Metric) | 0805 | Venkel | Tape & Reel (TR) | Active | Non-Compliant | - | -55°C ~ 155°C | CR | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±1% | 2 | ±100ppm/°C | 2.7 kOhms | - | - | Thick Film | 0.1W, 1/10W | - | - | - | - | 0.024" (0.60mm) | - | ||
![]() TFCR1206-4W-E-1004DT-1K Venkel | In Stock | - | - | 1206 (3216 Metric) | 1206 | Venkel | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | TFCR | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±0.5% | 2 | ±25ppm/°C | 1 MOhms | - | - | Thin Film | 0.25W, 1/4W | - | - | - | - | 0.026" (0.65mm) | - | ||
![]() TFCR0402-16W-E-2400DT Venkel | 95445 |
| - | 0402 (1005 Metric) | 0402 | Venkel | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | TFCR | 0.040" L x 0.020" W (1.00mm x 0.50mm) | ±0.5% | 2 | ±25ppm/°C | 240 Ohms | - | - | Thin Film | 0.063W, 1/16W | - | - | - | - | 0.014" (0.35mm) | - | ||
![]() TFCR0603-10W-C-3323BT Venkel | In Stock | - | - | 0603 (1608 Metric) | 0603 | Venkel | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | TFCR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±0.1% | 2 | ±50ppm/°C | 332 kOhms | - | - | Thin Film | 0.1W, 1/10W | - | - | - | - | 0.022" (0.55mm) | - | ||
![]() TFCR0805-8W-K-1400BT-1K Venkel | In Stock | - | - | 0805 (2012 Metric) | 0805 | Venkel | Tape & Reel (TR) | Active | - | 100 V | -55°C ~ 155°C | TFCR | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±0.1% | 2 | ±100ppm/°C | 140 Ohms | 155 °C | -55 °C | Thin Film | 0.125W, 1/8W | 125 mW | - | - | 650 µm | 0.026" (0.65mm) | - | ||
![]() CR0201-20W-1302FT Venkel | In Stock | - | - | 0201 (0603 Metric) | 0201 | Venkel | Tape & Reel (TR) | Active | - | - | -55°C ~ 125°C | CR | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 13 kOhms | - | - | Thick Film | 0.05W, 1/20W | - | - | - | - | 0.012" (0.30mm) | - | ||
![]() CR0805-10W-9760FT Venkel | 7966 |
| - | 0805 (2012 Metric) | 0805 | Venkel | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±1% | 2 | ±100ppm/°C | 976 Ohms | - | - | Thick Film | 0.1W, 1/10W | - | - | - | - | 0.024" (0.60mm) | - | ||
![]() CR0805-8W-1203FT Venkel | 12017 |
| - | 0805 (2012 Metric) | 0805 | Venkel | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±1% | 2 | ±100ppm/°C | 120 kOhms | - | - | Thick Film | 0.125W, 1/8W | - | - | - | - | 0.024" (0.60mm) | - | ||
![]() TFCR0805-8W-C-1002FT-1K Venkel | In Stock | - | - | 0805 (2012 Metric) | 0805 | Venkel | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | TFCR | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±1% | 2 | ±50ppm/°C | 10 kOhms | - | - | Thin Film | 0.125W, 1/8W | - | - | - | - | 0.026" (0.65mm) | - | ||
![]() CR0402-10W-681JT Venkel | In Stock | - | - | 0402 (1005 Metric) | 0402 | Venkel | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | 2 | ±200ppm/°C | 680 Ohms | - | - | Thick Film | 0.1W, 1/10W | - | - | - | - | 0.016" (0.40mm) | - | ||
![]() CR0201-20W-2872FT Venkel | 20434 |
| - | 0201 (0603 Metric) | 0201 | Venkel | Tape & Reel (TR) | Active | - | - | -55°C ~ 125°C | CR | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±1% | 2 | ±200ppm/°C | 28.7 kOhms | - | - | Thick Film | 0.05W, 1/20W | - | - | - | - | 0.012" (0.30mm) | - | ||
![]() CR1206-4W-2150FT Venkel | 4508 |
| - | 1206 (3216 Metric) | 1206 | Venkel | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±1% | 2 | ±100ppm/°C | 215 Ohms | - | - | Thick Film | 0.25W, 1/4W | - | - | - | - | 0.028" (0.71mm) | - | ||
![]() TFCR0603-10W-E-2491BT-1K Venkel | In Stock | - | - | 0603 (1608 Metric) | 0603 | Venkel | Tape & Reel (TR) | Active | - | 50 V | -55°C ~ 155°C | TFCR | 0.061" L x 0.031" W (1.55mm x 0.80mm) | ±0.1% | 2 | ±25ppm/°C | 2.49 kOhms | 155 °C | -55 °C | Thin Film | 0.1W, 1/10W | 100 mW | - | - | 550 µm | 0.022" (0.55mm) | - | ||
![]() TFCR0402-16W-E-1001DT-1K Venkel | 8264 |
| - | 0402 (1005 Metric) | 0402 | Venkel | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | TFCR | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.5% | 2 | ±25ppm/°C | 1 kOhms | - | - | Thin Film | 0.063W, 1/16W | - | - | - | - | 0.014" (0.35mm) | - | ||
![]() CRG1206-T-103JT Venkel | In Stock | - | - | 1206 (3216 Metric) | 1206 | Venkel | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CRG | 0.122" L x 0.063" W (3.10mm x 1.60mm) | ±5% | 2 | ±200ppm/°C | 10 kOhms | - | - | - | 0.25W, 1/4W | - | - | - | - | 0.030" (0.75mm) | - | ||
![]() CR1206-8W-6651DT Venkel | In Stock | - | - | 1206 (3216 Metric) | 1206 | Venkel | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±0.5% | 2 | ±100ppm/°C | 6.65 kOhms | - | - | Thick Film | 0.125W, 1/8W | - | - | - | - | 0.028" (0.71mm) | - | ||
![]() TFCR0402-16W-C-95R3FT Venkel | 12017 |
| - | 0402 (1005 Metric) | 0402 | Venkel | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | TFCR | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±1% | 2 | ±50ppm/°C | 95.3 Ohms | - | - | Thin Film | 0.063W, 1/16W | - | - | - | - | 0.014" (0.35mm) | - | ||
![]() CR0805-8W-4994FT Venkel | In Stock | - | - | 0805 (2012 Metric) | 0805 | Venkel | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | CR | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±1% | 2 | ±100ppm/°C | 4.99 MOhms | - | - | Thick Film | 0.125W, 1/8W | - | - | - | - | 0.024" (0.60mm) | - |