- Composition
- Failure Rate
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
Venkel Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Subcategory | Power Rating | Packing Method | Technology | Construction | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Working Voltage | Failure Rate | Size Code | Rated Temperature | Features | Height | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFCR0603-10W-C-2491FT Venkel | In Stock | - | - | - | 0603 (1608 Metric) | - | - | - | 0603 | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | -55°C ~ 155°C | TFCR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | - | - | 2 | - | ±50ppm/°C | 2.49 kOhms | - | - | - | Thin Film | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.022" (0.55mm) | - | ||
![]() TFCR0402-16W-E-2400DT-1K Venkel | 7607 |
| - | - | 0402 (1005 Metric) | - | - | - | 0402 | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | 25 V | -55°C ~ 155°C | TFCR | 0.040" L x 0.020" W (1.00mm x 0.50mm) | ±0.5% | - | - | 2 | - | ±25ppm/°C | 240 Ohms | - | 155 °C | -55 °C | Thin Film | 0.063W, 1/16W | - | 63 mW | - | - | - | - | - | - | - | - | - | - | - | 350 µm | 0.014" (0.35mm) | - | ||
![]() TFCR0603-10W-E-8200BT Venkel | In Stock | - | - | - | 0603 (1608 Metric) | - | - | - | 0603 | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | -55°C ~ 155°C | TFCR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±0.1% | - | - | 2 | - | ±25ppm/°C | 820 Ohms | - | - | - | Thin Film | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.022" (0.55mm) | - | ||
![]() TFCR0603-10W-C-2492FT-1K Venkel | 4007 |
| - | - | 0603 (1608 Metric) | - | - | - | 0603 | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | -55°C ~ 155°C | TFCR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | - | - | 2 | - | ±50ppm/°C | 24.9 kOhms | - | - | - | Thin Film | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.022" (0.55mm) | - | ||
![]() CR0603-16W-6800FT Venkel | 11045 |
| - | 11 Weeks, 3 Days | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 0603 | 2 | VENKEL LTD | VENKEL LTD | CR0603-16W-6800FT | Venkel | 155 °C | -55 °C | Tape & Reel (TR) | SMT, 0603 | 0.45 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Active | Active | 5.6 | Yes | - | -55°C ~ 155°C | CR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | e3 | - | 2 | EAR99 | ±100ppm/°C | 680 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.063W, 1/16W | FIXED RESISTOR | - | TR, PAPER, 7 INCH | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | compliant | 0.063 W | 75 V | - | 0603 | 70 °C | - | - | 0.022" (0.55mm) | - | ||
![]() CR0805-8W-225JT Venkel | 269542 |
| - | - | 0805 (2012 Metric) | - | - | - | 0805 | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | -55°C ~ 155°C | CR | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±5% | - | - | 2 | - | ±200ppm/°C | 2.2 MOhms | - | - | - | Thick Film | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.024" (0.60mm) | - | ||
![]() CR0805-8W-3241FT Venkel | In Stock | - | - | - | 0805 (2012 Metric) | - | - | - | 0805 | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | -55°C ~ 155°C | CR | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±1% | - | - | 2 | - | ±100ppm/°C | 3.24 kOhms | - | - | - | Thick Film | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.024" (0.60mm) | - | ||
![]() CR0603-10W-204JT Venkel | In Stock | - | - | - | 0603 (1608 Metric) | - | - | - | 0603 | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | -55°C ~ 155°C | CR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | - | - | 2 | - | ±200ppm/°C | 200 kOhms | - | - | - | Thick Film | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.022" (0.55mm) | - | ||
![]() TFCR0805-10W-C-42R2DT Venkel | In Stock | - | - | - | 0805 (2012 Metric) | - | - | - | 0805 | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | -55°C ~ 155°C | TFCR | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±0.5% | - | - | 2 | - | ±50ppm/°C | 42.2 Ohms | - | - | - | Thin Film | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.026" (0.65mm) | - | ||
![]() CR0402-16W-6492FT Venkel | 13136 |
| - | 11 Weeks, 3 Days | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 0402 | 2 | VENKEL LTD | VENKEL LTD | CR0402-16W-6492FT | Venkel | 155 °C | -55 °C | Tape & Reel (TR) | SMT, 0402 | 0.35 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 0.5 mm | Active | Active | 5.15 | Yes | - | -55°C ~ 155°C | CR | 0.040" L x 0.020" W (1.00mm x 0.50mm) | ±1% | e3 | Yes | 2 | - | ±100ppm/°C | 64.9 kOhms | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.063W, 1/16W | - | - | TR, PAPER, 7 INCH | METAL GLAZE/THICK FILM | Rectangular | FIXED RESISTOR | compliant | 0.063 W | 50 V | - | 0402 | 70 °C | - | - | 0.016" (0.40mm) | - | ||
![]() TFCR0603-16W-E-1242DT Venkel | In Stock | - | - | - | 0603 (1608 Metric) | - | - | - | 0603 | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | 50 V | -55°C ~ 155°C | TFCR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±0.5% | - | - | 2 | - | ±25ppm/°C | 12.4 kOhms | - | 155 °C | -55 °C | Thin Film | 0.063W, 1/16W | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | 550 µm | 0.022" (0.55mm) | - | ||
![]() TFCR1206-4W-E-1150BT Venkel | In Stock | - | - | - | 1206 (3216 Metric) | - | - | - | 1206 | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | -55°C ~ 155°C | TFCR | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±0.1% | - | - | 2 | - | ±25ppm/°C | 115 Ohms | - | - | - | Thin Film | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.026" (0.65mm) | - | ||
![]() CR1206-4W-9090FT Venkel | 15503 |
| - | - | 1206 (3216 Metric) | - | - | - | 1206 | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | -55°C ~ 155°C | CR | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±1% | - | - | 2 | - | ±100ppm/°C | 909 Ohms | - | - | - | Thick Film | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.028" (0.71mm) | - | ||
![]() TFCR0402-16W-E-1500BT-1K Venkel | In Stock | - | - | - | 0402 (1005 Metric) | - | - | - | 0402 | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | 25 V | -55°C ~ 155°C | TFCR | 0.040" L x 0.020" W (1.00mm x 0.50mm) | ±0.1% | - | - | 2 | - | ±25ppm/°C | 150 Ohms | - | 155 °C | -55 °C | Thin Film | 0.063W, 1/16W | - | 63 mW | - | - | - | - | - | - | - | - | - | - | - | 350 µm | 0.014" (0.35mm) | - | ||
![]() CR0402-16W-1370FT Venkel | 16032 |
| - | 11 Weeks, 3 Days | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 0402 | 2 | VENKEL LTD | VENKEL LTD | CR0402-16W-1370FT | Venkel | 155 °C | -55 °C | Tape & Reel (TR) | SMT, 0402 | 0.35 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 0.5 mm | Active | Active | 5.15 | Yes | - | -55°C ~ 155°C | CR | 0.040" L x 0.020" W (1.00mm x 0.50mm) | ±1% | e3 | Yes | 2 | EAR99 | ±100ppm/°C | 137 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.063W, 1/16W | - | - | TR, PAPER, 7 INCH | METAL GLAZE/THICK FILM | Rectangular | FIXED RESISTOR | compliant | 0.063 W | 50 V | - | 0402 | 70 °C | - | - | 0.016" (0.40mm) | - | ||
![]() CR0402-16W-2801FT Venkel | 51515 |
| - | - | 0402 (1005 Metric) | - | - | - | 0402 | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | -55°C ~ 155°C | CR | 0.040" L x 0.020" W (1.00mm x 0.50mm) | ±1% | - | - | 2 | - | ±100ppm/°C | 2.8 kOhms | - | - | - | Thick Film | 0.063W, 1/16W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.016" (0.40mm) | - | ||
![]() CR1206-8W-300JT Venkel | 292032 |
| - | 5 Weeks, 5 Days | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 1206 | 2 | VENKEL LTD | VENKEL LTD | CR1206-8W-300JT | Venkel | 155 °C | -55 °C | Tape & Reel (TR) | SMT, 1206 | 0.56 mm | 3.2 mm | RECTANGULAR PACKAGE | SMT | 1.6 mm | Active | Active | 5.61 | Yes | - | -55°C ~ 155°C | CR | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±5% | e3 | Yes | 2 | EAR99 | ±200ppm/°C | 30 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.125W, 1/8W | FIXED RESISTOR | - | TR, PAPER, 7 INCH | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | compliant | 0.125 W | 200 V | - | 1206 | 70 °C | - | - | 0.028" (0.71mm) | - | ||
![]() TFCR1206-8W-E-1004BT-1K Venkel | In Stock | - | - | - | 1206 (3216 Metric) | - | - | - | 1206 | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | -55°C ~ 155°C | TFCR | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±0.1% | - | - | 2 | - | ±25ppm/°C | 1 MOhms | - | - | - | Thin Film | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.026" (0.65mm) | - | ||
![]() CR0402-16W-2870FT Venkel | 16032 |
| - | - | 0402 (1005 Metric) | - | - | - | 0402 | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | -55°C ~ 155°C | CR | 0.040" L x 0.020" W (1.00mm x 0.50mm) | ±1% | - | - | 2 | - | ±100ppm/°C | 287 Ohms | - | - | - | Thick Film | 0.063W, 1/16W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.016" (0.40mm) | - | ||
![]() HPCR1210-W-000T Venkel | In Stock | - | - | - | 1210 (3225 Metric) | - | - | - | 1210 | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | -55°C ~ 155°C | HPCR | 0.126" L x 0.098" W (3.20mm x 2.50mm) | Jumper | - | - | 2 | - | - | 0 Ohms | - | - | - | Thick Film | 0.75W, 3/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.026" (0.65mm) | - |