- Composition
- Failure Rate
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
Venkel Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Core Material | Mounting Styles | Overall Height (in) | Overall Height (mm) | Panel Cutout | Voltage, Rating | Operating Temperature | Tolerance | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power Rating | Termination Type | Shielded | Height | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFCR1206-4W-E-35R2DT Venkel | In Stock | - | - | - | Nylon 6/6 | - | - | 6.4 | - | - | 150 V | - | 0.5 % | 25 ppm/°C | 35.2 Ω | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | 650 µm | - | ||
![]() TFCR0603-16W-C-3570FT Venkel | In Stock | - | - | - | Nylon 6/6 | - | - | 4.8 | - | - | 50 V | - | 1 % | 50 ppm/°C | 357 Ω | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | 550 µm | - | ||
![]() TFCR1206-4W-K-2R77DT-1K Venkel | In Stock | - | - | - | - | - | - | - | 4.6 | - | 150 V | - | 0.5 % | 100 ppm/°C | 2.77 Ω | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | 650 µm | - | ||
![]() TFCR1206-8W-E-2004CT Venkel | In Stock | - | - | - | - | - | - | - | 3.2 | - | 150 V | - | 0.25 % | 25 ppm/°C | 2 MΩ | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | 650 µm | - | ||
![]() TFCR2010-4W-K-22R0CT Venkel | In Stock | - | - | Surface Mount | - | - | - | - | - | Round | 150 V | - | 0.25 % | 100 ppm/°C | 22 Ω | 155 °C | -55 °C | Thin Film | Clear | 250 mW | - | - | 650 µm | Yes | ||
![]() TFCR0402-16W-E-7960FT Venkel | In Stock | - | - | Surface Mount | - | - | - | - | - | Round | 25 V | - | 1 % | 25 ppm/°C | 796 Ω | 155 °C | -55 °C | Thin Film | Clear | 63 mW | - | - | 350 µm | Yes | ||
![]() TFCR0805-10W-K-9420FT-1K Venkel | In Stock | - | - | Surface Mount | - | - | - | - | - | Round | 100 V | - | 1 % | 100 ppm/°C | 942 Ω | 155 °C | -55 °C | Thin Film | Clear | 100 mW | - | - | 650 µm | Yes | ||
![]() TFCR1206-8W-K-2803BT-1K Venkel | In Stock | - | - | Surface Mount | - | - | - | - | - | Round | 150 V | - | 0.1 % | 100 ppm/°C | 280 kΩ | 155 °C | -55 °C | Thin Film | Clear | 125 mW | - | - | 650 µm | Yes | ||
![]() TFCR0805-8W-C-9882CT-1K Venkel | In Stock | - | - | Surface Mount | - | - | - | - | - | Round | 100 V | - | 0.25 % | 50 ppm/°C | 98.8 kΩ | 155 °C | -55 °C | Thin Film | Clear | 125 mW | - | - | 650 µm | Yes | ||
![]() TFCR0402-16W-E-1182BT Venkel | In Stock | - | - | Surface Mount | - | - | - | - | - | Round | 25 V | - | 0.1 % | 25 ppm/°C | 11.8 kΩ | 155 °C | -55 °C | Thin Film | Clear | 63 mW | - | - | 350 µm | Yes | ||
![]() TFCR0402-16W-C-1913CT Venkel | In Stock | - | - | Surface Mount | - | - | - | - | - | Round | 25 V | - | 0.25 % | 50 ppm/°C | 191 kΩ | 155 °C | -55 °C | Thin Film | Clear | 63 mW | - | - | 350 µm | Yes | ||
![]() TFCR1206-8W-E-3791DT-1K Venkel | In Stock | - | - | Surface Mount | - | - | - | - | - | Round | 150 V | - | 0.5 % | 25 ppm/°C | 3.79 kΩ | 155 °C | -55 °C | Thin Film | Clear | 125 mW | - | - | 650 µm | Yes | ||
![]() TFCR1206-8W-K-2234DT Venkel | In Stock | - | - | Surface Mount | - | - | - | - | - | Round | 150 V | - | 0.5 % | 100 ppm/°C | 2.23 MΩ | 155 °C | -55 °C | Thin Film | Clear | 125 mW | - | - | 650 µm | Yes | ||
![]() TFCR1206-8W-C-2212FT-1K Venkel | In Stock | - | - | Surface Mount | - | - | - | - | - | Round | 150 V | - | 1 % | 50 ppm/°C | 22.1 kΩ | 155 °C | -55 °C | Thin Film | Clear | 125 mW | - | - | 650 µm | Yes | ||
![]() TFCR2512-2W-E-2263BT-1K Venkel | In Stock | - | - | Surface Mount | - | - | - | - | - | Round | 150 V | - | 0.1 % | 25 ppm/°C | 226 kΩ | 155 °C | -55 °C | Thin Film | Clear | 500 mW | - | - | 650 µm | Yes | ||
![]() TFCR1210-4W-K-3833FT-1K Venkel | In Stock | - | - | Surface Mount | - | - | - | - | - | Round | 150 V | - | 1 % | 100 ppm/°C | 383 kΩ | 155 °C | -55 °C | Thin Film | Clear | 250 mW | - | - | 650 µm | Yes | ||
![]() TFCR1210-4W-E-61R9DT Venkel | In Stock | - | - | Surface Mount | - | - | - | - | - | Round | 150 V | - | 0.5 % | 25 ppm/°C | 61.9 Ω | 155 °C | -55 °C | Thin Film | Clear | 250 mW | - | - | 650 µm | Yes | ||
![]() TFCR0603-10W-C-3793FT Venkel | In Stock | - | - | - | - | Ferrite | Surface Mount | - | - | - | 50 V | -55°C to +125°C | 0.1 | 50 ppm/°C | 379 kΩ | 155 °C | -55 °C | Thin Film | - | 100 mW | Pb | Yes | 550 µm | - | ||
![]() TFCR0805-10W-C-2671BT-1K Venkel | In Stock | - | - | - | - | Ferrite | Surface Mount | - | - | - | 100 V | -55°C to +125°C | 0.2 | 50 ppm/°C | 2.67 kΩ | 155 °C | -55 °C | Thin Film | - | 100 mW | RoHS | Yes | 650 µm | - | ||
![]() TFCR2010-4W-K-6423CT-1K Venkel | In Stock | - | - | - | - | Powdered Iron | Surface Mount | - | - | - | 150 V | -55°C to +125°C | 0.1 | 100 ppm/°C | 642 kΩ | 155 °C | -55 °C | Thin Film | - | 250 mW | RoHS | - | 650 µm | - |