Filters
  • Composition
  • Failure Rate
  • Height Seated (Max)
  • Mfr
  • Number of Terminations
  • Operating Temperature
  • Package
  • Package / Case
  • Power (Watts)
  • Product Status
  • Ratings
  • Resistance

Attribute column

Manufacturer

Venkel Chip Resistor - Surface Mount

View Mode:
10000 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Core Material

Mounting Styles

Voltage, Rating

Operating Temperature

Tolerance

Temperature Coefficient

Resistance

Max Operating Temperature

Min Operating Temperature

Composition

Power Rating

Termination Type

Height

In Stock

-

-

Powdered Iron

Surface Mount

150 V

-55°C to +125°C

0.03

25 ppm/°C

3.44 kΩ

155 °C

-55 °C

Thin Film

250 mW

Pb

650 µm

In Stock

-

-

Powdered Iron

Surface Mount

150 V

-55°C to +125°C

0.2

50 ppm/°C

8.98 kΩ

155 °C

-55 °C

Thin Film

250 mW

Pb

650 µm

In Stock

-

-

Powdered Iron

Surface Mount

150 V

-55°C to +125°C

0.03

25 ppm/°C

1.1 kΩ

155 °C

-55 °C

Thin Film

250 mW

RoHS

650 µm

In Stock

-

-

Phenolic

Surface Mount

50 V

-55°C to +125°C

0.2

100 ppm/°C

40.2 kΩ

155 °C

-55 °C

Thin Film

100 mW

RoHS

550 µm

In Stock

-

-

Phenolic

Surface Mount

100 V

-55°C to +125°C

0.2

100 ppm/°C

34 Ω

155 °C

-55 °C

Thin Film

100 mW

Pb

650 µm

In Stock

-

-

Phenolic

Surface Mount

150 V

-55°C to +125°C

0.2

50 ppm/°C

1.42 kΩ

155 °C

-55 °C

Thin Film

125 mW

RoHS

650 µm

In Stock

-

-

Powdered Iron

Thru-Hole

50 V

-55°C to +105°C

0.1

25 ppm/°C

133 Ω

155 °C

-55 °C

Thin Film

100 mW

Pb

550 µm

In Stock

-

-

Phenolic

Thru-Hole

150 V

-55°C to +125°C

0.1

50 ppm/°C

3.16 Ω

155 °C

-55 °C

Thin Film

250 mW

Pb

650 µm

In Stock

-

-

Powdered Iron

Thru-Hole

15 V

-55°C to +105°C

0.1

100 ppm/°C

3.65 kΩ

125 °C

-55 °C

Thin Film

50 mW

Pb

260 µm

In Stock

-

-

Ferrite

Surface Mount

50 V

-55°C to +125°C

0.1

50 ppm/°C

94.2 Ω

155 °C

-55 °C

Thin Film

100 mW

Pb

550 µm

In Stock

-

-

Ferrite

Surface Mount

50 V

-55°C to +125°C

0.1

50 ppm/°C

35.7 Ω

155 °C

-55 °C

Thin Film

100 mW

Pb

550 µm

In Stock

-

-

Phenolic

Surface Mount

100 V

-55°C to +125°C

0.2

100 ppm/°C

133 kΩ

155 °C

-55 °C

Thin Film

125 mW

Pb

650 µm

In Stock

-

-

Phenolic

Surface Mount

150 V

-55°C to +125°C

0.2

50 ppm/°C

407 Ω

155 °C

-55 °C

Thin Film

250 mW

Pb

650 µm

In Stock

-

-

Ceramic

Surface Mount

150 V

-55°C to +125°C

0.02

100 ppm/°C

2.26 MΩ

155 °C

-55 °C

Thin Film

250 mW

Pb

650 µm

In Stock

-

-

Ceramic

Surface Mount

150 V

-55°C to +125°C

0.05

25 ppm/°C

90.9 kΩ

155 °C

-55 °C

Thin Film

500 mW

Pb

650 µm

In Stock

-

-

Ceramic

Surface Mount

25 V

-55°C to +125°C

0.02

100 ppm/°C

43.7 Ω

155 °C

-55 °C

Thin Film

63 mW

Pb

350 µm

In Stock

-

-

Ceramic

Surface Mount

50 V

-55°C to +125°C

0.1

100 ppm/°C

14.9 Ω

155 °C

-55 °C

Thin Film

100 mW

Pb

550 µm

In Stock

-

-

Ceramic

Surface Mount

25 V

-55°C to +125°C

0.1

25 ppm/°C

13.8 Ω

155 °C

-55 °C

Thin Film

63 mW

RoHS

350 µm

In Stock

-

-

Ceramic

Surface Mount

150 V

-55°C to +125°C

0.05

100 ppm/°C

37.9 kΩ

155 °C

-55 °C

Thin Film

125 mW

RoHS

650 µm

In Stock

-

-

Ceramic

Surface Mount

50 V

-55°C to +125°C

0.02

100 ppm/°C

344 Ω

155 °C

-55 °C

Thin Film

100 mW

Pb

550 µm