- Composition
- Failure Rate
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
Venkel Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Core Material | Mounting Styles | Voltage, Rating | Operating Temperature | Tolerance | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Termination Type | Shielded | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFCR0805-8W-C-3651CT Venkel | In Stock | - | - | - | Surface Mount | 100 V | -30°C to +130°C | 0.2 | 50 ppm/°C | 3.65 kΩ | 155 °C | -55 °C | Thin Film | 125 mW | RoHS | No | 650 µm | ||
![]() TFCR2512-2W-C-1871FT-1K Venkel | In Stock | - | - | - | Surface Mount | 150 V | -30°C to +130°C | 0.2 | 50 ppm/°C | 1.87 kΩ | 155 °C | -55 °C | Thin Film | 500 mW | RoHS | No | 650 µm | ||
![]() TFCR2512-2W-C-3880CT-1K Venkel | In Stock | - | - | - | Surface Mount | 150 V | -30°C to +130°C | 0.2 | 50 ppm/°C | 388 Ω | 155 °C | -55 °C | Thin Film | 500 mW | RoHS | No | 650 µm | ||
![]() TFCR0805-8W-K-3160DT-1K Venkel | In Stock | - | - | Ferrite | Surface Mount | 100 V | -55°C to +125°C | 0.1 | 100 ppm/°C | 316 Ω | 155 °C | -55 °C | Thin Film | 125 mW | RoHS | No | 650 µm | ||
![]() TFCR2010-4W-E-6190CT-1K Venkel | In Stock | - | - | - | Thru-Hole | 150 V | -55°C to +125°C | 0.25 % | 25 ppm/°C | 619 Ω | 155 °C | -55 °C | Thin Film | 250 mW | RoHS | No | 650 µm | ||
![]() TFCR2512-2W-C-2131CT-1K Venkel | In Stock | - | - | - | Thru-Hole | 150 V | -55°C to +125°C | 0.25 % | 50 ppm/°C | 2.13 kΩ | 155 °C | -55 °C | Thin Film | 500 mW | Pb | No | 650 µm | ||
![]() TFCR0402-16W-E-11R3DT-1K Venkel | In Stock | - | - | - | Thru-Hole | 25 V | -55°C to +125°C | 0.5 % | 25 ppm/°C | 11.3 Ω | 155 °C | -55 °C | Thin Film | 63 mW | RoHS | No | 350 µm | ||
![]() TFCR0402-16W-C-6980DT Venkel | In Stock | - | - | - | Thru-Hole | 25 V | -55°C to +125°C | 0.5 % | 50 ppm/°C | 698 Ω | 155 °C | -55 °C | Thin Film | 63 mW | RoHS | No | 350 µm | ||
![]() TFCR0402-16W-K-5972FT-1K Venkel | In Stock | - | - | - | Thru-Hole | 25 V | -55°C to +125°C | 1 % | 100 ppm/°C | 59.7 kΩ | 155 °C | -55 °C | Thin Film | 63 mW | RoHS | No | 350 µm | ||
![]() TFCR1206-4W-K-1R56FT Venkel | In Stock | - | - | Ferrite | Thru-Hole | 150 V | -55°C to +125°C | 0.1 | 100 ppm/°C | 1.56 Ω | 155 °C | -55 °C | Thin Film | 125 mW | RoHS | No | 650 µm | ||
![]() TFCR1210-4W-E-2292FT Venkel | In Stock | - | - | Ferrite | Thru-Hole | 150 V | -55°C to +125°C | 0.1 | 25 ppm/°C | 22.9 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | RoHS | No | 650 µm | ||
![]() TFCR1206-8W-K-2843FT Venkel | In Stock | - | - | Ferrite | Thru-Hole | 150 V | -55°C to +125°C | 0.1 | 100 ppm/°C | 284 kΩ | 155 °C | -55 °C | Thin Film | 125 mW | RoHS | No | 650 µm | ||
![]() TFCR0805-10W-C-1170DT Venkel | In Stock | - | - | Ferrite | Thru-Hole | 100 V | -55°C to +125°C | 0.1 | 50 ppm/°C | 117 Ω | 155 °C | -55 °C | Thin Film | 100 mW | RoHS | - | 650 µm | ||
![]() TFCR1206-8W-C-2800CT Venkel | In Stock | - | - | Ferrite | Thru-Hole | 150 V | -55°C to +125°C | 0.1 | 50 ppm/°C | 280 Ω | 155 °C | -55 °C | Thin Film | 250 mW | RoHS | - | 650 µm | ||
![]() TFCR1206-4W-K-4581FT Venkel | In Stock | - | - | Ferrite | Thru-Hole | 150 V | -55°C to +125°C | 0.1 | 100 ppm/°C | 4.58 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | RoHS | - | 650 µm | ||
![]() TFCR0805-8W-K-4871DT-1K Venkel | In Stock | - | - | Ferrite | Thru-Hole | 100 V | -55°C to +125°C | 0.1 | 100 ppm/°C | 4.87 kΩ | 155 °C | -55 °C | Thin Film | 125 mW | RoHS | - | 650 µm | ||
![]() TFCR0603-10W-K-9311BT-1K Venkel | In Stock | - | - | Ferrite | Thru-Hole | 50 V | -55°C to +125°C | 0.1 | 100 ppm/°C | 9.31 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | RoHS | - | 550 µm | ||
![]() TFCR0603-10W-E-9092CT Venkel | In Stock | - | - | Ferrite | Thru-Hole | 50 V | -55°C to +125°C | 0.1 | 25 ppm/°C | 90.9 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | RoHS | No | 550 µm | ||
![]() TFCR0805-8W-K-1022DT-1K Venkel | In Stock | - | - | Ferrite | Thru-Hole | 100 V | -55°C to +125°C | 0.1 | 100 ppm/°C | 10.2 kΩ | 155 °C | -55 °C | Thin Film | 125 mW | RoHS | - | 650 µm | ||
![]() TFCR0603-10W-C-1821FT-1K Venkel | In Stock | - | - | Powdered Iron / Powdered Iron | Surface Mount | 50 V | -55°C to +105°C | 0.05 | 50 ppm/°C | 1.82 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | Pb | - | 550 µm |