- Composition
- Failure Rate
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
Venkel Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Core Material | Mounting Styles | Voltage, Rating | Operating Temperature | Tolerance | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Termination Type | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFCR1206-8W-K-1024DT Venkel | In Stock | - | - | Phenolic | Thru-Hole | 150 V | -55°C to +125°C | 0.05 | 100 ppm/°C | 1.02 MΩ | 155 °C | -55 °C | Thin Film | 125 mW | Pb | 650 µm | ||
![]() TFCR1206-8W-C-4R99BT-1K Venkel | In Stock | - | - | Powdered Iron | Thru-Hole | 150 V | -55°C to +105°C | 0.05 | 50 ppm/°C | 4.99 Ω | 155 °C | -55 °C | Thin Film | 125 mW | Pb | 650 µm | ||
![]() TFCR2010-4W-E-3362FT-1K Venkel | In Stock | - | - | Powdered Iron | Thru-Hole | 150 V | -55°C to +105°C | 0.1 | 25 ppm/°C | 33.6 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | Pb | 650 µm | ||
![]() TFCR1206-8W-E-45R8DT Venkel | In Stock | - | - | Phenolic | Thru-Hole | 150 V | -55°C to +125°C | 0.05 | 25 ppm/°C | 45.8 Ω | 155 °C | -55 °C | Thin Film | 125 mW | Pb | 650 µm | ||
![]() TFCR1210-4W-K-8562BT Venkel | In Stock | - | - | Ferrite | Thru-Hole | 150 V | -55°C to +105°C | 0.05 | 100 ppm/°C | 85.6 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | Pb | 650 µm | ||
![]() TFCR1206-8W-E-3002DT-1K Venkel | In Stock | - | - | Ferrite | Thru-Hole | 150 V | -55°C to +105°C | 0.05 | 25 ppm/°C | 30 kΩ | 155 °C | -55 °C | Thin Film | 125 mW | Pb | 650 µm | ||
![]() TFCR0603-10W-E-8R76DT-1K Venkel | In Stock | - | - | - | - | 50 V | - | 0.5 % | 25 ppm/°C | 8.76 Ω | 155 °C | -55 °C | Thin Film | 100 mW | - | 550 µm | ||
![]() TFCR0603-10W-K-3163CT-1K Venkel | In Stock | - | - | - | - | 50 V | - | 0.25 % | 100 ppm/°C | 316 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | - | 550 µm | ||
![]() TFCR0603-16W-E-3R20CT Venkel | In Stock | - | - | - | - | 50 V | - | 0.25 % | 25 ppm/°C | 3.2 Ω | 155 °C | -55 °C | Thin Film | 100 mW | - | 550 µm | ||
![]() TFCR0603-16W-E-89R8BT-1K Venkel | In Stock | - | - | - | - | 50 V | - | 0.1 % | 25 ppm/°C | 89.8 Ω | 155 °C | -55 °C | Thin Film | 100 mW | - | 550 µm | ||
![]() TFCR0603-16W-K-2841CT-1K Venkel | In Stock | - | - | - | - | 50 V | - | 0.25 % | 100 ppm/°C | 2.84 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | - | 550 µm | ||
![]() TFCR0805-10W-E-1672CT-1K Venkel | In Stock | - | - | - | - | 100 V | - | 0.25 % | 25 ppm/°C | 16.7 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | - | 650 µm | ||
![]() TFCR1206-8W-K-15R4FT-1K Venkel | In Stock | - | - | - | - | 150 V | - | 1 % | 100 ppm/°C | 15.4 Ω | 155 °C | -55 °C | Thin Film | 125 mW | - | 650 µm | ||
![]() TFCR2010-4W-K-78R7FT Venkel | In Stock | - | - | - | - | 150 V | - | 1 % | 100 ppm/°C | 78.7 Ω | 155 °C | -55 °C | Thin Film | 250 mW | - | 650 µm | ||
![]() TFCR2010-4W-C-8872CT Venkel | In Stock | - | - | - | - | 150 V | - | 0.25 % | 50 ppm/°C | 88.7 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | - | 650 µm | ||
![]() TFCR0603-16W-C-2321CT Venkel | In Stock | - | - | - | - | 50 V | - | 0.25 % | 50 ppm/°C | 2.32 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | - | 550 µm | ||
![]() TFCR0805-8W-K-5900DT Venkel | In Stock | - | - | - | - | 100 V | - | 0.5 % | 100 ppm/°C | 590 Ω | 155 °C | -55 °C | Thin Film | 125 mW | - | 650 µm | ||
![]() TFCR0603-16W-C-19R8BT-1K Venkel | In Stock | - | - | - | - | 50 V | - | 0.1 % | 50 ppm/°C | 19.8 Ω | 155 °C | -55 °C | Thin Film | 100 mW | - | 550 µm | ||
![]() TFCR2010-4W-E-27R1DT Venkel | In Stock | - | - | - | - | 150 V | - | 0.5 % | 25 ppm/°C | 27.1 Ω | 155 °C | -55 °C | Thin Film | 250 mW | - | 650 µm | ||
![]() TFCR1210-4W-K-2052FT-1K Venkel | In Stock | - | - | - | - | 150 V | - | 1 % | 100 ppm/°C | 20.5 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | - | 650 µm |