- Composition
- Failure Rate
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
Venkel Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Approvals | Contact Materials | Enclosure | Manufacturer | Manufacturer Part Number | Mounting | Package | RoHS | Shell Sizes | Shell Style# | Voltage, Rating | Tolerance | Temperature Coefficient | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Current Rating | Output | Contact Gender | Max Frequency | Overload Protection | Control Voltage | Connection Type | Contacts | IP Rating | Diameter | Height | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFCR0402-16W-K-1892DT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 25 V | 0.5 % | 100 ppm/°C | 18.9 kΩ | - | 155 °C | -55 °C | Thin Film | 63 mW | - | - | - | - | - | - | - | - | - | - | 350 µm | - | ||
![]() TFCR1206-4W-K-8452BT Venkel | In Stock | - | - | - | - | - | Shimpo Instruments | TTC-RD-6 | - | - | - | - | - | 150 V | 0.1 % | 100 ppm/°C | 84.5 kΩ | - | 155 °C | -55 °C | Thin Film | 250 mW | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR0603-16W-E-4R64FT Venkel | In Stock | - | - | - | - | - | ABB | ACH580-01-192A-6+K465 | - | - | - | - | - | 50 V | 1 % | 25 ppm/°C | 4.64 Ω | - | 155 °C | -55 °C | Thin Film | 100 mW | - | - | - | - | - | - | - | - | - | - | 550 µm | - | ||
![]() TFCR2512-2W-E-5053DT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | 0.5 % | 25 ppm/°C | 505 kΩ | - | 155 °C | -55 °C | Thin Film | 500 mW | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR1210-4W-K-1494CT-1K Venkel | In Stock | - | - | UL | - | - | Cutler Hammer, Div of Eaton Corp | HFD3125LA13 | Panel | - | - | - | - | 150 V | 0.25 % | 100 ppm/°C | 1.49 MΩ | - | 155 °C | -55 °C | Thin Film | 250 mW | 125 A | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR2512-2W-C-1521BT-1K Venkel | In Stock | - | - | - | - | - | Miscellaneous | 167-001A | - | - | - | - | - | 150 V | 0.1 % | 50 ppm/°C | 1.52 kΩ | - | 155 °C | -55 °C | Thin Film | 500 mW | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR2512-2W-K-1151DT Venkel | In Stock | - | - | UL;CSA | - | - | Hubbell | 370SA | - | - | - | - | - | 150 V | 0.5 % | 100 ppm/°C | 1.15 kΩ | - | 155 °C | -55 °C | Aluminum | 500 mW | - | - | - | - | - | - | Screw | - | - | - | 650 µm | - | ||
![]() TFCR0805-8W-C-5563CT Venkel | In Stock | - | - | CE, CSA, UL | - | - | IDEC | LB6T-2T7 | - | - | - | - | - | 100 V | 0.25 % | 50 ppm/°C | 556 kΩ | 2 | 155 °C | -55 °C | Thin Film | 125 mW | - | - | - | - | - | - | - | 3NO, 3NC | - | - | 650 µm | - | ||
![]() TFCR1206-4W-K-2552BT Venkel | In Stock | - | - | - | - | - | Siemens Building Technologies | 171F-10318S | - | - | - | - | - | 150 V | 0.1 % | 100 ppm/°C | 25.5 kΩ | - | 155 °C | -55 °C | Thin Film | 250 mW | - | - | - | - | - | - | Threaded | - | - | - | 650 µm | - | ||
![]() TFCR0603-16W-K-2941CT Venkel | In Stock | - | - | - | - | - | Johnson Controls | RIBXGA | - | - | - | - | - | 50 V | 0.25 % | 100 ppm/°C | 2.94 kΩ | - | 155 °C | -55 °C | Thin Film | 100 mW | - | 30 VDC, 30 VAC | - | - | - | - | - | - | - | - | 550 µm | - | ||
![]() TFCR1210-4W-E-5230DT Venkel | In Stock | - | - | IEC | - | - | ABB | Z1NQEGAK200A000000XX | DRAWOUT | - | - | - | - | 150 V | 0.5 % | 25 ppm/°C | 523 Ω | - | 155 °C | -55 °C | Thin Film | 250 mW | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR0603-16W-E-3R90FT-1K Venkel | In Stock | - | - | - | - | - | Fuji | - | - | - | - | - | - | 50 V | 1 % | 25 ppm/°C | 3.9 Ω | - | 155 °C | -55 °C | Thin Film | 100 mW | - | - | - | - | - | - | - | - | - | - | 550 µm | - | ||
![]() TFCR0402-16W-C-9202CT Venkel | In Stock | - | - | - | - | - | Fuji | FRNF25E1S-2U | Panel | MULTIF12~F25-2/F12~F25-7 | - | - | - | 25 V | 0.25 % | 50 ppm/°C | 92 kΩ | - | 155 °C | -55 °C | Thin Film | 63 mW | - | - | - | 400 Hz | - | - | - | - | IP20 | - | 350 µm | - | ||
![]() TFCR0603-16W-C-8062DT-1K Venkel | In Stock | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | B29SGC30AA3E005 | - | - | - | - | - | 50 V | 0.5 % | 50 ppm/°C | 80.6 kΩ | - | 155 °C | -55 °C | Thin Film | 100 mW | - | - | - | - | - | - | - | - | - | - | 550 µm | - | ||
![]() TFCR0603-10W-C-3883BT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | 0.1 % | 50 ppm/°C | 388 kΩ | - | 155 °C | -55 °C | Thin Film | 100 mW | - | - | - | - | - | - | - | - | - | - | 550 µm | - | ||
![]() TFCR0603-10W-K-11R0DT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | 0.5 % | 100 ppm/°C | 11 Ω | - | 155 °C | -55 °C | Thin Film | 100 mW | - | - | - | - | - | - | - | - | - | - | 550 µm | - | ||
![]() TFCR0805-8W-K-89R8CT-1K Venkel | In Stock | - | - | - | - | - | Siemens Building Technologies | 171F-10350S | - | - | - | - | - | 100 V | 0.25 % | 100 ppm/°C | 89.8 Ω | - | 155 °C | -55 °C | Thin Film | 125 mW | - | - | - | - | - | - | Threaded | - | - | - | 650 µm | - | ||
![]() TFCR0805-10W-C-49R9CT-1K Venkel | In Stock | - | - | - | Silver Plated | - | Fujikura, Formerly DDK | DMS3101A22-22P | - | - | No | 22 | Cable Connecting Receptacle | 100 V | 0.25 % | 50 ppm/°C | 49.9 Ω | - | 155 °C | -55 °C | Thin Film | 100 mW | - | - | Pin | - | - | - | - | - | - | 1.38 Inches | 650 µm | 2.13 Inches | ||
![]() TFCR2010-4W-K-2R20CT-1K Venkel | In Stock | - | - | CE, CSA, EN 60947-4-2, IEC 947, UL Listed (# E202571) | - | No | Cutler Hammer, Div of Eaton Corp | S801T24P3S | - | - | - | - | - | 150 V | 0.25 % | 100 ppm/°C | 2.2 Ω | - | 155 °C | -55 °C | Thin Film | 250 mW | - | - | - | - | Yes | 24 VDC | In-Line | - | - | - | 650 µm | - | ||
![]() TFCR1210-4W-K-4813FT Venkel | In Stock | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | A29CRC15TA3E045 | - | - | - | - | - | 150 V | 1 % | 100 ppm/°C | 481 kΩ | - | 155 °C | -55 °C | Thin Film | 250 mW | - | - | - | - | - | - | - | - | - | - | 650 µm | - |