- Composition
- Failure Rate
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
Venkel Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Approvals | Enclosure | Manufacturer | Manufacturer Part Number | Mounting | Voltage, Rating | Tolerance | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Current Rating | RPM | Overload Protection | Control Voltage | Connection Type | Operating Voltage | Phase | IP Rating | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFCR1206-4W-C-22R3FT Venkel | In Stock | - | - | - | - | - | Edwards Signaling | GCHFRN-S2VMCH | - | 150 V | 1 % | 50 ppm/°C | - | 22.3 Ω | 155 °C | -55 °C | Thin Film | 250 mW | - | - | - | - | - | - | - | - | 650 µm | ||
![]() TFCR0603-10W-K-4122FT-1K Venkel | In Stock | - | - | - | CE, CSA, EN 60947-4-2, IEC 947, UL Listed (# E202571) | No | Cutler Hammer, Div of Eaton Corp | S801T30N3L | - | 50 V | 1 % | 100 ppm/°C | - | 41.2 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | - | - | Yes | 24 VDC | In-Line | - | - | - | 550 µm | ||
![]() TFCR0805-10W-C-2130CT-1K Venkel | In Stock | - | - | - | UL;CSA | - | Hubbell | 970C | - | 100 V | 0.25 % | 50 ppm/°C | - | 213 Ω | 155 °C | -55 °C | Steel | 100 mW | - | - | - | - | Screw | - | - | - | 650 µm | ||
![]() TFCR1206-8W-E-38R8DT-1K Venkel | In Stock | - | - | - | - | - | Mersen, formerly Ferraz Shawmut | A078039 | - | 150 V | 0.5 % | 25 ppm/°C | - | 38.8 Ω | 155 °C | -55 °C | Thin Film | 250 mW | - | - | - | - | - | - | - | - | 650 µm | ||
![]() TFCR1210-4W-E-63R4CT-1K Venkel | In Stock | - | - | - | - | - | Stearns | 1056722H5 BF | End Mount | 150 V | 0.25 % | 25 ppm/°C | - | 63.4 Ω | 155 °C | -55 °C | Thin Film | 250 mW | - | - | - | - | - | 115 VAC | - | IP54 | 650 µm | ||
![]() TFCR0402-16W-K-1450FT Venkel | In Stock | - | - | Footed | - | Totally Enclosed Non-Ventilated | Marathon Electric | - | - | 25 V | 1 % | 100 ppm/°C | Severe Duty | 145 Ω | 155 °C | -55 °C | Cast Iron | 63 mW | - | 1,140 RPM | - | - | - | - | 3 | - | 350 µm | ||
![]() TFCR2010-4W-C-7322BT-1K Venkel | In Stock | - | - | - | - | - | Miscellaneous | - | - | 150 V | 0.1 % | 50 ppm/°C | - | 73.2 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | - | - | - | - | - | - | - | - | 650 µm | ||
![]() TFCR2010-4W-C-3R61DT-1K Venkel | In Stock | - | - | - | - | - | Magnetek | H201 | - | 150 V | 0.5 % | 50 ppm/°C | - | 3.61 Ω | 155 °C | -55 °C | Thin Film | 250 mW | - | - | - | - | - | - | - | - | 650 µm | ||
![]() TFCR2010-4W-K-6573DT-1K Venkel | In Stock | - | - | - | CE, CSA, EN 60947-4-2, IEC 947, UL Listed (# E202571) | No | Cutler Hammer, Div of Eaton Corp | S801U42P3S | - | 150 V | 0.5 % | 100 ppm/°C | - | 657 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | - | - | Yes | 24 VDC | In-Line | - | - | - | 650 µm | ||
![]() TFCR0603-16W-C-5423FT-1K Venkel | In Stock | - | - | - | - | - | Toshiba | B0154DLF2UMW-TOSH | - | 50 V | 1 % | 50 ppm/°C | - | 542 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | - | - | - | - | - | - | - | - | 550 µm | ||
![]() TFCR0402-16W-C-5490CT Venkel | In Stock | - | - | - | - | - | ABB | ACS350-03U-04A7-2+J404 | - | 25 V | 0.25 % | 50 ppm/°C | - | 549 Ω | 155 °C | -55 °C | Thin Film | 63 mW | - | - | - | - | - | - | - | - | 350 µm | ||
![]() TFCR1210-4W-K-5903CT Venkel | In Stock | - | - | - | - | - | Miscellaneous | - | - | 150 V | 0.25 % | 100 ppm/°C | - | 590 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | - | - | - | - | - | - | - | - | 650 µm | ||
![]() TFCR0402-16W-E-8250CT-1K Venkel | In Stock | - | - | - | CE, CSA, UL | - | Cutler Hammer, Div of Eaton Co | PDG34G0125D2MK | Panel | 25 V | 0.25 % | 25 ppm/°C | - | 825 Ω | 155 °C | -55 °C | Thin Film | 63 mW | 125 A | - | - | - | - | - | - | - | 350 µm | ||
![]() TFCR0603-16W-C-1R24FT Venkel | In Stock | - | - | - | - | - | Finder | 6233.8240.0040 | - | 50 V | 1 % | 50 ppm/°C | - | 1.24 Ω | 155 °C | -55 °C | Thin Film | 100 mW | - | - | - | - | - | - | - | - | 550 µm | ||
![]() TFCR0805-8W-C-2461FT Venkel | In Stock | - | - | - | - | - | - | - | - | 100 V | 1 % | 50 ppm/°C | - | 2.46 kΩ | 155 °C | -55 °C | Thin Film | 125 mW | - | - | - | - | - | - | - | - | 650 µm | ||
![]() TFCR1206-8W-K-1303FT Venkel | In Stock | - | - | - | - | - | Altech | R4-2014-23-5120-WTL | - | 150 V | 1 % | 100 ppm/°C | - | 130 kΩ | 155 °C | -55 °C | Thin Film | 125 mW | - | - | - | - | - | - | - | - | 650 µm | ||
![]() TFCR0603-10W-C-7230DT Venkel | In Stock | - | - | - | - | - | - | - | - | 50 V | 0.5 % | 50 ppm/°C | - | 723 Ω | 155 °C | -55 °C | Thin Film | 100 mW | - | - | - | - | - | - | - | - | 550 µm | ||
![]() TFCR1206-4W-E-9R53DT-1K Venkel | In Stock | - | - | - | - | - | Advanced ANR Systems | ANR-6520 | - | 150 V | 0.5 % | 25 ppm/°C | - | 9.53 Ω | 155 °C | -55 °C | Thin Film | 125 mW | - | - | - | - | - | - | - | - | 650 µm | ||
![]() TFCR0603-10W-C-5621BT Venkel | In Stock | - | - | - | - | - | Miscellaneous | - | - | 50 V | 0.1 % | 50 ppm/°C | - | 5.62 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | - | - | - | - | - | - | - | - | 550 µm | ||
![]() TFCR2010-4W-E-3442BT-1K Venkel | In Stock | - | - | - | - | - | Bussmann | AHDS30AC-BUSS | - | 150 V | 0.1 % | 25 ppm/°C | - | 34.4 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | - | - | - | - | - | - | - | - | 650 µm |