- Composition
- Failure Rate
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
Venkel Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Material | Shape | Package Cooled | Material Finish | RoHS | Voltage, Rating | Watchdog Timers | Packaging | Series | Tolerance | Part Status | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Capacitance | Power Rating | Max Power Dissipation | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Max Supply Voltage | Ripple Current | Min Supply Voltage | Operating Supply Current | Life (Hours) | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Impedance | Reset | Number of Voltages Monitored | Reset Timeout | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Diameter | Height | Height Seated (Max) | Length | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFCR1206-8W-E-69R8DT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | Non-Compliant | 150 V | - | - | - | 0.5 % | - | - | 25 ppm/°C | - | 69.8 Ω | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() TFCR0805-8W-C-54R9CT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | 100 V | - | - | - | 0.25 % | - | - | 50 ppm/°C | - | 54.9 Ω | 155 °C | -55 °C | Thin Film | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() TFCR2512-2W-E-2843BT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | 150 V | - | - | - | 0.1 % | - | - | 25 ppm/°C | - | 284 kΩ | 155 °C | -55 °C | Thin Film | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() TFCR0805-10W-E-1374CT Venkel | In Stock | - | - | - | - | - | - | - | - | - | 100 V | - | - | - | 0.25 % | - | - | 25 ppm/°C | - | 1.37 MΩ | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() TFCR2010-4W-K-2983FT Venkel | In Stock | - | - | - | - | - | - | - | - | - | 150 V | - | - | - | 1 % | - | - | 100 ppm/°C | - | 298 kΩ | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() TFCR2010-4W-K-7R06CT Venkel | In Stock | - | - | - | - | - | - | - | - | - | 150 V | - | - | - | 0.25 % | - | - | 100 ppm/°C | - | 7.06 Ω | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() TFCR0805-10W-K-2292BT-1K Venkel | In Stock | - | - | Through Hole | - | - | - | - | - | Compliant | 400 V | - | - | - | 20 % | - | Snap in | 100 ppm/°C | - | 22.9 kΩ | 85 °C | -40 °C | Thin Film | 330 µF | 100 mW | - | 10.0076 mm | 200 mΩ | Polar | - | 2 A | - | - | 10000 hours | - | - | - | 330 mΩ | - | - | - | - | - | - | - | - | 30 mm | 45 mm | 46.99 mm | - | - | - | ||
![]() TFCR0805-8W-C-1212FT-1K Venkel | In Stock | - | - | Surface Mount | 4 | - | - | - | - | Compliant | 100 V | No | Tape & Reel (TR) | - | 1 % | - | - | 50 ppm/°C | Multi-Voltage Supervisor | 12.1 kΩ | 125 °C | -40 °C | Thin Film | - | 125 mW | 245 mW | - | - | - | 5.5 V | - | 1 V | 7 µA | - | - | - | - | - | Active High | 2 | 1.12 s | 1.58 V | 1.54 V | 1.61 V | - | - | - | 650 µm | - | - | - | Lead Free | ||
![]() TFCR2010-4W-C-3R20DT Venkel | In Stock | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | 150 V | - | - | pushPIN™ | 0.5 % | Active | - | 50 ppm/°C | Top Mount | 3.2 Ω | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | - | - | - | - | - | - | Push Pin | 0.790 (20.00mm) | 6.21°C/W @ 100 LFM | - | - | - | - | - | - | - | -- | -- | -- | 650 µm | - | 1.378 (35.00mm) | 1.378 (35.00mm) | - | ||
![]() TFCR1206-8W-E-5692DT Venkel | In Stock | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | 150 V | - | - | pushPIN™ | 0.5 % | Active | - | 25 ppm/°C | Top Mount | 56.9 kΩ | 155 °C | -55 °C | Thin Film | - | 125 mW | - | - | - | - | - | - | - | - | - | Push Pin | 1.181 (30.00mm) | 4.72°C/W @ 100 LFM | - | - | - | - | - | - | - | -- | -- | -- | 650 µm | - | 1.181 (30.00mm) | 1.181 (30.00mm) | - | ||
![]() TFCR2512-2W-K-2001DT-1K Venkel | In Stock | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | 150 V | - | - | pushPIN™ | 0.5 % | Active | - | 100 ppm/°C | Top Mount | 2 kΩ | 155 °C | -55 °C | Thin Film | - | 500 mW | - | - | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 21.97°C/W @ 100 LFM | - | - | - | - | - | - | - | -- | -- | -- | 650 µm | - | 1.575 (40.00mm) | 1.575 (40.00mm) | - | ||
![]() TFCR1210-4W-C-2550FT-1K Venkel | In Stock | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | 150 V | - | - | pushPIN™ | 1 % | Active | - | 50 ppm/°C | Top Mount | 255 Ω | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 13.52°C/W @ 100 LFM | - | - | - | - | - | - | - | -- | -- | -- | 650 µm | - | 1.378 (35.00mm) | 1.378 (35.00mm) | - | ||
![]() TFCR0402-16W-C-9090FT-1K Venkel | In Stock | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | 25 V | - | - | pushPIN™ | 1 % | Active | - | 50 ppm/°C | Top Mount | 909 Ω | 155 °C | -55 °C | Thin Film | - | 63 mW | - | - | - | - | - | - | - | - | - | Push Pin | 0.590 (15.00mm) | 14.61°C/W @ 100 LFM | - | - | - | - | - | - | - | -- | -- | -- | 350 µm | - | 1.772 (45.00mm) | 1.772 (45.00mm) | - | ||
![]() TFCR2010-4W-E-1451FT Venkel | In Stock | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | 150 V | - | - | pushPIN™ | 1 % | Active | - | 25 ppm/°C | Top Mount | 1.45 kΩ | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 9.78°C/W @ 100 LFM | - | - | - | - | - | - | - | -- | -- | -- | 650 µm | - | 1.969 (50.00mm) | 1.969 (50.00mm) | - | ||
![]() TFCR0805-8W-C-1R24DT-1K Venkel | In Stock | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | 100 V | - | - | pushPIN™ | 0.5 % | Active | - | 50 ppm/°C | Top Mount | 1.24 Ω | 155 °C | -55 °C | Thin Film | - | 125 mW | - | - | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 9.48°C/W @ 100 LFM | - | - | - | - | - | - | - | -- | -- | -- | 650 µm | - | 1.969 (50.00mm) | 1.969 (50.00mm) | - | ||
![]() TFCR1206-8W-E-1430BT-1K Venkel | In Stock | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | 150 V | - | - | pushPIN™ | 0.1 % | Active | - | 25 ppm/°C | Top Mount | 143 Ω | 155 °C | -55 °C | Thin Film | - | 125 mW | - | - | - | - | - | - | - | - | - | Push Pin | 0.590 (15.00mm) | 17.72°C/W @ 100 LFM | - | - | - | - | - | - | - | -- | -- | -- | 650 µm | - | 1.378 (35.00mm) | 1.378 (35.00mm) | - | ||
![]() TFCR1206-8W-K-1040CT-1K Venkel | In Stock | - | - | - | - | - | - | Assorted (BGA, LGA, CPU, ASIC...) | - | - | 150 V | - | - | pushPIN™ | 0.25 % | Active | - | 100 ppm/°C | Top Mount | 104 Ω | 155 °C | -55 °C | Thin Film | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() TFCR1206-4W-E-1581CT-1K Venkel | In Stock | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | 150 V | - | - | pushPIN™ | 0.25 % | Active | - | 25 ppm/°C | Top Mount | 1.58 kΩ | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | - | - | - | - | - | - | Push Pin | 0.984 (25.00mm) | 5.52°C/W @ 100 LFM | - | - | - | - | - | - | - | -- | -- | -- | 650 µm | - | 1.181 (30.00mm) | 1.181 (30.00mm) | - | ||
![]() TFCR0805-10W-E-1353DT-1K Venkel | In Stock | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | 100 V | - | - | pushPIN™ | 0.5 % | Active | - | 25 ppm/°C | Top Mount | 135 kΩ | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | - | - | - | - | - | - | - | Push Pin | 0.790 (20.00mm) | 7.33°C/W @ 100 LFM | - | - | - | - | - | - | - | -- | -- | -- | 650 µm | - | 1.181 (30.00mm) | 1.181 (30.00mm) | - | ||
![]() TFCR2512-2W-E-1R06DT-1K Venkel | In Stock | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | 150 V | - | - | pushPIN™ | 0.5 % | Active | - | 25 ppm/°C | Top Mount | 1.06 Ω | 155 °C | -55 °C | Thin Film | - | 500 mW | - | - | - | - | - | - | - | - | - | Push Pin | 0.984 (25.00mm) | 10.79°C/W @ 100 LFM | - | - | - | - | - | - | - | -- | -- | -- | 650 µm | - | 1.181 (30.00mm) | 1.181 (30.00mm) | - |