- Composition
- Failure Rate
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
Venkel Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Housing Material | Insert Material | Backshell Material, Plating | Thermal Resistance of Package | Base Product Number | CCT(K) | Contact Finish Mating | Contact Materials | Contact Sizes | Current-IEC | Current-UL | Memory Types | Mfr | Package | Primary Material | Product Status | Torque-Screw | Voltage-UL | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Power (Watts) | Fastening Type | Power Rating | Contact Type | Current Rating (Amps) | Pitch | Technology | Voltage - Supply | Orientation | Shielding | Ingress Protection | Insulation Height | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Termination Style | Function | Base Resonator | Current - Supply (Max) | Housing Color | Failure Rate | Current - Supply (Disable) (Max) | Note | Contact Tail Length | Memory Size | Number of Levels | Shell Size, MIL | Voltage - Forward (Vf) (Typ) | Viewing Angle | Clock Frequency | Spread Spectrum Bandwidth | Cable Opening | Contact Mating Finish | Current - Test | Access Time | Memory Format | Memory Interface | Wire Gauge or Range - AWG | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Positions Per Level | Plug Wire Entry | Header Orientation | Write Cycle Time - Word, Page | Current - Max | Wire Gauge or Range - mm² | Wire Strip Length | Includes | Screw Size | Flux @ 25°C, Current - Test | Flux @ 85°C, Current - Test | Absolute Pull Range (APR) | Features | Memory Organization | Height | Height Seated (Max) | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFCR0402-16W-E-6120FT-1K Venkel | In Stock | - | - | Panel Mount | - | Flange | Circular | Aluminum | - | - | - | - | - | TVP00DT | - | - | - | 22D | - | - | - | Amphenol Aerospace Operations | Bulk | - | Active | - | - | 25 V | -65°C ~ 175°C | MIL-DTL-38999 Series III, Tri-Start™ TV | - | 1 % | - | - | 25 ppm/°C | Receptacle Housing | For Male Pins | 612 Ω | 66 | 155 °C | -55 °C | Thin Film | - | - | - | Threaded | 63 mW | Crimp | - | - | - | - | B | Shielded | Environment Resistant | - | - | - | - | Durmalon™ | 19-35 | - | - | - | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350 µm | - | - | - | - | ||
![]() TFCR0201-20W-K-6980DT Venkel | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | SG-8101 | - | - | - | - | - | - | - | EPSON | Tape & Reel (TR) | - | Active | - | - | 15 V | -40°C ~ 85°C | SG-8101 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | 0.5 % | - | - | 100 ppm/°C | - | XO (Standard) | 698 Ω | - | 125 °C | -55 °C | Thin Film | - | - | - | - | 30 mW | - | - | - | - | 1.8V ~ 3.3V | - | - | - | - | 85.3444 MHz | ±15ppm | CMOS | - | - | - | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | 3.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 260 µm | 0.051 (1.30mm) | - | - | - | ||
![]() TFCR1210-4W-E-7960CT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Murata Electronics | Tape & Reel (TR) | - | Active | - | - | 150 V | - | * | - | 0.25 % | - | - | 25 ppm/°C | - | - | 796 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() TFCR2512-2W-E-2872BT Venkel | In Stock | - | - | Surface Mount | 100-LQFP | - | - | - | 100-TQFP (14x14) | - | - | - | - | CY7C09289 | - | - | - | - | - | - | Volatile | Infineon Technologies | Tray | - | Obsolete | - | - | 150 V | 0°C ~ 70°C (TA) | - | - | 0.1 % | - | - | 25 ppm/°C | - | - | 28.7 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | - | 500 mW | - | - | - | SRAM - Dual Port, Synchronous | 3V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1Mbit | - | - | - | - | 50 MHz | - | - | - | - | 12 ns | SRAM | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 64K x 16 | 650 µm | - | - | - | - | ||
![]() TFCR2010-4W-K-3611BT-1K Venkel | In Stock | - | - | - | 1206 (3216 Metric) | - | - | - | 1206 | - | - | - | - | RN73R2B | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | 150 V | -55°C ~ 155°C | RN73R | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | - | ±25ppm/°C | - | - | 1.13 kOhms | - | 155 °C | -55 °C | Thin Film | - | - | 0.25W, 1/4W | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 650 µm | 0.028 (0.70mm) | - | - | AEC-Q200 | ||
![]() TFCR2010-4W-C-1093DT-1K Venkel | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | - | - | - | SMD | - | - | - | 17°C/W | - | 4000K | - | - | - | - | - | - | OSRAM Opto (ams OSRAM) | Tape & Reel (TR) | - | Discontinued at Digi-Key | - | - | 150 V | - | DURIS® S 5 | 0.118 L x 0.118 W (3.00mm x 3.00mm) | 0.5 % | - | - | 50 ppm/°C | - | - | 109 kΩ | - | 155 °C | -55 °C | Thin Film | White, Neutral | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.2V | 120° | - | - | - | - | 150mA | - | - | - | - | 109 lm/W | 90 | - | - | - | - | 200mA | - | - | - | - | 101lm (89lm ~ 112lm) | - | - | - | - | 650 µm | 0.028 (0.70mm) | - | - | - | ||
![]() TFCR1206-8W-E-3091BT Venkel | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | SG-8101 | - | - | - | - | - | - | - | EPSON | Tape & Reel (TR) | - | Active | - | - | 150 V | -40°C ~ 85°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | 0.1 % | - | - | 25 ppm/°C | - | XO (Standard) | 3.09 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | - | 125 mW | - | - | - | - | 1.8V ~ 3.3V | - | - | - | - | 4.0096 MHz | ±15ppm | CMOS | - | - | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | 0.055 (1.40mm) | - | - | - | ||
![]() TFCR1206-4W-C-4272DT Venkel | In Stock | - | - | - | 1206 (3216 Metric) | - | - | - | 1206 | - | - | - | - | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | Tape & Reel (TR) | - | Active | - | - | 150 V | -55°C ~ 155°C | SG73S-RT | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | - | ±200ppm/°C | - | - | 165 Ohms | - | 155 °C | -55 °C | Thick Film | - | - | 0.333W, 1/3W | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding | - | 650 µm | 0.028 (0.70mm) | - | - | - | ||
![]() TFCR1206-4W-K-5760DT Venkel | In Stock | - | - | Panel Mount | - | Flange | - | Aluminum | - | - | - | - | - | D38999/20WA | - | Gold | Copper Alloy | - | - | - | - | Amphenol Aerospace Operations | Bulk | Metal | Active | - | - | - | -65°C ~ 175°C | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | 0.5 % | - | Crimp | 100 ppm/°C | Receptacle, Male Pins | - | 576 Ω | 6 | 155 °C | -55 °C | Thin Film | Olive Drab | Aviation, Marine, Military | - | Threaded | 250 mW | - | - | - | - | - | C | Shielded | Environment Resistant | - | - | - | - | Olive Drab Cadmium | 9-35 | - | - | - | - | - | - | - | - | - | - | - | A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | 100.0µin (2.54µm) | - | - | ||
![]() TFCR0402-16W-C-1523DT-1K Venkel | In Stock | - | - | Free Hanging (In-Line) | - | - | - | Aluminum Alloy | - | - | Polyphenylene Sulfide (PPS) | - | - | 2M801-008 | - | Gold | Copper Alloy | - | - | - | - | Amphenol Aerospace Operations | Bulk | Metal | Active | - | - | - | -65°C ~ 150°C | 2M | - | 0.5 % | - | Crimp | 50 ppm/°C | Plug, Female Sockets | - | 152 kΩ | 4 | 155 °C | -55 °C | Thin Film | Olive Drab | - | - | Threaded | 63 mW | - | 5A | - | - | - | B | Shielded | IP67 - Dust Tight, Waterproof | - | - | - | - | Olive Drab Cadmium | 6-4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coupling Nut | - | 350 µm | - | 50.0µin (1.27µm) | - | - | ||
![]() TFCR0805-10W-K-7R15FT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | Bulk | - | Active | - | - | 100 V | - | * | - | 1 % | - | - | 100 ppm/°C | - | - | 7.15 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() TFCR0805-10W-E-3003CT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | - | - | 100 V | - | * | - | 0.25 % | - | - | 25 ppm/°C | - | - | 300 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() TFCR2010-4W-E-1913FT-1K Venkel | In Stock | - | - | - | 1206 (3216 Metric) | - | - | - | 1206 | - | - | - | - | D55342 | - | - | - | - | - | - | - | Vishay Dale Thin Film | Tape & Reel (TR) | - | Active | - | - | 150 V | -55°C ~ 150°C | Military, MIL-PRF-55342, RM1206 | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±0.1% | 2 | - | ±100ppm/°C | - | - | 30 kOhms | - | 155 °C | -55 °C | Thin Film | - | - | 0.25W, 1/4W | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | R (0.01%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Non-Inductive | - | 650 µm | 0.033 (0.84mm) | - | - | - | ||
![]() TFCR0805-10W-C-7232DT Venkel | In Stock | - | - | Panel Mount | - | Bulkhead - Front Side Nut | - | Aluminum Alloy | - | - | - | - | - | LJT07RE15 | - | Gold | Copper Alloy | - | - | - | - | Amphenol Aerospace Operations | Bulk | Metal | Active | - | - | - | -65°C ~ 175°C | MIL-DTL-38999 Series I, LJT | - | 0.5 % | - | Crimp | 50 ppm/°C | Receptacle, Female Sockets | - | 72.3 kΩ | 4 | 155 °C | -55 °C | Thin Film | - | Aviation, Marine, Military | - | Bayonet Lock | 100 mW | - | - | - | - | - | N (Normal) | Unshielded | Environment Resistant | - | - | - | - | Cadmium over Nickel | 15-4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | 50.0µin (1.27µm) | - | - | ||
![]() TFCR1206-8W-C-1621CT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | MS3102A22 | - | - | - | - | - | - | - | ITT Cannon, LLC | Bulk | - | Active | - | - | 150 V | - | Military, MIL-DTL-5015, MS | - | 0.25 % | - | - | 50 ppm/°C | - | - | 1.62 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() TFCR1206-8W-E-1173CT Venkel | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mercury United Electronics, Inc. | Strip | - | Active | - | - | 150 V | -40°C ~ 85°C | QuikXO | 0.126 L x 0.098 W (3.20mm x 2.50mm) | 0.25 % | - | - | 25 ppm/°C | - | TCXO | 117 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | - | 250 mW | - | - | - | - | 2.5V | - | - | - | - | 20.8 MHz | ±1ppm | PECL | - | - | - | - | Crystal | 36mA (Typ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | 0.067 (1.70mm) | - | - | - | ||
![]() TFCR0805-8W-E-2580DT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Knowles Syfer | Tape & Reel (TR) | - | Active | - | - | 100 V | - | * | - | 0.5 % | - | - | 25 ppm/°C | - | - | 258 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() TFCR0402-16W-K-4531FT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | KJB6T | - | - | - | - | - | - | - | ITT Cannon, LLC | Bulk | - | Active | - | - | 25 V | - | * | - | 1 % | - | - | 100 ppm/°C | - | - | 4.53 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | - | 63 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350 µm | - | - | - | - | ||
![]() TFCR0603-10W-E-6193CT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 19299 | - | - | - | - | - | - | - | ITT Cannon, LLC | - | - | Active | - | - | 50 V | - | - | - | 0.25 % | - | - | 25 ppm/°C | - | - | 619 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | - | - | - | ||
![]() TFCR0805-10W-E-1383BT-1K Venkel | In Stock | - | - | Through Hole | - | - | - | - | - | Thermoplastic | - | - | - | VE15 | - | - | Copper | - | - | 8 A | - | Amphenol Anytek | Bulk | - | Active | - | 300 V | 100 V | -40°C ~ 115°C | VE | - | 0.1 % | - | - | 25 ppm/°C | - | Header, Male Pins, Shrouded (4 Side) | 138 kΩ | 15 | 155 °C | -55 °C | Thin Film | Green | - | - | - | 100 mW | - | - | 0.150 (3.81mm) | - | - | - | - | - | 0.433 (11.00mm) | - | - | - | - | - | Solder | - | - | - | - | - | - | - | 0.157 (4.00mm) | - | 1 | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | 15 | - | Vertical | - | - | - | - | - | - | - | - | - | Mating Flange | - | 650 µm | - | - | UL94 V-0 | - |