- Composition
- Failure Rate
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
Venkel Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Manufacturer | Mounting | RoHS | Voltage, Rating | Tolerance | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Current Rating | Terminal Type | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFCR0402-16W-K-1093FT Venkel | In Stock | - | - | - | - | - | 25 V | 1 % | 100 ppm/°C | 109 kΩ | 155 °C | -55 °C | Thin Film | 63 mW | - | - | 350 µm | ||
![]() TFCR0603-10W-E-9092CT-1K Venkel | In Stock | - | - | - | - | - | 50 V | 0.25 % | 25 ppm/°C | 90.9 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | - | - | 550 µm | ||
![]() TFCR0805-8W-C-2R32FT-1K Venkel | In Stock | - | - | - | - | - | 100 V | 1 % | 50 ppm/°C | 2.32 Ω | 155 °C | -55 °C | Thin Film | 125 mW | - | - | 650 µm | ||
![]() TFCR2512-2W-E-3303FT-1K Venkel | In Stock | - | - | - | - | - | 150 V | 1 % | 25 ppm/°C | 330 kΩ | 155 °C | -55 °C | Thin Film | 500 mW | - | - | 650 µm | ||
![]() TFCR0805-10W-K-1010FT-1K Venkel | In Stock | - | - | - | - | - | 100 V | 1 % | 100 ppm/°C | 101 Ω | 155 °C | -55 °C | Thin Film | 100 mW | - | - | 650 µm | ||
![]() TFCR0805-8W-K-87R6CT Venkel | In Stock | - | - | - | - | - | 100 V | 0.25 % | 100 ppm/°C | 87.6 Ω | 155 °C | -55 °C | Thin Film | 125 mW | - | - | 650 µm | ||
![]() TFCR1210-4W-K-4703DT-1K Venkel | In Stock | - | - | - | - | - | 150 V | 0.5 % | 100 ppm/°C | 470 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | - | - | 650 µm | ||
![]() TFCR0603-16W-C-35R7DT Venkel | In Stock | - | - | - | - | - | 50 V | 0.5 % | 50 ppm/°C | 35.7 Ω | 155 °C | -55 °C | Thin Film | 100 mW | - | - | 550 µm | ||
![]() TFCR2512-2W-E-2292FT-1K Venkel | In Stock | - | - | - | - | - | 150 V | 1 % | 25 ppm/°C | 22.9 kΩ | 155 °C | -55 °C | Thin Film | 500 mW | - | - | 650 µm | ||
![]() TFCR2512-2W-C-11R8DT-1K Venkel | In Stock | - | - | - | - | - | 150 V | 0.5 % | 50 ppm/°C | 11.8 Ω | 155 °C | -55 °C | Thin Film | 500 mW | - | - | 650 µm | ||
![]() TFCR1210-4W-C-1154CT Venkel | In Stock | - | - | - | - | - | 150 V | 0.25 % | 50 ppm/°C | 1.15 MΩ | 155 °C | -55 °C | Thin Film | 250 mW | - | - | 650 µm | ||
![]() TFCR0603-10W-E-4R70BT Venkel | In Stock | - | - | - | - | - | 50 V | 0.1 % | 25 ppm/°C | 4.7 Ω | 155 °C | -55 °C | Thin Film | 100 mW | - | - | 550 µm | ||
![]() TFCR0603-16W-C-2R00FT-1K Venkel | In Stock | - | - | - | - | - | 50 V | 1 % | 50 ppm/°C | 2 Ω | 155 °C | -55 °C | Thin Film | 100 mW | - | - | 550 µm | ||
![]() TFCR0805-10W-C-8872CT-1K Venkel | In Stock | - | - | - | - | - | 100 V | 0.25 % | 50 ppm/°C | 88.7 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | - | - | 650 µm | ||
![]() TFCR2010-4W-K-52R3DT Venkel | In Stock | - | - | - | - | - | 150 V | 0.5 % | 100 ppm/°C | 52.3 Ω | 155 °C | -55 °C | Thin Film | 250 mW | - | - | 650 µm | ||
![]() TFCR2512-2W-C-3880DT Venkel | In Stock | - | - | - | - | - | 150 V | 0.5 % | 50 ppm/°C | 388 Ω | 155 °C | -55 °C | Thin Film | 500 mW | - | - | 650 µm | ||
![]() TFCR1210-4W-K-1454CT Venkel | In Stock | - | - | - | - | - | 150 V | 0.25 % | 100 ppm/°C | 1.45 MΩ | 155 °C | -55 °C | Thin Film | 250 mW | - | - | 650 µm | ||
![]() TFCR2010-4W-E-3363BT Venkel | In Stock | - | - | - | - | - | 150 V | 0.1 % | 25 ppm/°C | 336 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | - | - | 650 µm | ||
![]() TFCR1206-8W-C-1274CT Venkel | In Stock | - | - | - | - | - | 150 V | 0.25 % | 50 ppm/°C | 1.27 MΩ | 155 °C | -55 °C | Thin Film | 250 mW | - | - | 650 µm | ||
![]() TFCR1210-4W-K-2082DT-1K Venkel | In Stock | - | - | ABB | DIN Rail | No | 150 V | 0.5 % | 100 ppm/°C | 20.8 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | 16 A | Screw | 650 µm |