- Composition
- Failure Rate
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
Venkel Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Approvals | Cable Types | Case Size | Case Style | Connections | Jacket Material | Manufacturer | Manufacturer Part Number | Mounting | Package Type | Range | RoHS | Voltage, Rating | Wire Size | Tolerance | Temperature Coefficient | Connector Type | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Capacitance | Power Rating | Shielding | Current Rating | Number of Contacts | Voltage | Current | Cable Length | Protections | Size | Thread Size | Terminal Type | Legend | Switching Current | Background Color | Language | Connection Type | Temperature | Strain Relief | Diameter | Height | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFCR0603-10W-C-3793FT-1K Venkel | In Stock | - | - | - | CE | - | - | - | - | - | Dwyer Instruments | MBLT-2SB-IVPM-200-206 | - | - | - | - | 50 V | - | 1 % | 50 ppm/°C | - | - | 379 kΩ | 155 °C | -55 °C | Thin Film | - | - | 100 mW | - | - | - | - | - | 206 m | - | - | - | - | - | 284.18 A | - | - | Wire Leads | - | - | - | 550 µm | - | ||
![]() TFCR2512-2W-K-2000FT-1K Venkel | In Stock | - | - | - | UL | Cat 5e | - | - | - | TPE | Turck | U-85720 | - | - | - | - | 150 V | - | 1 % | 100 ppm/°C | RJ45 | - | 200 Ω | 155 °C | -55 °C | Thin Film | Blue | - | 500 mW | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | 650 µm | 1 Feet | ||
![]() TFCR0603-10W-E-1211CT Venkel | In Stock | - | - | - | CE, CSA, UL | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | PDG52M1200P5DN | Panel | - | - | - | 50 V | - | 0.25 % | 25 ppm/°C | - | - | 1.21 kΩ | 155 °C | -55 °C | Thin Film | - | - | 100 mW | - | 1,200 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | ||
![]() TFCR0402-16W-K-43R7FT Venkel | In Stock | - | - | - | - | - | - | - | - | - | Turck | U-88075 | - | - | - | - | 25 V | - | 1 % | 100 ppm/°C | - | - | 43.7 Ω | 155 °C | -55 °C | Thin Film | - | - | 63 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350 µm | - | ||
![]() TFCR0603-16W-C-4320BT-1K Venkel | In Stock | - | - | - | UL | Cat 5e | - | - | - | TPE | Turck | U-85817 | - | - | - | - | 50 V | - | 0.1 % | 50 ppm/°C | RJ45 | - | 432 Ω | 155 °C | -55 °C | Thin Film | Teal | - | 100 mW | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | 550 µm | 13 Feet | ||
![]() TFCR0805-8W-E-1R72FT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | Swagelok | - | - | - | - | - | 100 V | - | 1 % | 25 ppm/°C | - | - | 1.72 Ω | 155 °C | -55 °C | Thin Film | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR0603-10W-E-6042CT Venkel | In Stock | - | - | - | - | - | - | - | - | - | Murrelektronik | 7000-88021-6500300 | - | - | - | - | 50 V | - | 0.25 % | 25 ppm/°C | - | - | 60.4 kΩ | 155 °C | -55 °C | Thin Film | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | ||
![]() TFCR1206-8W-C-15R2CT Venkel | In Stock | - | - | - | CE, CSA, cURus | - | - | - | - | - | ILME | CNEM-10RY | - | - | - | - | 150 V | 20-12 AWG | 0.25 % | 50 ppm/°C | - | - | 15.2 Ω | 155 °C | -55 °C | Thin Film | - | - | 250 mW | - | - | 10 Pole with Ground | 500 V | 16 A | - | - | 20-12 AWG | - | - | - | - | - | - | - | -40-180 °C | - | - | 650 µm | - | ||
![]() TFCR0603-10W-E-7413DT Venkel | In Stock | - | - | - | CE, cURus | - | - | - | - | - | Altech | 2D32UR | DIN Rail | - | - | - | 50 V | - | 0.5 % | 25 ppm/°C | - | - | 741 kΩ | 155 °C | -55 °C | Thin Film | - | - | 100 mW | - | 32 A | - | - | - | - | Supplemental | - | - | Box Clamp / Ring Tongue | - | - | - | - | - | - | - | - | 550 µm | - | ||
![]() TFCR1206-4W-K-3792FT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | 1 % | 100 ppm/°C | - | - | 37.9 kΩ | 155 °C | -55 °C | Thin Film | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR1210-4W-C-2053BT-1K Venkel | In Stock | - | - | Aluminum | - | - | - | - | - | - | Brady | 125136 | - | - | - | - | 150 V | - | 0.1 % | 50 ppm/°C | - | Warning Signs | 205 kΩ | 155 °C | -55 °C | Thin Film | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | Acid/Acido | - | White | English;Spanish | - | - | - | - | 650 µm | - | ||
![]() TFCR0603-10W-C-5R17FT Venkel | In Stock | - | - | - | - | - | - | - | - | - | Swagelok | - | - | - | - | - | 50 V | - | 1 % | 50 ppm/°C | - | - | 5.17 Ω | 155 °C | -55 °C | Thin Film | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | ||
![]() TFCR0805-10W-E-8250FT Venkel | In Stock | - | - | - | - | - | - | - | - | - | GE | PB350Z050S440EAS | - | Radial Round | - | Yes | 100 V | - | 1 % | 25 ppm/°C | - | - | 825 Ω | 155 °C | -55 °C | Metallized Polypropylene | - | 35 MicroFarads | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 650 µm | - | ||
![]() TFCR1206-8W-E-2034BT Venkel | In Stock | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | DCU1105UXM | - | - | - | - | 150 V | - | 0.1 % | 25 ppm/°C | - | - | 2.03 MΩ | 155 °C | -55 °C | Thin Film | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR1210-4W-E-7770CT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | 0.25 % | 25 ppm/°C | - | - | 777 Ω | 155 °C | -55 °C | Thin Film | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR1210-4W-C-3880BT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | 0.1 % | 50 ppm/°C | - | - | 388 Ω | 155 °C | -55 °C | Thin Film | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR1206-8W-C-3361DT Venkel | In Stock | - | - | Aluminum | - | - | - | - | - | - | Brady | 125154 | - | - | - | - | 150 V | - | 0.5 % | 50 ppm/°C | - | Warning Signs | 3.36 kΩ | 155 °C | -55 °C | Thin Film | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | Chlorine/Cloro | - | White | English;Spanish | - | - | - | - | 650 µm | - | ||
![]() TFCR2010-4W-E-2802CT Venkel | In Stock | - | - | - | - | - | 4 | Lower Mount | 1/4 NPT | - | NOSHOK | 40-500-15-psi/kPa-1/4 | - | - | 0-15 psi | - | 150 V | - | 0.25 % | 25 ppm/°C | - | - | 28 kΩ | 155 °C | -55 °C | Thin Film | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR0603-16W-K-4170BT-1K Venkel | In Stock | - | - | - | CE, cURus | - | - | - | - | - | ILME | CQS-08V | - | - | - | - | 50 V | - | 0.1 % | 100 ppm/°C | - | - | 417 Ω | 155 °C | -55 °C | Metallic | - | - | 100 mW | - | - | None (Housing Only) | - | - | - | - | 32mm x 13mm | PG21 | - | - | - | - | - | - | -40-125 °C | - | - | 550 µm | - | ||
![]() TFCR0402-16W-K-3302BT Venkel | In Stock | - | - | - | - | - | - | - | - | - | Brady | 95036 | - | - | - | - | 25 V | - | 0.1 % | 100 ppm/°C | - | Panel | 33 kΩ | 155 °C | -55 °C | Thin Film | - | - | 63 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350 µm | - |