- Composition
- Failure Rate
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
Venkel Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Material | Manufacturer | Manufacturer Part Number | Package Type | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Capacitance | Power Rating | Failure Rate | Legend | Features | Diameter | Height | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFCR1206-8W-E-8353CT-1K Venkel | In Stock | - | - | - | - | - | Name Brand Replacements™ | 78095-1C | - | 150 V | - | - | - | - | 0.25 % | - | - | 25 ppm/°C | 835 kΩ | 155 °C | -55 °C | Thin Film | - | - | 125 mW | - | - | - | - | 650 µm | - | ||
![]() TFCR1206-4W-E-3603CT Venkel | In Stock | - | - | - | - | - | Murrelektronik | 7700-40021-U670150 | - | 150 V | - | - | - | - | 0.25 % | - | - | 25 ppm/°C | 360 kΩ | 155 °C | -55 °C | Thin Film | - | - | 250 mW | - | - | - | - | 650 µm | - | ||
![]() TFCR1210-4W-E-4171FT-1K Venkel | In Stock | - | - | - | - | - | NTE Electronics | - | Radial Round | 150 V | - | - | - | - | 1 % | - | - | 25 ppm/°C | 4.17 kΩ | 155 °C | -55 °C | Polypropylene Film | - | 60 MicroFarads | 250 mW | - | - | - | 2.5 | 650 µm | - | ||
![]() TFCR0805-10W-E-6810CT Venkel | In Stock | - | - | - | - | - | ABB | 023323524 | - | 100 V | - | - | - | - | 0.25 % | - | - | 25 ppm/°C | 681 Ω | 155 °C | -55 °C | Thin Film | - | - | 100 mW | - | - | - | - | 650 µm | - | ||
![]() TFCR1206-8W-C-6123CT-1K Venkel | In Stock | - | - | - | - | - | Miscellaneous | - | - | 150 V | - | - | - | - | 0.25 % | - | - | 50 ppm/°C | 612 kΩ | 155 °C | -55 °C | Thin Film | - | - | 250 mW | - | - | - | - | 650 µm | - | ||
![]() TFCR1206-8W-K-2843FT-1K Venkel | In Stock | - | - | - | - | - | Miscellaneous | - | - | 150 V | - | - | - | - | 1 % | - | - | 100 ppm/°C | 284 kΩ | 155 °C | -55 °C | Thin Film | - | - | 125 mW | - | - | - | - | 650 µm | - | ||
![]() TFCR1206-4W-K-1R56FT-1K Venkel | In Stock | - | - | - | - | - | Miscellaneous | - | - | 150 V | - | - | - | - | 1 % | - | - | 100 ppm/°C | 1.56 Ω | 155 °C | -55 °C | Thin Film | - | - | 125 mW | - | - | - | - | 650 µm | - | ||
![]() TFCR0603-16W-K-6202DT-1K Venkel | In Stock | - | - | - | - | Plastic | GE - General Electric | P9ACPBS201 | - | 50 V | - | - | - | - | 0.5 % | - | - | 100 ppm/°C | 62 kΩ | 155 °C | -55 °C | Thin Film | - | - | 100 mW | - | Stop | - | - | 550 µm | - | ||
![]() TFCR0805-8W-E-1R74DT-1K Venkel | In Stock | - | - | Axial | Axial | - | - | - | - | 100 V | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | Active | 2 | ±25ppm/°C | 75 Ohms | 155 °C | -55 °C | Metal Film | 0.125W, 1/8W | - | 125 mW | S (0.001%) | - | Military, Moisture Resistant, Weldable | - | 650 µm | -- | ||
![]() TFCR0603-10W-E-6042FT Venkel | In Stock | - | - | Axial | Axial | - | - | - | - | 50 V | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | Active | 2 | ±25ppm/°C | 10.7 kOhms | 155 °C | -55 °C | Metal Film | 0.125W, 1/8W | - | 100 mW | S (0.001%) | - | Military, Moisture Resistant, Weldable | - | 550 µm | -- | ||
![]() TFCR0603-10W-E-3120BT Venkel | In Stock | - | - | Axial | Axial | - | - | - | - | 50 V | -65°C ~ 150°C | Bulk | Military, MIL-PRF-39017/05, RLR05 | 0.066 Dia x 0.150 L (1.68mm x 3.81mm) | ±1% | Active | 2 | ±100ppm/°C | 261 Ohms | 155 °C | -55 °C | Metal Film | 0.125W, 1/8W | - | 100 mW | S (0.001%) | - | Military, Moisture Resistant, Weldable | - | 550 µm | -- | ||
![]() TFCR0603-10W-E-1911DT-1K Venkel | In Stock | - | - | Axial | Axial | - | - | - | - | 50 V | -55°C ~ 225°C | Tape & Reel (TR) | RNX | 0.140 Dia x 0.790 L (3.56mm x 20.07mm) | ±1% | Active | 2 | ±100ppm/°C | 750 kOhms | 155 °C | -55 °C | Metal Oxide Film | 2W | - | 100 mW | -- | - | Flame Proof, High Voltage, Safety | - | 550 µm | -- | ||
![]() TFCR1210-4W-C-2053DT-1K Venkel | In Stock | - | - | Axial | Axial | - | - | - | - | 150 V | -65°C ~ 150°C | Tape & Reel (TR) | Military, MIL-PRF-39017/03, RLR32 | 0.190 Dia x 0.562 L (4.83mm x 14.27mm) | ±1% | Active | 2 | ±100ppm/°C | 200 Ohms | 155 °C | -55 °C | Metal Film | 1W | - | 250 mW | P (0.1%) | - | Military, Moisture Resistant, Weldable | - | 650 µm | -- | ||
![]() TFCR2010-4W-C-1382FT Venkel | In Stock | - | - | Axial | Axial | - | - | - | - | 150 V | -65°C ~ 150°C | Tape & Reel (TR) | Military, MIL-PRF-39017/03, RLR32 | 0.190 Dia x 0.562 L (4.83mm x 14.27mm) | ±2% | Active | 2 | ±100ppm/°C | 12 kOhms | 155 °C | -55 °C | Metal Film | 1W | - | 250 mW | P (0.1%) | - | Military, Moisture Resistant, Weldable | - | 650 µm | -- | ||
![]() TFCR0805-8W-K-3161CT Venkel | In Stock | - | - | Axial | Axial | - | - | - | - | 100 V | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±1% | Active | 2 | ±25ppm/°C | 5.42 kOhms | 155 °C | -55 °C | Metal Film | 0.1W, 1/10W | - | 125 mW | S (0.001%) | - | Military, Moisture Resistant, Weldable | - | 650 µm | -- | ||
![]() TFCR0603-10W-C-3001FT-1K Venkel | In Stock | - | - | Axial | Axial | - | - | - | - | 50 V | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNR55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | Active | 2 | ±25ppm/°C | 5.9 kOhms | 155 °C | -55 °C | Metal Film | 0.125W, 1/8W | - | 100 mW | S (0.001%) | - | Military, Moisture Resistant | - | 550 µm | -- | ||
![]() TFCR1210-4W-E-2293CT-1K Venkel | In Stock | - | - | Axial | Axial | - | - | - | - | 150 V | -65°C ~ 150°C | Tape & Reel (TR) | Military, MIL-PRF-39017/03, RLR32 | 0.190 Dia x 0.562 L (4.83mm x 14.27mm) | ±2% | Active | 2 | ±100ppm/°C | 82 Ohms | 155 °C | -55 °C | Metal Film | 1W | - | 250 mW | R (0.01%) | - | Military, Moisture Resistant, Weldable | - | 650 µm | -- | ||
![]() TFCR2010-4W-E-3363DT Venkel | In Stock | - | - | Axial | Axial | - | - | - | - | 150 V | -55°C ~ 250°C | Tape & Reel (TR) | Military, MIL-PRF-39007, RWR89S | 0.187 Dia x 0.560 L (4.75mm x 14.22mm) | ±1% | Active | 2 | ±20ppm/°C | 1.07 kOhms | 155 °C | -55 °C | Wirewound | 3W | - | 250 mW | R (0.01%) | - | Military, Moisture Resistant | - | 650 µm | -- | ||
![]() TFCR0402-16W-E-2521FT Venkel | In Stock | - | - | Axial | Axial | - | - | - | - | 25 V | -55°C ~ 225°C | Tape & Reel (TR) | RNX | 0.140 Dia x 0.540 L (3.56mm x 13.72mm) | ±1% | Active | 2 | ±100ppm/°C | 200 MOhms | 155 °C | -55 °C | Metal Oxide Film | 1.2W | - | 63 mW | -- | - | Flame Proof, High Voltage, Safety | - | 350 µm | -- | ||
![]() TFCR2010-4W-E-6191BT Venkel | In Stock | - | - | Axial | Axial | - | - | - | - | 150 V | -55°C ~ 150°C | Bulk | RNX | 0.140 Dia x 0.290 L (3.56mm x 7.37mm) | ±5% | Active | 2 | ±100ppm/°C | 910 kOhms | 155 °C | -55 °C | Metal Oxide Film | 0.5W, 1/2W | - | 250 mW | -- | - | Flame Retardant Coating, High Voltage, Safety | - | 650 µm | -- |