- Composition
- Failure Rate
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
Venkel Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mfr | Package | Product Status | Voltage, Rating | Series | Tolerance | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFCR0402-16W-C-1141CT Venkel | In Stock | - | - | KEMET | Tape & Reel (TR) | Active | 25 V | * | 0.25 % | 50 ppm/°C | 1.14 kΩ | 155 °C | -55 °C | Thin Film | 63 mW | 350 µm | ||
![]() TFCR0603-16W-C-4300CT-1K Venkel | In Stock | - | - | Walsin Technology Corporation | Tape & Reel (TR) | Active | 50 V | * | 0.25 % | 50 ppm/°C | 430 Ω | 155 °C | -55 °C | Thin Film | 100 mW | 550 µm | ||
![]() TFCR2010-4W-K-6490BT Venkel | In Stock | - | - | - | - | - | 150 V | - | 0.1 % | 100 ppm/°C | 649 Ω | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR1210-4W-K-4750BT-1K Venkel | In Stock | - | - | - | - | - | 150 V | - | 0.1 % | 100 ppm/°C | 475 Ω | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR1210-4W-C-46R4DT-1K Venkel | In Stock | - | - | - | - | - | 150 V | - | 0.5 % | 50 ppm/°C | 46.4 Ω | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR0805-8W-E-1673BT-1K Venkel | In Stock | - | - | - | - | - | 100 V | - | 0.1 % | 25 ppm/°C | 167 kΩ | 155 °C | -55 °C | Thin Film | 125 mW | 650 µm | ||
![]() TFCR1206-4W-K-1650FT-1K Venkel | In Stock | - | - | - | - | - | 150 V | - | 1 % | 100 ppm/°C | 165 Ω | 155 °C | -55 °C | Thin Film | 125 mW | 650 µm | ||
![]() TFCR0805-8W-K-1760CT Venkel | In Stock | - | - | - | - | - | 100 V | - | 0.25 % | 100 ppm/°C | 176 Ω | 155 °C | -55 °C | Thin Film | 125 mW | 650 µm | ||
![]() TFCR0402-16W-C-1151DT Venkel | In Stock | - | - | - | - | - | 25 V | - | 0.5 % | 50 ppm/°C | 1.15 kΩ | 155 °C | -55 °C | Thin Film | 63 mW | 350 µm | ||
![]() TFCR1206-4W-C-7771CT-1K Venkel | In Stock | - | - | - | - | - | 150 V | - | 0.25 % | 50 ppm/°C | 7.77 kΩ | 155 °C | -55 °C | Thin Film | 125 mW | 650 µm | ||
![]() TFCR1206-8W-E-1424FT-1K Venkel | In Stock | - | - | - | - | - | 150 V | - | 1 % | 25 ppm/°C | 1.42 MΩ | 155 °C | -55 °C | Thin Film | 125 mW | 650 µm | ||
![]() TFCR0805-10W-K-7872BT-1K Venkel | In Stock | - | - | - | - | - | 100 V | - | 0.1 % | 100 ppm/°C | 78.7 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | 650 µm | ||
![]() TFCR1210-4W-K-6R19DT-1K Venkel | In Stock | - | - | - | - | - | 150 V | - | 0.5 % | 100 ppm/°C | 6.19 Ω | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR0402-16W-K-4420CT Venkel | In Stock | - | - | - | - | - | 25 V | - | 0.25 % | 100 ppm/°C | 442 Ω | 155 °C | -55 °C | Thin Film | 63 mW | 350 µm | ||
![]() TFCR1206-8W-E-2034DT Venkel | In Stock | - | - | - | - | - | 150 V | - | 0.5 % | 25 ppm/°C | 2.03 MΩ | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR1206-8W-C-4R99FT Venkel | In Stock | - | - | - | - | - | 150 V | - | 1 % | 50 ppm/°C | 4.99 Ω | 155 °C | -55 °C | Thin Film | 125 mW | 650 µm | ||
![]() TFCR1206-8W-C-4070FT-1K Venkel | In Stock | - | - | - | - | - | 150 V | - | 1 % | 50 ppm/°C | 407 Ω | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR0603-16W-E-2712DT Venkel | In Stock | - | - | - | - | - | 50 V | - | 0.5 % | 25 ppm/°C | 27.1 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | 550 µm | ||
![]() TFCR2010-4W-K-2983DT Venkel | In Stock | - | - | - | - | - | 150 V | - | 0.5 % | 100 ppm/°C | 298 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR0402-16W-E-5970CT Venkel | In Stock | - | - | - | - | - | 25 V | - | 0.25 % | 25 ppm/°C | 597 Ω | 155 °C | -55 °C | Thin Film | 63 mW | 350 µm |