- Composition
- Failure Rate
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
Venkel Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Voltage, Rating | Tolerance | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFCR2010-4W-E-9200BT Venkel | In Stock | - | - | 150 V | 0.1 % | 25 ppm/°C | 920 Ω | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR1206-4W-E-9881BT Venkel | In Stock | - | - | 150 V | 0.1 % | 25 ppm/°C | 9.88 kΩ | 155 °C | -55 °C | Thin Film | 125 mW | 650 µm | ||
![]() TFCR0805-8W-E-6901DT Venkel | In Stock | - | - | 100 V | 0.5 % | 25 ppm/°C | 6.9 kΩ | 155 °C | -55 °C | Thin Film | 125 mW | 650 µm | ||
![]() TFCR0805-8W-E-45R3DT Venkel | In Stock | - | - | 100 V | 0.5 % | 25 ppm/°C | 45.3 Ω | 155 °C | -55 °C | Thin Film | 125 mW | 650 µm | ||
![]() TFCR0603-10W-C-2343CT-1K Venkel | In Stock | - | - | 50 V | 0.25 % | 50 ppm/°C | 234 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | 550 µm | ||
![]() TFCR0402-16W-C-30R9FT Venkel | In Stock | - | - | 25 V | 1 % | 50 ppm/°C | 30.9 Ω | 155 °C | -55 °C | Thin Film | 63 mW | 350 µm | ||
![]() TFCR1206-4W-K-68R1FT-1K Venkel | In Stock | - | - | 150 V | 1 % | 100 ppm/°C | 68.1 Ω | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR1206-4W-K-24R0CT-1K Venkel | In Stock | - | - | 150 V | 0.25 % | 100 ppm/°C | 24 Ω | 155 °C | -55 °C | Thin Film | 125 mW | 650 µm | ||
![]() TFCR0805-10W-K-4222DT-1K Venkel | In Stock | - | - | 100 V | 0.5 % | 100 ppm/°C | 42.2 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | 650 µm | ||
![]() TFCR0805-10W-E-6810FT Venkel | In Stock | - | - | 100 V | 1 % | 25 ppm/°C | 681 Ω | 155 °C | -55 °C | Thin Film | 100 mW | 650 µm | ||
![]() TFCR0805-10W-E-3741BT-1K Venkel | In Stock | - | - | 100 V | 0.1 % | 25 ppm/°C | 3.74 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | 650 µm | ||
![]() TFCR1206-4W-C-4172FT-1K Venkel | In Stock | - | - | 150 V | 1 % | 50 ppm/°C | 41.7 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR0603-10W-E-9092FT-1K Venkel | In Stock | - | - | 50 V | 1 % | 25 ppm/°C | 90.9 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | 550 µm | ||
![]() TFCR0402-16W-K-3302DT Venkel | In Stock | - | - | 25 V | 0.5 % | 100 ppm/°C | 33 kΩ | 155 °C | -55 °C | Thin Film | 63 mW | 350 µm | ||
![]() TFCR0603-16W-C-3600BT Venkel | In Stock | - | - | 50 V | 0.1 % | 50 ppm/°C | 360 Ω | 155 °C | -55 °C | Thin Film | 100 mW | 550 µm | ||
![]() TFCR0805-8W-K-4872CT Venkel | In Stock | - | - | 100 V | 0.25 % | 100 ppm/°C | 48.7 kΩ | 155 °C | -55 °C | Thin Film | 125 mW | 650 µm | ||
![]() TFCR1206-8W-C-2233BT-1K Venkel | In Stock | - | - | 150 V | 0.1 % | 50 ppm/°C | 223 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR1210-4W-C-1800BT-1K Venkel | In Stock | - | - | 150 V | 0.1 % | 50 ppm/°C | 180 Ω | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR2512-2W-E-3320CT-1K Venkel | In Stock | - | - | 150 V | 0.25 % | 25 ppm/°C | 332 Ω | 155 °C | -55 °C | Thin Film | 500 mW | 650 µm | ||
![]() TFCR1206-8W-K-6201BT Venkel | In Stock | - | - | 150 V | 0.1 % | 100 ppm/°C | 6.2 kΩ | 155 °C | -55 °C | Thin Film | 125 mW | 650 µm |