- Composition
- Failure Rate
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
Venkel Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Voltage, Rating | Tolerance | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFCR0805-10W-E-2R71DT Venkel | In Stock | - | - | 100 V | 0.5 % | 25 ppm/°C | 2.71 Ω | 155 °C | -55 °C | Thin Film | 100 mW | 650 µm | ||
![]() TFCR1210-4W-K-2581BT-1K Venkel | In Stock | - | - | 150 V | 0.1 % | 100 ppm/°C | 2.58 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR0603-16W-E-1263FT-1K Venkel | In Stock | - | - | 50 V | 1 % | 25 ppm/°C | 126 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | 550 µm | ||
![]() TFCR0603-10W-E-2462BT Venkel | In Stock | - | - | 50 V | 0.1 % | 25 ppm/°C | 24.6 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | 550 µm | ||
![]() TFCR0603-10W-C-6811DT Venkel | In Stock | - | - | 50 V | 0.5 % | 50 ppm/°C | 6.81 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | 550 µm | ||
![]() TFCR0805-10W-K-1980CT-1K Venkel | In Stock | - | - | 100 V | 0.25 % | 100 ppm/°C | 198 Ω | 155 °C | -55 °C | Thin Film | 100 mW | 650 µm | ||
![]() TFCR0603-10W-K-7682FT-1K Venkel | In Stock | - | - | 50 V | 1 % | 100 ppm/°C | 76.8 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | 550 µm | ||
![]() TFCR2010-4W-C-5R17DT-1K Venkel | In Stock | - | - | 150 V | 0.5 % | 50 ppm/°C | 5.17 Ω | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR2512-2W-E-1621FT-1K Venkel | In Stock | - | - | 150 V | 1 % | 25 ppm/°C | 1.62 kΩ | 155 °C | -55 °C | Thin Film | 500 mW | 650 µm | ||
![]() TFCR1206-8W-K-5101FT-1K Venkel | In Stock | - | - | 150 V | 1 % | 100 ppm/°C | 5.1 kΩ | 155 °C | -55 °C | Thin Film | 125 mW | 650 µm | ||
![]() TFCR2010-4W-C-8982DT Venkel | In Stock | - | - | 150 V | 0.5 % | 50 ppm/°C | 89.8 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR2512-2W-K-9883FT-1K Venkel | In Stock | - | - | 150 V | 1 % | 100 ppm/°C | 988 kΩ | 155 °C | -55 °C | Thin Film | 500 mW | 650 µm | ||
![]() TFCR2512-2W-E-2293CT-1K Venkel | In Stock | - | - | 150 V | 0.25 % | 25 ppm/°C | 229 kΩ | 155 °C | -55 °C | Thin Film | 500 mW | 650 µm | ||
![]() TFCR0603-10W-K-2521FT Venkel | In Stock | - | - | 50 V | 1 % | 100 ppm/°C | 2.52 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | 550 µm | ||
![]() TFCR2010-4W-K-1182BT Venkel | In Stock | - | - | 150 V | 0.1 % | 100 ppm/°C | 11.8 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR0402-16W-C-2432DT-1K Venkel | In Stock | - | - | 25 V | 0.5 % | 50 ppm/°C | 24.3 kΩ | 155 °C | -55 °C | Thin Film | 63 mW | 350 µm | ||
![]() TFCR2512-2W-C-8452FT-1K Venkel | In Stock | - | - | 150 V | 1 % | 50 ppm/°C | 84.5 kΩ | 155 °C | -55 °C | Thin Film | 500 mW | 650 µm | ||
![]() TFCR2512-2W-E-1043FT-1K Venkel | In Stock | - | - | 150 V | 1 % | 25 ppm/°C | 104 kΩ | 155 °C | -55 °C | Thin Film | 500 mW | 650 µm | ||
![]() TFCR0805-10W-K-1272CT-1K Venkel | In Stock | - | - | 100 V | 0.25 % | 100 ppm/°C | 12.7 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | 650 µm | ||
![]() TFCR2010-4W-C-1062BT Venkel | In Stock | - | - | 150 V | 0.1 % | 50 ppm/°C | 10.6 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm |