- Composition
- Failure Rate
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
Venkel Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Voltage, Rating | Tolerance | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFCR0805-10W-E-1R49CT Venkel | In Stock | - | - | 100 V | 0.25 % | 25 ppm/°C | 1.49 Ω | 155 °C | -55 °C | Thin Film | 100 mW | 650 µm | ||
![]() TFCR0603-16W-C-11R5DT-1K Venkel | In Stock | - | - | 50 V | 0.5 % | 50 ppm/°C | 11.5 Ω | 155 °C | -55 °C | Thin Film | 100 mW | 550 µm | ||
![]() TFCR0603-16W-C-1R06FT-1K Venkel | In Stock | - | - | 50 V | 1 % | 50 ppm/°C | 1.06 Ω | 155 °C | -55 °C | Thin Film | 100 mW | 550 µm | ||
![]() TFCR0805-10W-K-9531BT-1K Venkel | In Stock | - | - | 100 V | 0.1 % | 100 ppm/°C | 9.53 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | 650 µm | ||
![]() TFCR0805-8W-K-1350CT Venkel | In Stock | - | - | 100 V | 0.25 % | 100 ppm/°C | 135 Ω | 155 °C | -55 °C | Thin Film | 125 mW | 650 µm | ||
![]() TFCR0805-10W-K-1011CT-1K Venkel | In Stock | - | - | 100 V | 0.25 % | 100 ppm/°C | 1.01 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | 650 µm | ||
![]() TFCR1210-4W-E-93R1FT Venkel | In Stock | - | - | 150 V | 1 % | 25 ppm/°C | 93.1 Ω | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR1206-8W-K-1040BT-1K Venkel | In Stock | - | - | 150 V | 0.1 % | 100 ppm/°C | 104 Ω | 155 °C | -55 °C | Thin Film | 125 mW | 650 µm | ||
![]() TFCR1206-4W-C-10R2FT Venkel | In Stock | - | - | 150 V | 1 % | 50 ppm/°C | 10.2 Ω | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR0805-8W-C-5423DT-1K Venkel | In Stock | - | - | 100 V | 0.5 % | 50 ppm/°C | 542 kΩ | 155 °C | -55 °C | Thin Film | 125 mW | 650 µm | ||
![]() TFCR2010-4W-C-7152DT Venkel | In Stock | - | - | 150 V | 0.5 % | 50 ppm/°C | 71.5 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR0805-10W-K-2913DT-1K Venkel | In Stock | - | - | 100 V | 0.5 % | 100 ppm/°C | 291 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | 650 µm | ||
![]() TFCR1210-4W-K-1454FT Venkel | In Stock | - | - | 150 V | 1 % | 100 ppm/°C | 1.45 MΩ | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR1206-4W-E-2R15CT-1K Venkel | In Stock | - | - | 150 V | 0.25 % | 25 ppm/°C | 2.15 Ω | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR1206-4W-K-3000CT-1K Venkel | In Stock | - | - | 150 V | 0.25 % | 100 ppm/°C | 300 Ω | 155 °C | -55 °C | Thin Film | 125 mW | 650 µm | ||
![]() TFCR1210-4W-K-8562DT-1K Venkel | In Stock | - | - | 150 V | 0.5 % | 100 ppm/°C | 85.6 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR2512-2W-E-7413FT-1K Venkel | In Stock | - | - | 150 V | 1 % | 25 ppm/°C | 741 kΩ | 155 °C | -55 °C | Thin Film | 500 mW | 650 µm | ||
![]() TFCR0603-16W-C-4320DT-1K Venkel | In Stock | - | - | 50 V | 0.5 % | 50 ppm/°C | 432 Ω | 155 °C | -55 °C | Thin Film | 100 mW | 550 µm | ||
![]() TFCR0805-10W-E-4530CT Venkel | In Stock | - | - | 100 V | 0.25 % | 25 ppm/°C | 453 Ω | 155 °C | -55 °C | Thin Film | 100 mW | 650 µm | ||
![]() TFCR0805-8W-K-2052FT Venkel | In Stock | - | - | 100 V | 1 % | 100 ppm/°C | 20.5 kΩ | 155 °C | -55 °C | Thin Film | 125 mW | 650 µm |