- Composition
- Failure Rate
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
Venkel Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Shape | Package Cooled | Material Finish | Material - Body | Base Product Number | Frequency-Max | Mfr | Number of I/Os | Package | Product Status | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power Rating | Voltage - Supply | Shielding | Ingress Protection | Frequency | Frequency Stability | Base Part Number | Output | Termination Style | Function | Base Resonator | Current - Supply (Max) | Output Type | Current - Supply (Disable) (Max) | Number of Circuits | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Spread Spectrum Bandwidth | Current - Supply | Number of Logic Elements/Cells | Input | Ratio - Input:Output | Sensing Distance | Sensor Type | Total RAM Bits | Number of Gates | Number of LABs/CLBs | Differential - Input:Output | Indicator | Absolute Pull Range (APR) | Response Frequency | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Count | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFCR0805-10W-K-2913FT Venkel | In Stock | - | - | Surface Mount | 6-CLCC | 6-CLCC (7x5) | - | - | - | - | - | - | - | - | - | - | - | 100 V | -40°C ~ 85°C | Tape & Reel (TR) | FemtoClock® NG | - | 1 % | Active | 100 ppm/°C | VCXO | 291 kΩ | 155 °C | -55 °C | Thin Film | - | 100 mW | 2.375 V ~ 2.625 V | - | - | 100MHz | - | IDT8N4SV75FC | - | - | - | - | - | - | - | - | - | - | - | - | 136mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | 650 µm | - | - | - | - | ||
![]() TFCR2010-4W-C-5R17FT Venkel | In Stock | - | - | Surface Mount | 6-CLCC | 6-CLCC (7x5) | - | - | - | - | - | - | - | - | - | - | - | 150 V | -40°C ~ 85°C | Tape & Reel (TR) | FemtoClock® NG | - | 1 % | Active | 50 ppm/°C | VCXO | 5.17 Ω | 155 °C | -55 °C | Thin Film | - | 250 mW | 2.375 V ~ 2.625 V | - | - | 480MHz | - | IDT8N3SV75FC | - | - | - | - | - | - | - | - | - | - | - | - | 120mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | 650 µm | - | - | - | - | ||
![]() TFCR2010-4W-C-3240CT Venkel | In Stock | - | - | Surface Mount | 32-LQFP | 32-TQFP (7x7) | - | - | - | - | - | - | 350MHz | - | - | - | - | 150 V | -40°C ~ 85°C | Tape & Reel (TR) | -- | - | 0.25 % | Active | 50 ppm/°C | Fanout Buffer (Distribution), Multiplexer | 324 Ω | 155 °C | -55 °C | Thin Film | - | 250 mW | 2.375 V ~ 3.465 V | - | - | - | - | ICS83948-147 | LVCMOS, LVTTL | - | - | - | - | - | - | 1 | - | - | - | - | - | - | HCSL, LVCMOS, LVDS, LVHSTL, LVPECL, LVTTL, SSTL | 2:12 | - | - | - | - | - | Yes/No | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() TFCR2010-4W-E-1893CT-1K Venkel | In Stock | - | - | Surface Mount | 6-CLCC | 6-CLCC (7x5) | - | - | - | - | - | - | - | - | - | - | - | 150 V | -40°C ~ 85°C | Tape & Reel (TR) | FemtoClock® NG | - | 0.25 % | Active | 25 ppm/°C | VCXO | 189 kΩ | 155 °C | -55 °C | Thin Film | - | 250 mW | 2.375 V ~ 2.625 V | - | - | 159.375MHz | - | IDT8N3SV75FC | - | - | - | - | - | - | - | - | - | - | - | - | 120mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | 650 µm | - | - | - | - | ||
![]() TFCR2010-4W-K-6490BT-1K Venkel | In Stock | - | - | Surface Mount | 6-CLCC | 6-CLCC (7x5) | - | - | - | - | - | - | - | - | - | - | - | 150 V | -40°C ~ 85°C | Tape & Reel (TR) | FemtoClock® NG | - | 0.1 % | Active | 100 ppm/°C | VCXO | 649 Ω | 155 °C | -55 °C | Thin Film | - | 250 mW | 2.375 V ~ 2.625 V | - | - | 156.25MHz | - | IDT8N3SV75BC | - | - | - | - | - | - | - | - | - | - | - | - | 120mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | 650 µm | - | - | - | - | ||
![]() TFCR2512-2W-K-2001DT Venkel | In Stock | - | - | Surface Mount | 6-CLCC | 6-CLCC (7x5) | - | - | - | - | - | - | - | - | - | - | - | 150 V | -40°C ~ 85°C | Tape & Reel (TR) | FemtoClock® NG | - | 0.5 % | Active | 100 ppm/°C | VCXO | 2 kΩ | 155 °C | -55 °C | Thin Film | - | 500 mW | 2.375 V ~ 2.625 V | - | - | 24.576MHz | - | IDT8N3SV75BC | - | - | - | - | - | - | - | - | - | - | - | - | 120mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | 650 µm | - | - | - | - | ||
![]() TFCR0201-20W-C-45R3DT Venkel | In Stock | - | - | Surface Mount | 6-CLCC | 6-CLCC (7x5) | - | - | - | - | - | - | - | - | - | - | - | 15 V | -40°C ~ 85°C | Tape & Reel (TR) | FemtoClock® NG | - | 0.5 % | Active | 50 ppm/°C | VCXO | 45.3 Ω | 125 °C | -55 °C | Thin Film | - | 30 mW | 2.375 V ~ 2.625 V | - | - | 156.25MHz | - | IDT8N3SV75BC | - | - | - | - | - | - | - | - | - | - | - | - | 120mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | 260 µm | - | - | - | - | ||
![]() TFCR1206-8W-E-3830BT-1K Venkel | In Stock | - | - | Surface Mount | 6-CLCC | 6-CLCC (7x5) | - | - | - | - | - | - | - | - | - | - | - | 150 V | -40°C ~ 85°C | Tape & Reel (TR) | FemtoClock® NG | - | 0.1 % | Active | 25 ppm/°C | VCXO | 383 Ω | 155 °C | -55 °C | Thin Film | - | 125 mW | 3.135 V ~ 3.465 V | - | - | 212MHz | - | IDT8N3SV75AC | - | - | - | - | - | - | - | - | - | - | - | - | 130mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | 650 µm | - | - | - | - | ||
![]() TFCR0805-8W-E-24R9CT-1K Venkel | In Stock | - | - | Surface Mount | 6-CLCC | 6-CLCC (7x5) | - | - | - | - | - | - | - | - | - | - | - | 100 V | -40°C ~ 85°C | Tape & Reel (TR) | FemtoClock® NG | - | 0.25 % | Active | 25 ppm/°C | VCXO | 24.9 Ω | 155 °C | -55 °C | Thin Film | - | 125 mW | 2.375 V ~ 2.625 V | - | - | 496MHz, 496MHz | - | IDT8N3DV85FC | - | - | - | - | - | - | - | - | - | - | - | - | 120mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | 650 µm | - | - | - | - | ||
![]() TFCR0603-16W-E-8R35DT Venkel | In Stock | - | - | Surface Mount | 6-CLCC | 6-CLCC (7x5) | - | - | - | - | - | - | - | - | - | - | - | 50 V | -40°C ~ 85°C | Tape & Reel (TR) | FemtoClock® NG | - | 0.5 % | Active | 25 ppm/°C | VCXO | 8.35 Ω | 155 °C | -55 °C | Thin Film | - | 100 mW | 3.135 V ~ 3.465 V | - | - | 250MHz, 250MHz | - | IDT8N3DV85EC | - | - | - | - | - | - | - | - | - | - | - | - | 130mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | 550 µm | - | - | - | - | ||
![]() TFCR1206-8W-E-1154CT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | - | - | - | 0.25 % | - | 25 ppm/°C | - | 1.15 MΩ | 155 °C | -55 °C | Thin Film | Orange | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() TFCR0805-10W-K-19R3BT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 V | - | - | - | - | 0.1 % | - | 100 ppm/°C | - | 19.3 Ω | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() TFCR0603-16W-C-1203CT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | - | - | - | - | 0.25 % | - | 50 ppm/°C | - | 120 kΩ | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | - | - | - | ||
![]() TFCR0603-10W-C-68R1BT Venkel | In Stock | - | - | Surface Mount | 484-FBGA, CSPBGA | 484-CSPBGA (19x19) | - | - | - | - | - | XA3SD3400A | - | AMD | 309 | Tray | Obsolete | 50 V | -40°C ~ 100°C (TJ) | - | Automotive, AEC-Q100, Spartan®-3A DSP XA | - | 0.1 % | - | 50 ppm/°C | - | 68.1 Ω | 155 °C | -55 °C | Thin Film | - | 100 mW | 1.14V ~ 1.26V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 53712 | - | - | - | - | 2322432 | 3400000 | 5968 | - | - | - | - | - | - | - | - | 550 µm | - | - | - | - | ||
![]() TFCR1206-4W-K-3053CT Venkel | In Stock | - | - | - | Cylinder, Threaded - M8 | - | - | - | - | - | Brass | - | - | ifm efector, inc. | - | Box | Active | 150 V | 0°C ~ 60°C | - | - | - | 0.25 % | - | 100 ppm/°C | - | 305 kΩ | 155 °C | -55 °C | Thin Film | - | 125 mW | 10V ~ 30V | Unshielded | IP65, IP67 | - | - | - | - | Connector | - | - | - | NPN/PNP-NC | - | - | - | - | - | - | - | - | - | - | 0.118 (3mm) | Inductive | - | - | - | - | LED | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() TFCR0201-32W-K-4640CT Venkel | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | SG-8101 | - | EPSON | - | Tape & Reel (TR) | Active | 15 V | -40°C ~ 105°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | 0.25 % | - | 100 ppm/°C | XO (Standard) | 464 Ω | 125 °C | -55 °C | Thin Film | - | 50 mW | 1.8V ~ 3.3V | - | - | 24.8832 MHz | ±20ppm | - | CMOS | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 260 µm | 0.055 (1.40mm) | - | - | - | ||
![]() TFCR1210-4W-K-2641BT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | Bulk | Active | 150 V | - | - | * | - | 0.1 % | - | 100 ppm/°C | - | 2.64 kΩ | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() TFCR1210-4W-C-1471BT-1K Venkel | In Stock | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | 150 V | - | - | pushPIN™ | - | 0.1 % | Active | 50 ppm/°C | Top Mount | 1.47 kΩ | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 9.56°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | -- | 650 µm | - | 1.969 (50.00mm) | 1.969 (50.00mm) | - | ||
![]() TFCR1210-4W-E-5173DT Venkel | In Stock | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | 150 V | - | - | pushPIN™ | - | 0.5 % | Active | 25 ppm/°C | Top Mount | 517 kΩ | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 1.378 (35.00mm) | 3.98°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | -- | 650 µm | - | 1.181 (30.00mm) | 1.181 (30.00mm) | - | ||
![]() TFCR0805-10W-C-5R23CT-1K Venkel | In Stock | - | - | - | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | 100 V | - | - | pushPIN™ | - | 0.25 % | Active | 50 ppm/°C | Top Mount | 5.23 Ω | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 1.181 (30.00mm) | 3.90°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | -- | 650 µm | - | 1.378 (35.00mm) | 1.378 (35.00mm) | - |