- Composition
- Failure Rate
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
Venkel Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Insert Material | Base Product Number | Contact Finish Mating | Contact Materials | Contact Sizes | Data Converters | Memory Types | Mfr | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Fastening Type | Power Rating | Contact Type | Current Rating (Amps) | Technology | Voltage - Supply | Orientation | Shielding | Ingress Protection | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Contact Finish | Function | Base Resonator | Current - Supply (Max) | Housing Color | ESR (Equivalent Series Resistance) | Current - Supply (Disable) (Max) | Note | Interface | Memory Size | Oscillator Type | Load Capacitance | Speed | RAM Size | Operating Mode | Shell Size, MIL | Voltage - Supply (Vcc/Vdd) | Core Processor | Frequency Tolerance | Peripherals | Program Memory Type | Core Size | Program Memory Size | Spread Spectrum Bandwidth | Connectivity | Access Time | Memory Format | Memory Interface | Wire Gauge or Range - AWG | Contact Termination | Write Cycle Time - Word, Page | Wire Gauge or Range - mm² | Includes | EEPROM Size | Absolute Pull Range (APR) | Time Format | Date Format | Current - Timekeeping (Max) | Voltage - Supply, Battery | Termination Finish | Features | Wire Gauge or Range - Coaxial | Memory Organization | Height | Height Seated (Max) | Contact Finish Thickness | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFCR0402-16W-C-3R70FT-1K Venkel | In Stock | - | - | Surface Mount | 10-SMD, No Lead | - | - | - | 10-SMD | - | - | - | - | - | - | - | EPSON | Tape & Reel (TR) | - | Active | 25 V | -40°C ~ 85°C (TA) | RX4111CE | - | 1 % | - | 50 ppm/°C | - | Clock/Calendar | 3.7 Ω | - | 155 °C | -55 °C | Thin Film | - | - | 63 mW | - | - | - | 1.6V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPI, 4-Wire Serial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HH:MM:SS | YY-MM-DD | 3µA @ 3V | 1.1V ~ 5.5V | - | Alarm | - | - | 350 µm | - | - | - | - | - | ||
![]() TFCR0603-10W-E-4992DT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EDAC Inc. | Bulk | - | Active | 50 V | - | * | - | 0.5 % | - | 25 ppm/°C | - | - | 49.9 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | - | - | - | - | ||
![]() TFCR2512-2W-K-64R9DT-1K Venkel | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | Bulk | - | Active | 150 V | -10°C ~ 60°C | SXT114 | 0.063 L x 0.047 W (1.60mm x 1.20mm) | 0.5 % | - | 100 ppm/°C | - | MHz Crystal | 64.9 Ω | - | 155 °C | -55 °C | Thin Film | - | - | 500 mW | - | - | - | - | - | - | - | 25 MHz | ±50ppm | - | - | - | - | - | - | - | - | 150 Ohms | - | - | - | - | - | 7pF | - | - | Fundamental | - | - | - | ±30ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | 0.018 (0.45mm) | - | - | - | - | ||
![]() TFCR2512-2W-E-1024DT-1K Venkel | In Stock | - | - | Panel Mount | - | Flange | - | Aluminum Alloy | - | - | CA310 | Silver | - | - | - | - | ITT Cannon, LLC | Bulk | Metal | Active | 50V | -55°C ~ 125°C | MIL-DTL-5015, CA-B | - | 0.5 % | Crimp | 25 ppm/°C | Receptacle, Male Pins | - | 1.02 MΩ | 11 | 155 °C | -55 °C | Thin Film | Olive Drab | Reverse Bayonet Lock | 500 mW | - | 22A, 41A | - | - | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | - | - | - | Olive Drab Cadmium | 24-20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Strain Relief | - | - | 650 µm | - | - | - | - | - | ||
![]() TFCR0805-8W-E-4580CT Venkel | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | Bulk | - | Active | 100 V | -30°C ~ 85°C | SXT224 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | 0.25 % | - | 25 ppm/°C | - | MHz Crystal | 458 Ω | - | 155 °C | -55 °C | Thin Film | - | - | 125 mW | - | - | - | - | - | - | - | 19.2 MHz | ±25ppm | - | - | - | - | - | - | - | - | 100 Ohms | - | - | - | - | - | 11pF | - | - | Fundamental | - | - | - | ±20ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | 0.026 (0.65mm) | - | - | - | - | ||
![]() TFCR0201-32W-C-4300CT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | Retail Package | - | Active | 15 V | - | * | - | 0.25 % | - | 50 ppm/°C | - | - | 430 Ω | - | 125 °C | -55 °C | Thin Film | - | - | 50 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 260 µm | - | - | - | - | - | ||
![]() TFCR0402-16W-K-1820FT Venkel | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | Bulk | - | Active | 25 V | -40°C ~ 85°C | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | 1 % | - | 100 ppm/°C | - | MHz Crystal | 182 Ω | - | 155 °C | -55 °C | Thin Film | - | - | 63 mW | - | - | - | - | - | - | - | 25 MHz | ±30ppm | - | - | - | - | - | - | - | - | 50 Ohms | - | - | - | - | - | 8pF | - | - | Fundamental | - | - | - | ±25ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350 µm | 0.031 (0.80mm) | - | - | - | - | ||
![]() TFCR1206-4W-E-6493BT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | Tape & Reel (TR) | - | Active | 150 V | - | * | - | 0.1 % | - | 25 ppm/°C | - | - | 649 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | ||
![]() TFCR0603-16W-E-5R30DT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | Retail Package | - | Active | 50 V | - | * | - | 0.5 % | - | 25 ppm/°C | - | - | 5.3 Ω | - | 155 °C | -55 °C | Thin Film | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | - | - | - | - | ||
![]() TFCR1210-4W-E-6200DT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | 150 V | - | * | - | 0.5 % | - | 25 ppm/°C | - | - | 620 Ω | - | 155 °C | -55 °C | Thin Film | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | ||
![]() TFCR1206-8W-C-90R9FT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | 150 V | - | * | - | 1 % | - | 50 ppm/°C | - | - | 90.9 Ω | - | 155 °C | -55 °C | Thin Film | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | ||
![]() TFCR0603-16W-E-3R24DT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | 50 V | - | * | - | 0.5 % | - | 25 ppm/°C | - | - | 3.24 Ω | - | 155 °C | -55 °C | Thin Film | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | - | - | - | - | ||
![]() TFCR1206-8W-C-7500FT Venkel | In Stock | - | - | - | - | - | - | - | - | - | SP24 | - | Copper Alloy | 20 | - | - | Amphenol Sine Systems Corp | Tape & Reel (TR) | - | Active | 150 V | - | ecomate® Aquarius™ | - | 1 % | - | 50 ppm/°C | - | Signal, Stamped | 750 Ω | - | 155 °C | -55 °C | Thin Film | - | - | 250 mW | Pin | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24-26 AWG | Crimp | - | 0.14 ~ 0.25mm² | - | - | - | - | - | - | - | - | Insulation Support | - | - | 650 µm | - | 10.0µin (0.25µm) | - | - | - | ||
![]() TFCR2512-2W-E-5R90DT-1K Venkel | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | CA32 | - | - | - | - | - | CTS-Frequency Controls | Tape & Reel (TR) | - | Active | 150 V | -40°C ~ 85°C | CA32L | 0.126 L x 0.098 W (3.20mm x 2.50mm) | 0.5 % | - | 25 ppm/°C | - | XO (Standard) | 5.9 Ω | - | 155 °C | -55 °C | Thin Film | - | - | 500 mW | - | - | - | 2.5V | - | - | - | 25 MHz | ±25ppm | LVDS | - | - | - | Standby (Power Down) | Crystal | 60mA | - | - | 15µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | 0.047 (1.20mm) | - | - | - | AEC-Q200 | ||
![]() TFCR2010-4W-E-27R4DT Venkel | In Stock | - | - | Surface Mount | 64-LBGA | - | - | - | 64-FBGA (13x11) | - | S29GL256 | - | - | - | - | Non-Volatile | Infineon Technologies | Bulk | - | Obsolete | 150 V | -40°C ~ 105°C (TA) | GL-N | - | 0.5 % | - | 25 ppm/°C | - | - | 27.4 Ω | - | 155 °C | -55 °C | Thin Film | - | - | 250 mW | - | - | FLASH - NOR | 2.7V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 256Mbit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 110 ns | FLASH | Parallel | - | - | 110ns | - | - | - | - | - | - | - | - | - | - | - | 32M x 8, 16M x 16 | 650 µm | - | - | - | - | - | ||
![]() TFCR1206-8W-E-5622BT Venkel | In Stock | - | - | Panel Mount, Through Hole | - | Flange | - | Aluminum | - | - | - | Gold | Copper Alloy | - | - | - | Glenair | Retail Package | Metal | Active | 150 V | -65°C ~ 175°C | 806 | - | 0.1 % | Solder | 25 ppm/°C | Plug, Male Pins | - | 56.2 kΩ | - | 155 °C | -55 °C | Thin Film | Silver | Threaded | 125 mW | - | - | - | - | E | - | - | - | - | - | Electroless Nickel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ground | - | - | 650 µm | - | - | - | - | - | ||
![]() TFCR1206-4W-C-9311BT-1K Venkel | In Stock | - | - | Panel Mount | - | Bulkhead - Front Side Nut | Circular | Composite | - | - | CTV07RW | - | - | 22D | - | - | Amphenol Aerospace Operations | Bulk | - | Active | 150 V | -65°C ~ 175°C | MIL-DTL-38999 Series III, Tri-Start™ TV | - | 0.1 % | - | 50 ppm/°C | Receptacle Housing | For Male Pins | 9.31 kΩ | 100 | 155 °C | -55 °C | Thin Film | - | Threaded | 250 mW | Crimp | - | - | - | N (Normal) | Shielded | Environment Resistant | - | - | - | Cadmium | 23-35 | - | - | - | - | Olive Drab | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | ||
![]() TFCR0402-16W-E-24R4FT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | Retail Package | - | Active | 25 V | - | * | - | 1 % | - | 25 ppm/°C | - | - | 24.4 Ω | - | 155 °C | -55 °C | Thin Film | - | - | 63 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350 µm | - | - | - | - | - | ||
![]() TFCR2010-4W-E-6120FT Venkel | In Stock | - | - | Surface Mount | 100-TQFP Exposed Pad | - | - | - | 100-eTQFP (14x14) | - | - | - | - | - | A/D 10/12b SAR | - | STMicroelectronics | Bulk | - | Active | 150 V | -40°C ~ 125°C (TA) | Automotive, AEC-Q100, SPC58 | - | 1 % | - | 25 ppm/°C | - | - | 612 Ω | - | 155 °C | -55 °C | Thin Film | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External, Internal | - | 180MHz | 512K x 8 | - | - | 3V ~ 5.5V | e200z4 | - | DMA, POR, Temp Sensor, WDT | FLASH | 32-Bit Dual-Core | 4MB (4M x 8) | - | Ethernet, FlexRay, I²C, LINbus, SPI, UART/USART | - | - | - | - | - | - | - | - | 128K x 8 | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | ||
![]() TFCR2010-4W-K-2943CT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Good-Ark Semiconductor | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | 150 V | - | * | - | 0.25 % | - | 100 ppm/°C | - | - | 294 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - |