- Composition
- Failure Rate
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
Venkel Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Base Product Number | Contact Finish Mating | Contact Materials | Memory Types | Mfr | Number of I/Os | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power (Watts) | Fastening Type | Power Rating | Technology | Voltage - Supply | Orientation | Shielding | Shell Finish | Failure Rate | Wire Gauge | Configuration | Memory Size | Access Time | Memory Format | Memory Interface | Write Cycle Time - Word, Page | Shelf Life | Storage/Refrigeration Temperature | Number of Logic Elements/Cells | Product Type | Shelf Life Start | Specifications | Total RAM Bits | Number of Gates | Number of LABs/CLBs | ESD Protection | Features | Memory Organization | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFCR0805-8W-K-1330BT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | Retail Package | - | Active | 100 V | - | * | - | 0.1 % | - | - | 100 ppm/°C | - | - | 133 Ω | 155 °C | -55 °C | Thin Film | - | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() TFCR1210-4W-K-2550FT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | Retail Package | - | Active | 150 V | - | * | - | 1 % | - | - | 100 ppm/°C | - | - | 255 Ω | 155 °C | -55 °C | Thin Film | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() TFCR1206-8W-E-68R1DT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | Retail Package | - | Active | 150 V | - | * | - | 0.5 % | - | - | 25 ppm/°C | - | - | 68.1 Ω | 155 °C | -55 °C | Thin Film | - | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() TFCR0805-8W-K-1013BT Venkel | In Stock | - | - | - | 1210 (3225 Metric) | - | - | 1210 | SG73P2 | - | - | - | KOA Speer Electronics, Inc. | - | Tape & Reel (TR) | - | Active | 100 V | -55°C ~ 155°C | SG73P-RT | 0.126 L x 0.102 W (3.20mm x 2.60mm) | ±0.5% | 2 | - | ±200ppm/°C | - | - | 143 kOhms | 155 °C | -55 °C | Thick Film | - | 0.5W, 1/2W | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding | - | 650 µm | 0.028 (0.70mm) | - | - | AEC-Q200 | ||
![]() TFCR2010-4W-K-1502FT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | Retail Package | - | Active | 150 V | - | * | - | 1 % | - | - | 100 ppm/°C | - | - | 15 kΩ | 155 °C | -55 °C | Thin Film | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() TFCR0805-8W-K-4812BT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | Retail Package | - | Active | 100 V | - | * | - | 0.1 % | - | - | 100 ppm/°C | - | - | 48.1 kΩ | 155 °C | -55 °C | Thin Film | - | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() TFCR1206-8W-K-1984FT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | Retail Package | - | Active | 150 V | - | * | - | 1 % | - | - | 100 ppm/°C | - | - | 1.98 MΩ | 155 °C | -55 °C | Thin Film | - | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() TFCR2010-4W-C-2673FT-1K Venkel | In Stock | - | - | Surface Mount | 256-BBGA | - | - | 256-PBGA (27x27) | XC4010XL | - | - | - | AMD | 160 | Tray | - | Obsolete | 150 V | -40°C ~ 100°C (TJ) | XC4000E/X | - | 1 % | - | - | 50 ppm/°C | - | - | 267 kΩ | 155 °C | -55 °C | Thin Film | - | - | - | 250 mW | - | 3V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | 950 | - | - | - | 12800 | 10000 | 400 | - | - | - | 650 µm | - | - | - | - | ||
![]() TFCR1210-4W-E-19R8DT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | Bulk | - | Active | 150 V | - | * | - | 0.5 % | - | - | 25 ppm/°C | - | - | 19.8 Ω | 155 °C | -55 °C | Thin Film | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() TFCR1210-4W-E-1602DT-1K Venkel | In Stock | - | - | Panel Mount, Through Hole | - | Flange | Stainless Steel | - | - | Gold | Copper Alloy | - | Glenair | - | Retail Package | Metal | Active | 150 V | -65°C ~ 175°C | 806 | - | 0.5 % | - | Solder | 25 ppm/°C | Plug, Male Pins | - | 16 kΩ | 155 °C | -55 °C | Thin Film | Silver | - | Threaded | 250 mW | - | - | B | - | Passivated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() TFCR1206-4W-C-1823DT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | Retail Package | - | Active | 150 V | - | * | - | 0.5 % | - | - | 50 ppm/°C | - | - | 182 kΩ | 155 °C | -55 °C | Thin Film | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() TFCR2512-2W-E-73R2DT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | Bulk | - | Active | 150 V | - | * | - | 0.5 % | - | - | 25 ppm/°C | - | - | 73.2 Ω | 155 °C | -55 °C | Thin Film | - | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() TFCR2512-2W-E-4R37CT-1K Venkel | In Stock | - | - | Panel Mount, Through Hole | - | Flange | Aluminum | - | - | Gold | Copper Alloy | - | Glenair | - | Retail Package | Metal | Active | 150 V | -65°C ~ 175°C | 806 | - | 0.25 % | - | Solder | 25 ppm/°C | Plug, Male Pins | - | 4.37 Ω | 155 °C | -55 °C | Thin Film | Silver | - | Threaded | 500 mW | - | - | D | - | Nickel/PTFE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ground | - | 650 µm | - | - | - | - | ||
![]() TFCR0805-10W-K-6262FT-1K Venkel | In Stock | - | - | - | - | - | - | - | KIT40 | - | - | - | Amphenol Socapex | - | Box | - | Active | 100 V | - | - | - | 1 % | - | - | 100 ppm/°C | - | - | 62.6 kΩ | 155 °C | -55 °C | Thin Film | Black | - | - | 100 mW | - | - | - | Shielded | - | - | - | A Female to Cable, Round (Circular Coupling) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial Environments - IP68 | - | 650 µm | - | 3.50 (1.07m) | - | - | ||
![]() TFCR0805-10W-E-1090BT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | Retail Package | - | Active | 100 V | - | * | - | 0.1 % | - | - | 25 ppm/°C | - | - | 109 Ω | 155 °C | -55 °C | Thin Film | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() TFCR0805-10W-E-1334BT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | Texas Instruments | - | Bulk | - | Active | 100 V | - | * | - | 0.1 % | - | - | 25 ppm/°C | - | - | 1.33 MΩ | 155 °C | -55 °C | Thin Film | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | ||
![]() TFCR0603-16W-E-1243DT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | MENDA/EasyBraid | - | Bulk | - | Active | 50 V | - | - | - | 0.5 % | - | - | 25 ppm/°C | - | Rosin, Non Activated (R), Rosin, Activated (RA), Rosin, Mildly Activated (RMA), No Clean | 124 kΩ | 155 °C | -55 °C | Thin Film | Gold | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Braid/Wick | - | - | - | - | - | - | - | - | 550 µm | - | 15 (4.6m) | - | - | ||
![]() TFCR1210-4W-C-4640CT-1K Venkel | In Stock | - | - | Surface Mount | 100-LQFP | - | - | 100-TQFP (14x14) | CY7C024 | - | - | Volatile | Infineon Technologies | - | Tape & Reel (TR) | - | Obsolete | 150 V | 0°C ~ 70°C (TA) | - | - | 0.25 % | - | - | 50 ppm/°C | - | - | 464 Ω | 155 °C | -55 °C | Thin Film | - | - | - | 250 mW | SRAM - Dual Port, Asynchronous | 3V ~ 3.6V | - | - | - | - | - | - | 64Kbit | 20 ns | SRAM | Parallel | 20ns | - | - | - | - | - | - | - | - | - | - | - | 4K x 16 | 650 µm | - | - | - | - | ||
![]() TFCR0603-10W-K-31R2CT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | Tape & Reel (TR) | - | Obsolete | 50 V | - | * | - | 0.25 % | - | - | 100 ppm/°C | - | - | 31.2 Ω | 155 °C | -55 °C | Thin Film | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | - | - | - | ||
![]() TFCR0805-8W-C-6573DT Venkel | In Stock | - | - | - | 0201 (0603 Metric) | - | - | 201 | - | - | - | - | Kamaya Inc. | - | Tape & Reel (TR) | - | Active | 100 V | -55°C ~ 155°C | RMC | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | - | -200/ +600ppm/°C | - | - | 1.47 Ohms | 155 °C | -55 °C | Thick Film | - | 0.05W, 1/20W | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | 0.010 (0.26mm) | - | - | - |