- Composition
- Failure Rate
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
Venkel Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Mounting | Number of Resistor Elements | Voltage, Rating | Series | Tolerance | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power Rating | Orientation | Operating Force | Terminal Type | Design | Total Resistance | Number of Segments | Finish | Profile | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFCR1210-4W-C-8663CT-1K Venkel | In Stock | - | - | - | - | - | 150 V | - | 0.25 % | 50 ppm/°C | - | 866 kΩ | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | - | - | - | - | - | 650 µm | ||
![]() TFCR1206-8W-K-6341DT-1K Venkel | In Stock | - | - | - | - | - | 150 V | - | 0.5 % | 100 ppm/°C | - | 6.34 kΩ | 155 °C | -55 °C | Thin Film | - | 125 mW | - | - | - | - | - | - | - | - | 650 µm | ||
![]() TFCR0805-8W-E-3091CT-1K Venkel | In Stock | - | - | - | - | - | 100 V | - | 0.25 % | 25 ppm/°C | - | 3.09 kΩ | 155 °C | -55 °C | Thin Film | - | 125 mW | - | - | - | - | - | - | - | - | 650 µm | ||
![]() TFCR0603-16W-E-7500BT Venkel | In Stock | - | - | - | - | - | 50 V | - | 0.1 % | 25 ppm/°C | - | 750 Ω | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | - | - | - | - | - | - | 550 µm | ||
![]() TFCR2010-4W-C-32R8FT Venkel | In Stock | - | - | - | - | - | 150 V | - | 1 % | 50 ppm/°C | - | 32.8 Ω | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | - | - | - | - | - | 650 µm | ||
![]() TFCR1210-4W-K-3971FT Venkel | In Stock | - | - | - | - | - | 150 V | SPVQ3 | 1 % | 100 ppm/°C | - | 3.97 kΩ | 155 °C | -55 °C | Thin Film | - | 250 mW | - | 3N max | For Lead | - | - | - | - | - | 650 µm | ||
![]() TFCR0603-10W-E-9203DT Venkel | In Stock | - | - | - | - | - | 50 V | SPVQ3 | 0.5 % | 25 ppm/°C | - | 920 kΩ | 155 °C | -55 °C | Thin Film | - | 100 mW | - | 3N max | With wire (Downwards) | - | - | - | - | - | 550 µm | ||
![]() TFCR2512-2W-K-2523BT Venkel | In Stock | - | - | - | - | Dual-unit | 150 V | RS**K | 0.1 % | 100 ppm/°C | CP type | 252 kΩ | 155 °C | -55 °C | Thin Film | - | 500 mW | - | - | - | - | 10k ohm | - | - | - | 650 µm | ||
![]() TFCR2010-4W-C-10R0DT-1K Venkel | In Stock | - | - | Aluminum Alloy | M2 x 0.40 tapped hole | - | 150 V | 44-5 | 0.5 % | 50 ppm/°C | - | 10 Ω | 155 °C | -55 °C | Thin Film | Cold Wall | 250 mW | - | - | - | Non-Shafted | - | - | Gold Chem Film | 9.53 mm (.375 in) x 9.53 mm (.375 in) | 650 µm | ||
![]() TFCR0805-8W-K-7230CT-1K Venkel | In Stock | - | - | Aluminum Alloy | M2.5 x 0.45 tapped hole | - | 100 V | 40-5 | 0.25 % | 100 ppm/°C | - | 723 Ω | 155 °C | -55 °C | Thin Film | Cold Wall | 125 mW | - | - | - | Non-Shafted | - | - | Gold Chem Film | 5.72 mm (.225 in) x 6.60 mm (.260 in) | 650 µm | ||
![]() TFCR1206-8W-K-1304FT Venkel | In Stock | - | - | Aluminum Alloy | 2-56 tapped hole | - | 150 V | 40 | 1 % | 100 ppm/°C | - | 1.3 MΩ | 155 °C | -55 °C | Thin Film | Cold Wall | 125 mW | - | - | - | Non-Shafted | - | - | Gold Chem Film | 5.72 mm (.225 in) x 6.60 mm (.260 in) | 650 µm | ||
![]() TFCR1206-8W-C-1622CT-1K Venkel | In Stock | - | - | Aluminum Alloy | - | - | 150 V | 40 | 0.25 % | 50 ppm/°C | - | 16.2 kΩ | 155 °C | -55 °C | Thin Film | Cold Wall | 250 mW | - | - | - | Non-Shafted | - | - | Gold Chem Film | 5.72 mm (.225 in) x 6.60 mm (.260 in) | 650 µm | ||
![]() TFCR1206-8W-C-4171DT-1K Venkel | In Stock | - | - | Aluminum Alloy | - | - | 150 V | 40-5 | 0.5 % | 50 ppm/°C | - | 4.17 kΩ | 155 °C | -55 °C | Thin Film | Cold Wall | 250 mW | - | - | - | Non-Shafted | - | - | Gold Chem Film | 5.72 mm (.225 in) x 6.60 mm (.260 in) | 650 µm | ||
![]() TFCR0805-10W-C-4R02DT-1K Venkel | In Stock | - | - | Aluminum Alloy | 2-56 tapped hole | - | 100 V | 40 | 0.5 % | 50 ppm/°C | - | 4.02 Ω | 155 °C | -55 °C | Thin Film | Cold Wall | 100 mW | - | - | - | Non-Shafted | - | - | Gold Chem Film | 5.72 mm (.225 in) x 6.60 mm (.260 in) | 650 µm | ||
![]() TFCR0805-10W-E-1722CT-1K Venkel | In Stock | - | - | Aluminum Alloy | M2.5 x 0.45 tapped hole | - | 100 V | 40 | 0.25 % | 25 ppm/°C | - | 17.2 kΩ | 155 °C | -55 °C | Thin Film | Cold Wall | 100 mW | - | - | - | Non-Shafted | - | - | Gold Chem Film | 5.72 mm (.225 in) x 6.60 mm (.260 in) | 650 µm | ||
![]() TFCR2512-2W-C-8663DT Venkel | In Stock | - | - | Aluminum Alloy | - | - | 150 V | 40 | 0.5 % | 50 ppm/°C | - | 866 kΩ | 155 °C | -55 °C | Thin Film | Cold Wall | 500 mW | - | - | - | Non-Shafted | - | - | Gold Chem Film | 5.72 mm (.225 in) x 6.60 mm (.260 in) | 650 µm | ||
![]() TFCR2512-2W-C-1522BT-1K Venkel | In Stock | - | - | Aluminum Alloy | - | - | 150 V | 40 | 0.1 % | 50 ppm/°C | - | 15.2 kΩ | 155 °C | -55 °C | Thin Film | Cold Wall | 500 mW | - | - | - | Non-Shafted | - | - | Gold Chem Film | 5.72 mm (.225 in) x 6.60 mm (.260 in) | 650 µm | ||
![]() TFCR0805-8W-E-1320BT Venkel | In Stock | - | - | Aluminum Alloy | M2.5 x 0.45 tapped hole | - | 100 V | 40 | 0.1 % | 25 ppm/°C | - | 132 Ω | 155 °C | -55 °C | Thin Film | Cold Wall | 125 mW | - | - | - | Non-Shafted | - | - | Gold Chem Film | 5.72 mm (.225 in) x 6.60 mm (.260 in) | 650 µm | ||
![]() TFCR0805-10W-K-1042BT Venkel | In Stock | - | - | Aluminum Alloy | - | - | 100 V | 71 | 0.1 % | 100 ppm/°C | - | 10.4 kΩ | 155 °C | -55 °C | Thin Film | Cold Wall | 100 mW | Right hand orientation | - | - | Extractor Only | - | - | Black Anodized | - | 650 µm | ||
![]() TFCR1206-8W-K-9531DT-1K Venkel | In Stock | - | - | Aluminum Alloy | 4-40 tapped hole | - | 150 V | 340 | 0.5 % | 100 ppm/°C | - | 9.53 kΩ | 155 °C | -55 °C | Thin Film | Sheet Metal | 125 mW | - | - | - | Shafted | - | 3 or 5 | Clear Chem Film | Height 8.89 mm (.350 in), V model for VME/cPCI 8.00 (.315 in)Various width options available | 650 µm |