- Composition
- Failure Rate
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
Venkel Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Dielectric Material | Insert Material | Contact Sizes | Lead Free Status / RoHS Status | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Fastening Type | Power Rating | Contact Type | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Housing Color | Note | Shell Size, MIL | Power Line Protection | Voltage - Breakdown (Min) | Q @ Freq | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Unidirectional Channels | Adjustment Type | Includes | Capacitance @ Frequency | Capacitance Range | Features | Height | Height Seated (Max) | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFCR0603-16W-E-74R1DT Venkel | In Stock | - | - | Free Hanging (In-Line) | - | -- | Circular | Composite | - | - | Plastic | 20 | -- | - | 50 V | -65°C ~ 200°C | Bulk | MIL-DTL-38999 Series III, ACT | - | 0.5 % | Active | - | 25 ppm/°C | Plug Housing | For Male Pins | 74.1 Ω | 10 | 155 °C | -55 °C | Thin Film | - | Threaded | 100 mW | Crimp | C | Shielded | Environment Resistant | Electroless Nickel | 13-98 | Silver | Contacts Not Included | C | - | - | - | - | - | - | - | - | - | -- | - | - | Coupling Nut, Self Locking | 550 µm | - | -- | ||
![]() TFCR1206-4W-E-6731DT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | -- | - | 150 V | - | - | * | - | 0.5 % | Active | - | 25 ppm/°C | - | - | 6.73 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | ||
![]() TFCR0805-10W-E-4640DT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | -- | - | 100 V | - | - | * | - | 0.5 % | Active | - | 25 ppm/°C | - | - | 464 Ω | - | 155 °C | -55 °C | Thin Film | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | ||
![]() TFCR0603-10W-E-6193FT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | -- | - | 50 V | - | - | * | - | 1 % | Active | - | 25 ppm/°C | - | - | 619 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | - | ||
![]() TFCR1206-8W-C-12R6FT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | -- | - | 150 V | - | - | * | - | 1 % | Active | - | 50 ppm/°C | - | - | 12.6 Ω | - | 155 °C | -55 °C | Thin Film | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | ||
![]() TFCR2010-4W-K-9883CT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | -- | - | 150 V | - | - | * | - | 0.25 % | Active | - | 100 ppm/°C | - | - | 988 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | ||
![]() TFCR2512-2W-E-61R2BT Venkel | In Stock | - | - | Free Hanging (In-Line) | - | -- | Circular | Aluminum Alloy | - | - | Plastic | 20 | -- | - | 150 V | -55°C ~ 175°C | Bulk | MIL-DTL-26482 G Series II, AFD | - | 0.1 % | Active | -- | 25 ppm/°C | Plug Housing | For Female Sockets | 61.2 Ω | 55 | 155 °C | -55 °C | Thin Film | - | Bayonet Lock | 500 mW | Crimp | Z | Unshielded | Environment Resistant | Cadmium | 22-55 | Olive Drab | Contacts Not Included | -- | - | - | - | - | - | - | - | - | - | -- | - | - | Coupling Nut | 650 µm | - | -- | ||
![]() TFCR1210-4W-E-95R3FT-1K Venkel | In Stock | - | - | Through Hole | - | - | - | - | - | Polytetrafluoroethylene (PTFE) | - | - | -- | 250V | 150 V | -65°C ~ 125°C | Bulk | -- | 0.220 Dia (5.59mm) | 1 % | Active | -- | 25 ppm/°C | - | - | 95.3 Ω | - | 155 °C | -55 °C | Thin Film | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | 5000 @ 100MHz | - | - | - | - | - | Side | - | - | 1 ~ 10pF | General Purpose | 650 µm | 0.500 (12.70mm) | - | ||
![]() TFCR1206-8W-E-1820DT-1K Venkel | In Stock | - | - | Surface Mount | - | - | - | - | - | Polytetrafluoroethylene (PTFE) | - | - | - | 125V | 150 V | -65°C ~ 125°C | - | A1 | 0.150 Dia (3.81mm) | 0.5 % | Active | - | 25 ppm/°C | - | - | 182 Ω | - | 155 °C | -55 °C | Thin Film | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | 3000 @ 100MHz | - | - | - | - | - | Top | - | - | 0.45 ~ 3 pF | General Purpose | 650 µm | 0.225 (5.72mm) | - | ||
![]() TFCR1210-4W-E-63R4FT-1K Venkel | In Stock | - | - | Surface Mount | - | - | - | - | - | Polytetrafluoroethylene (PTFE) | - | - | - | 500V | 150 V | -65°C ~ 125°C | - | A1_HV | 0.120 Dia (3.05mm) | 1 % | Active | - | 25 ppm/°C | - | - | 63.4 Ω | - | 155 °C | -55 °C | Thin Film | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | 3000 @ 100MHz | - | - | - | - | - | Side | - | - | 0.5 ~ 8pF | General Purpose | 650 µm | 0.400 (10.16mm) | - | ||
![]() TFCR0402-16W-E-8250FT-1K Venkel | In Stock | - | - | Through Hole | - | - | - | - | - | Air | - | - | - | 125V | 25 V | -65°C ~ 125°C | - | A | 0.300 Dia (7.62mm) | 1 % | Active | - | 25 ppm/°C | - | - | 825 Ω | - | 155 °C | -55 °C | Thin Film | - | - | 63 mW | - | - | - | - | - | - | - | - | - | - | - | 3000 @ 100MHz | - | - | - | - | - | Top | - | - | 1 ~ 14pF | General Purpose | 350 µm | 0.980 (24.89mm) | - | ||
![]() TFCR0402-16W-C-19R6DT-1K Venkel | In Stock | - | - | Surface Mount | 10-UFDFN | - | - | - | 10-DFN (2.5x1) | - | - | - | -- | - | 25 V | -40°C ~ 125°C (TJ) | Tape & Reel (TR) | -- | - | 0.5 % | Obsolete | -- | 50 ppm/°C | - | Steering (Rail to Rail) | 19.6 Ω | - | 155 °C | -55 °C | Thin Film | General Purpose | - | 63 mW | - | - | - | - | - | - | - | - | - | Yes | 6V | - | -- | 12A (100ns) | 18V | 5V (Max) | 4 | - | - | -- | - | - | 350 µm | - | - | ||
![]() TFCR1206-8W-C-7770BT-1K Venkel | In Stock | - | - | Panel Mount | - | Flange | Circular | Composite | - | - | Plastic | 16 | -- | - | 150 V | -65°C ~ 175°C | Bulk | MIL-DTL-38999 Series III, ACT | - | 0.1 % | Active | -- | 50 ppm/°C | Receptacle Housing | For Female Sockets | 777 Ω | 16 | 155 °C | -55 °C | Thin Film | - | Threaded | 250 mW | Crimp | N (Normal) | Shielded | Environment Resistant | Chromate over Cadmium | 21-16 | Olive Drab | Contacts Not Included | G | - | - | - | - | - | - | - | - | - | -- | - | - | -- | 650 µm | - | -- | ||
![]() TFCR0805-10W-C-2710FT-1K Venkel | In Stock | - | - | Panel Mount | - | Flange | Circular | Composite | - | - | Plastic | 16 (8), 20 (48) | -- | - | 100 V | -65°C ~ 175°C | Bulk | MIL-DTL-38999 Series III, ACT | - | 1 % | Active | -- | 50 ppm/°C | Receptacle Housing | For Male Pins | 271 Ω | 56 | 155 °C | -55 °C | Thin Film | - | Threaded | 100 mW | Crimp | A | Shielded | Environment Resistant | Chromate over Cadmium | 25-4 | Olive Drab | Contacts Not Included | J | - | - | - | - | - | - | - | - | - | -- | - | - | -- | 650 µm | - | -- | ||
![]() TFCR1210-4W-C-30R5FT Venkel | In Stock | - | - | Panel Mount | - | Bulkhead - Front Side Nut | Circular | Composite | - | - | Plastic | 20 | -- | - | 150 V | -65°C ~ 200°C | Bulk | MIL-DTL-38999 Series III, ACT | - | 1 % | Active | -- | 50 ppm/°C | Receptacle Housing | For Female Sockets | 30.5 Ω | 6 | 155 °C | -55 °C | Thin Film | - | Threaded | 250 mW | Crimp | N (Normal) | Shielded | Environment Resistant | Electroless Nickel | 11-98 | Silver | Contacts Not Included | B | - | - | - | - | - | - | - | - | - | -- | - | - | -- | 650 µm | - | -- | ||
![]() TFCR0603-10W-C-2402DT Venkel | In Stock | - | - | Panel Mount | - | Bulkhead - Front Side Nut | Circular | Composite | - | - | Plastic | 12 | -- | - | 50 V | -65°C ~ 200°C | Bulk | MIL-DTL-38999 Series III, ACT | - | 0.5 % | Active | -- | 50 ppm/°C | Receptacle Housing | For Male Pins | 24 kΩ | 6 | 155 °C | -55 °C | Thin Film | - | Threaded | 100 mW | Crimp | N (Normal) | Shielded | Environment Resistant | Electroless Nickel | 17-6 | Silver | Contacts Not Included | E | - | - | - | - | - | - | - | - | - | -- | - | - | -- | 550 µm | - | -- | ||
![]() TFCR2010-4W-C-3R65CT-1K Venkel | In Stock | - | - | Panel Mount | - | Bulkhead - Front Side Nut | Circular | Composite | - | - | Plastic | 20 | -- | - | 150 V | -65°C ~ 175°C | Bulk | MIL-DTL-38999 Series III, ACT | - | 0.25 % | Active | -- | 50 ppm/°C | Receptacle Housing | For Female Sockets | 3.65 Ω | 19 | 155 °C | -55 °C | Thin Film | - | Threaded | 250 mW | Crimp | B | Shielded | Environment Resistant | Chromate over Cadmium | 15-19 | Olive Drab | Contacts Not Included | D | - | - | - | - | - | - | - | - | - | -- | - | - | -- | 650 µm | - | -- | ||
![]() TFCR0805-10W-K-2323BT Venkel | In Stock | - | - | Panel Mount | - | Bulkhead - Front Side Nut | Circular | Composite | - | - | Plastic | 20 | -- | - | 100 V | -65°C ~ 175°C | Bulk | MIL-DTL-38999 Series III, ACT | - | 0.1 % | Active | -- | 100 ppm/°C | Receptacle Housing | For Female Sockets | 232 kΩ | 18 | 155 °C | -55 °C | Thin Film | - | Threaded | 100 mW | Crimp | B | Shielded | Environment Resistant | Chromate over Cadmium | 15-18 | Olive Drab | Contacts Not Included | D | - | - | - | - | - | - | - | - | - | -- | - | - | -- | 650 µm | - | -- | ||
![]() TFCR0805-8W-E-5762FT-1K Venkel | In Stock | - | - | Free Hanging (In-Line) | - | -- | Circular | Composite | - | - | Plastic | 22D | -- | - | 100 V | -65°C ~ 200°C | Bulk | MIL-DTL-38999 Series III, ACT | - | 1 % | Active | -- | 25 ppm/°C | Plug Housing | For Female Sockets | 57.6 kΩ | 22 | 155 °C | -55 °C | Thin Film | - | Threaded | 125 mW | Crimp | B | Shielded | Environment Resistant | Electroless Nickel | 13-35 | Silver | Contacts Not Included | C | - | - | - | - | - | - | - | - | - | -- | - | - | Coupling Nut, Self Locking | 650 µm | - | -- | ||
![]() TFCR0805-8W-E-8561DT-1K Venkel | In Stock | - | - | Free Hanging (In-Line) | - | -- | Circular | Composite | - | - | Plastic | 16 | -- | - | 100 V | -65°C ~ 200°C | Bulk | MIL-DTL-38999 Series III, ACT | - | 0.5 % | Active | -- | 25 ppm/°C | Plug Housing | For Male Pins | 8.56 kΩ | 8 | 155 °C | -55 °C | Thin Film | - | Threaded | 125 mW | Crimp | B | Shielded | Environment Resistant | Electroless Nickel | 17-8 | Silver | Contacts Not Included | E | - | - | - | - | - | - | - | - | - | -- | - | - | Coupling Nut, Self Locking | 650 µm | - | -- |