- Composition
- Failure Rate
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
Venkel Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Subcategory | Packing Method | Technology | Construction | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Working Voltage | Failure Rate | Size Code | Rated Temperature | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CR0603-16W-4993FT Venkel | 10963 |
| - | - | 0603 (1608 Metric) | - | - | - | 0603 | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | -55°C ~ 155°C | CR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | - | - | 2 | - | ±100ppm/°C | 499 kOhms | - | Thick Film | 0.063W, 1/16W | - | - | - | - | - | - | - | - | - | - | - | - | 0.022" (0.55mm) | - | ||
![]() CR0603-16W-8871FT Venkel | In Stock | - | - | - | 0603 (1608 Metric) | - | - | - | 0603 | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | Non-Compliant | - | -55°C ~ 155°C | CR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | - | - | 2 | - | ±100ppm/°C | 8.87 kOhms | - | Thick Film | 0.063W, 1/16W | - | - | - | - | - | - | - | - | - | - | - | - | 0.022" (0.55mm) | - | ||
![]() CR0805-10W-1244FT Venkel | In Stock | - | - | - | 0805 (2012 Metric) | - | - | - | 0805 | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | -55°C ~ 155°C | CR | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±1% | - | - | 2 | - | ±200ppm/°C | 1.24 MOhms | - | Thick Film | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | 0.024" (0.60mm) | - | ||
![]() CR0402-16W-1201FT Venkel | 45560 |
| - | 11 Weeks, 3 Days | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 0402 | 2 | VENKEL LTD | VENKEL LTD | CR0402-16W-1201FT | Venkel | 155 °C | -55 °C | Tape & Reel (TR) | SMT, 0402 | 0.35 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 0.5 mm | Active | Active | 5.2 | - | Yes | -55°C ~ 155°C | CR | 0.040" L x 0.020" W (1.00mm x 0.50mm) | ±1% | e3 | Yes | 2 | EAR99 | ±100ppm/°C | 1.2 kOhms | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.063W, 1/16W | FIXED RESISTOR | TR, PAPER, 7 INCH | METAL GLAZE/THICK FILM | Chip | FIXED RESISTOR | compliant | 0.063 W | 50 V | - | 0402 | 70 °C | - | 0.016" (0.40mm) | - | ||
![]() CR0805-10W-392JT Venkel | 17644 |
| - | - | 0805 (2012 Metric) | - | - | - | 0805 | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | -55°C ~ 155°C | CR | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±5% | - | - | 2 | - | ±200ppm/°C | 3.9 kOhms | - | Thick Film | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | 0.024" (0.60mm) | - | ||
![]() CR0603-10W-1500FT Venkel | 41925 |
| - | 11 Weeks, 3 Days | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 0603 | 2 | VENKEL LTD | VENKEL LTD | CR0603-10W-1500FT | Venkel | 155 °C | -55 °C | Tape & Reel (TR) | SMT, 0603 | 0.45 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Active | Active | 5.13 | Non-Compliant | Yes | -55°C ~ 155°C | CR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | e3 | Yes | 2 | - | ±100ppm/°C | 150 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.1W, 1/10W | - | TR, PAPER, 7 INCH | METAL GLAZE/THICK FILM | Rectangular | FIXED RESISTOR | compliant | 0.1 W | 75 V | - | 0603 | 70 °C | - | 0.022" (0.55mm) | - | ||
![]() CR1206-8W-121JT Venkel | In Stock | - | - | - | 1206 (3216 Metric) | - | - | - | 1206 | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | Non-Compliant | - | -55°C ~ 155°C | CR | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±5% | - | - | 2 | - | ±200ppm/°C | 120 Ohms | - | Thick Film | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | 0.028" (0.71mm) | - | ||
![]() CR0603-16W-2003FT Venkel | 28373 |
| - | 11 Weeks, 3 Days | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 0603 | 2 | VENKEL LTD | VENKEL LTD | CR0603-16W-2003FT | Venkel | 155 °C | -55 °C | Tape & Reel (TR) | SMT, 0603 | 0.45 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Active | Active | 1.54 | - | Yes | -55°C ~ 155°C | CR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | e3 | Yes | 2 | EAR99 | ±100ppm/°C | 200 kOhms | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.063W, 1/16W | - | TR, PAPER, 7 INCH | METAL GLAZE/THICK FILM | Rectangular | FIXED RESISTOR | compliant | 0.063 W | 75 V | - | 0603 | 70 °C | - | 0.022" (0.55mm) | - | ||
![]() CR0603-16W-1R00FT Venkel | 255684 |
| - | 11 Weeks, 3 Days | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 0603 | 2 | VENKEL LTD | VENKEL LTD | CR0603-16W-1R00FT | Venkel | 155 °C | -55 °C | Tape & Reel (TR) | SMT, 0603 | 0.45 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Active | Active | 5.6 | - | Yes | -55°C ~ 155°C | CR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | e3 | Yes | 2 | EAR99 | ±200ppm/°C | 1 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.063W, 1/16W | - | TR, PAPER, 7 INCH | METAL GLAZE/THICK FILM | Rectangular | FIXED RESISTOR | compliant | 0.063 W | 75 V | - | 0603 | 70 °C | - | 0.022" (0.55mm) | - | ||
![]() CR0402-16W-1052FT Venkel | 19695 |
| - | 11 Weeks, 3 Days | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 0402 | 2 | VENKEL LTD | VENKEL LTD | CR0402-16W-1052FT | Venkel | 155 °C | -55 °C | Tape & Reel (TR) | SMT, 0402 | 0.35 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 0.5 mm | Active | Active | 5.15 | - | Yes | -55°C ~ 155°C | CR | 0.040" L x 0.020" W (1.00mm x 0.50mm) | ±1% | e3 | Yes | 2 | EAR99 | ±100ppm/°C | 10.5 kOhms | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.063W, 1/16W | - | TR, PAPER, 7 INCH | METAL GLAZE/THICK FILM | Rectangular | FIXED RESISTOR | compliant | 0.063 W | 50 V | - | 0402 | 70 °C | - | 0.016" (0.40mm) | - | ||
![]() CR0603-16W-2001FT Venkel | 373422 |
| - | 11 Weeks, 3 Days | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 0603 | 2 | VENKEL LTD | VENKEL CORP | CR0603-16W-2001FT | Venkel | 155 °C | -55 °C | Tape & Reel (TR) | SMT, 0603 | 0.45 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Active | Active | 1.38 | - | Yes | -55°C ~ 155°C | CR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | e3 | Yes | 2 | EAR99 | ±100ppm/°C | 2 kOhms | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.063W, 1/16W | - | TR, PAPER, 7 INCH | METAL GLAZE/THICK FILM | Rectangular | FIXED RESISTOR | compliant | 0.063 W | 75 V | - | 0603 | 70 °C | - | 0.022" (0.55mm) | - | ||
![]() CR0402-16W-1101FT Venkel | 20838 |
| - | - | 0402 (1005 Metric) | - | - | - | 0402 | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | -55°C ~ 155°C | CR | 0.040" L x 0.020" W (1.00mm x 0.50mm) | ±1% | - | - | 2 | - | ±100ppm/°C | 1.1 kOhms | - | Thick Film | 0.063W, 1/16W | - | - | - | - | - | - | - | - | - | - | - | - | 0.016" (0.40mm) | - | ||
![]() CR0603-10W-101JT Venkel | 69156 |
| - | 11 Weeks, 3 Days | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 0603 | 2 | VENKEL LTD | VENKEL LTD | CR0603-10W-101JT | Venkel | 155 °C | -55 °C | Tape & Reel (TR) | SMT, 0603 | 0.45 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Active | Active | 0.73 | - | Yes | -55°C ~ 155°C | CR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | e3 | Yes | 2 | EAR99 | ±200ppm/°C | 100 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.1W, 1/10W | - | TR, PAPER, 7 INCH | METAL GLAZE/THICK FILM | Rectangular | FIXED RESISTOR | compliant | 0.1 W | 75 V | - | 0603 | 70 °C | - | 0.022" (0.55mm) | - | ||
![]() CR2512-1W-152JT Venkel | In Stock | - | - | - | 2512 (6432 Metric) | - | - | - | 2512 | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | -55°C ~ 155°C | CR | 0.248" L x 0.126" W (6.30mm x 3.20mm) | ±5% | - | - | 2 | - | ±200ppm/°C | 1.5 kOhms | - | Thick Film | 1W | - | - | - | - | - | - | - | - | - | - | - | - | 0.028" (0.71mm) | - | ||
![]() CR0603-10W-4750FT Venkel | 178855 |
| - | - | 0603 (1608 Metric) | - | - | - | 0603 | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | -55°C ~ 155°C | CR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | - | - | 2 | - | ±100ppm/°C | 475 Ohms | - | Thick Film | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | 0.022" (0.55mm) | - | ||
![]() CR0603-16W-1211FT Venkel | In Stock | - | - | 11 Weeks, 3 Days | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 0603 | 2 | VENKEL LTD | VENKEL LTD | CR0603-16W-1211FT | Venkel | 155 °C | -55 °C | Tape & Reel (TR) | SMT, 0603 | 0.45 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Active | Active | 1.41 | - | Yes | -55°C ~ 155°C | CR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | e3 | Yes | 2 | EAR99 | ±100ppm/°C | 1.21 kOhms | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.063W, 1/16W | - | TR, PAPER, 7 INCH | METAL GLAZE/THICK FILM | Rectangular | FIXED RESISTOR | compliant | 0.063 W | 75 V | - | 0603 | 70 °C | - | 0.022" (0.55mm) | - | ||
![]() CR0603-10W-1073FT Venkel | 339886 |
| - | - | 0603 (1608 Metric) | - | - | - | 0603 | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | -55°C ~ 155°C | CR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | - | - | 2 | - | ±100ppm/°C | 107 kOhms | - | Thick Film | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | 0.022" (0.55mm) | - | ||
![]() CR0805-10W-243JT Venkel | 24020 |
| - | - | 0805 (2012 Metric) | - | - | - | 0805 | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | -55°C ~ 155°C | CR | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±5% | - | - | 2 | - | ±200ppm/°C | 24 kOhms | - | Thick Film | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | 0.024" (0.60mm) | - | ||
![]() CR1210-4W-271JT Venkel | In Stock | - | - | - | 1210 (3225 Metric) | - | - | - | 1210 | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | -55°C ~ 155°C | CR | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±5% | - | - | 2 | - | ±200ppm/°C | 270 Ohms | - | Thick Film | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | 0.028" (0.71mm) | - | ||
![]() CR0603-16W-181JT Venkel | 11084 |
| - | 11 Weeks, 3 Days | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 0603 | 2 | VENKEL LTD | VENKEL LTD | CR0603-16W-181JT | Venkel | 155 °C | -55 °C | Tape & Reel (TR) | SMT, 0603 | 0.45 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Active | Active | 1.41 | Non-Compliant | Yes | -55°C ~ 155°C | CR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | e3 | Yes | 2 | EAR99 | ±200ppm/°C | 180 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.063W, 1/16W | - | TR, PAPER, 7 INCH | METAL GLAZE/THICK FILM | Rectangular | FIXED RESISTOR | compliant | 0.063 W | 75 V | - | 0603 | 70 °C | - | 0.022" (0.55mm) | - |