- Composition
- Failure Rate
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
Venkel Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Voltage, Rating | Tolerance | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFCR2010-4W-C-2153DT Venkel | In Stock | - | - | 150 V | 0.5 % | 50 ppm/°C | 215 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR0805-8W-C-1261CT-1K Venkel | In Stock | - | - | 100 V | 0.25 % | 50 ppm/°C | 1.26 kΩ | 155 °C | -55 °C | Thin Film | 125 mW | 650 µm | ||
![]() TFCR0402-16W-C-6R90FT-1K Venkel | In Stock | - | - | 25 V | 1 % | 50 ppm/°C | 6.9 Ω | 155 °C | -55 °C | Thin Film | 63 mW | 350 µm | ||
![]() TFCR1206-8W-C-5111DT Venkel | In Stock | - | - | 150 V | 0.5 % | 50 ppm/°C | 5.11 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR2512-2W-C-5900CT Venkel | In Stock | - | - | 150 V | 0.25 % | 50 ppm/°C | 590 Ω | 155 °C | -55 °C | Thin Film | 500 mW | 650 µm | ||
![]() TFCR1210-4W-E-1064DT Venkel | In Stock | - | - | 150 V | 0.5 % | 25 ppm/°C | 1.06 MΩ | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR1206-8W-K-1643FT-1K Venkel | In Stock | - | - | 150 V | 1 % | 100 ppm/°C | 164 kΩ | 155 °C | -55 °C | Thin Film | 125 mW | 650 µm | ||
![]() TFCR0805-8W-K-7230DT Venkel | In Stock | - | - | 100 V | 0.5 % | 100 ppm/°C | 723 Ω | 155 °C | -55 °C | Thin Film | 125 mW | 650 µm | ||
![]() TFCR1206-4W-E-1240BT-1K Venkel | In Stock | - | - | 150 V | 0.1 % | 25 ppm/°C | 124 Ω | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR1210-4W-K-6R90CT-1K Venkel | In Stock | - | - | 150 V | 0.25 % | 100 ppm/°C | 6.9 Ω | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR1206-4W-K-3883BT-1K Venkel | In Stock | - | - | 150 V | 0.1 % | 100 ppm/°C | 388 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR2010-4W-E-1141CT Venkel | In Stock | - | - | 150 V | 0.25 % | 25 ppm/°C | 1.14 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR2010-4W-E-7771FT Venkel | In Stock | - | - | 150 V | 1 % | 25 ppm/°C | 7.77 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR0603-16W-E-3322DT-1K Venkel | In Stock | - | - | 50 V | 0.5 % | 25 ppm/°C | 33.2 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | 550 µm | ||
![]() TFCR0603-16W-C-1R27CT-1K Venkel | In Stock | - | - | 50 V | 0.25 % | 50 ppm/°C | 1.27 Ω | 155 °C | -55 °C | Thin Film | 100 mW | 550 µm | ||
![]() TFCR0603-10W-C-3090DT Venkel | In Stock | - | - | 50 V | 0.5 % | 50 ppm/°C | 309 Ω | 155 °C | -55 °C | Thin Film | 100 mW | 550 µm | ||
![]() TFCR1206-8W-K-34R4BT-1K Venkel | In Stock | - | - | 150 V | 0.1 % | 100 ppm/°C | 34.4 Ω | 155 °C | -55 °C | Thin Film | 125 mW | 650 µm | ||
![]() TFCR0805-10W-E-1102CT Venkel | In Stock | - | - | 100 V | 0.25 % | 25 ppm/°C | 11 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | 650 µm | ||
![]() TFCR0402-16W-E-6122BT Venkel | In Stock | - | - | 25 V | 0.1 % | 25 ppm/°C | 61.2 kΩ | 155 °C | -55 °C | Thin Film | 63 mW | 350 µm | ||
![]() TFCR2512-2W-E-1323DT-1K Venkel | In Stock | - | - | 150 V | 0.5 % | 25 ppm/°C | 132 kΩ | 155 °C | -55 °C | Thin Film | 500 mW | 650 µm |