- Composition
- Failure Rate
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
Venkel Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Packing Method | Technology | Construction | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Working Voltage | Failure Rate | Size Code | Rated Temperature | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CR0805-10W-272JT Venkel | 70678 |
| - | - | 0805 (2012 Metric) | - | - | - | 0805 | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | -55°C ~ 155°C | CR | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±5% | - | - | 2 | - | ±200ppm/°C | 2.7 kOhms | - | Thick Film | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | 0.024" (0.60mm) | - | ||
![]() CR1206-8W-2213FT Venkel | In Stock | - | - | - | 1206 (3216 Metric) | - | - | - | 1206 | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | -55°C ~ 155°C | CR | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±1% | - | - | 2 | - | ±100ppm/°C | 221 kOhms | - | Thick Film | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | 0.028" (0.71mm) | - | ||
![]() CR0603-16W-5112FT Venkel | 162700 |
| - | - | 0603 (1608 Metric) | - | - | - | 0603 | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | -55°C ~ 155°C | CR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | - | - | 2 | - | ±100ppm/°C | 51.1 kOhms | - | Thick Film | 0.063W, 1/16W | - | - | - | - | - | - | - | - | - | - | - | 0.022" (0.55mm) | - | ||
![]() CR1206-8W-6R34FT Venkel | In Stock | - | - | - | 1206 (3216 Metric) | - | - | - | 1206 | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | -55°C ~ 155°C | CR | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±1% | - | - | 2 | - | ±200ppm/°C | 6.34 Ohms | - | Thick Film | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | 0.028" (0.71mm) | - | ||
![]() CR0402-16W-1210FT Venkel | 55960 |
| - | - | 0402 (1005 Metric) | - | - | - | 0402 | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | -55°C ~ 155°C | CR | 0.040" L x 0.020" W (1.00mm x 0.50mm) | ±1% | - | - | 2 | - | ±100ppm/°C | 121 Ohms | - | Thick Film | 0.063W, 1/16W | - | - | - | - | - | - | - | - | - | - | - | 0.016" (0.40mm) | - | ||
![]() CR0402-16W-2550FT Venkel | In Stock | - | - | - | 0402 (1005 Metric) | - | - | - | 0402 | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | -55°C ~ 155°C | CR | 0.040" L x 0.020" W (1.00mm x 0.50mm) | ±1% | - | - | 2 | - | ±100ppm/°C | 255 Ohms | - | Thick Film | 0.063W, 1/16W | - | - | - | - | - | - | - | - | - | - | - | 0.016" (0.40mm) | - | ||
![]() CR0603-10W-3R30FT Venkel | In Stock | - | - | - | 0603 (1608 Metric) | - | - | - | 0603 | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | -55°C ~ 155°C | CR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | - | - | 2 | - | ±200ppm/°C | 3.3 Ohms | - | Thick Film | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | 0.022" (0.55mm) | - | ||
![]() CR0603-16W-3010FT Venkel | 5176 |
| - | 11 Weeks, 3 Days | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 0603 | 2 | VENKEL LTD | VENKEL LTD | CR0603-16W-3010FT | Venkel | 155 °C | -55 °C | Tape & Reel (TR) | SMT, 0603 | 0.45 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Active | Active | 1.54 | Yes | -55°C ~ 155°C | CR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | e3 | Yes | 2 | - | ±100ppm/°C | 301 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.063W, 1/16W | TR, PAPER, 7 INCH | METAL GLAZE/THICK FILM | Rectangular | FIXED RESISTOR | compliant | 0.063 W | 75 V | - | 0603 | 70 °C | - | 0.022" (0.55mm) | - | ||
![]() CR0603-16W-2492FT Venkel | 64846 |
| - | - | 0603 (1608 Metric) | - | - | - | 0603 | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | -55°C ~ 155°C | CR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | - | - | 2 | - | ±100ppm/°C | 24.9 kOhms | - | Thick Film | 0.063W, 1/16W | - | - | - | - | - | - | - | - | - | - | - | 0.022" (0.55mm) | - | ||
![]() CR0402-16W-75R0FT Venkel | 253619 |
| - | - | 0402 (1005 Metric) | - | - | - | 0402 | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | -55°C ~ 155°C | CR | 0.040" L x 0.020" W (1.00mm x 0.50mm) | ±1% | - | - | 2 | - | ±100ppm/°C | 75 Ohms | - | Thick Film | 0.063W, 1/16W | - | - | - | - | - | - | - | - | - | - | - | 0.016" (0.40mm) | - | ||
![]() CR0603-16W-204JT Venkel | In Stock | - | - | 11 Weeks, 3 Days | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 0603 | 2 | VENKEL LTD | VENKEL LTD | CR0603-16W-204JT | Venkel | 155 °C | -55 °C | Tape & Reel (TR) | SMT, 0603 | 0.45 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Active | Active | 1.54 | Yes | -55°C ~ 155°C | CR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | e3 | Yes | 2 | EAR99 | ±200ppm/°C | 200 kOhms | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.063W, 1/16W | TR, PAPER, 7 INCH | METAL GLAZE/THICK FILM | Rectangular | FIXED RESISTOR | compliant | 0.063 W | 75 V | - | 0603 | 70 °C | - | 0.022" (0.55mm) | - | ||
![]() CR0805-10W-5491FT Venkel | In Stock | - | - | - | 0805 (2012 Metric) | - | - | - | 0805 | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | -55°C ~ 155°C | CR | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±1% | - | - | 2 | - | ±100ppm/°C | 5.49 kOhms | - | Thick Film | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | 0.024" (0.60mm) | - | ||
![]() CR0402-16W-1272FT Venkel | 12008 |
| - | 11 Weeks, 3 Days | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 0402 | 2 | VENKEL LTD | VENKEL LTD | CR0402-16W-1272FT | Venkel | 155 °C | -55 °C | Tape & Reel (TR) | SMT, 0402 | 0.35 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 0.5 mm | Active | Active | 5.17 | Yes | -55°C ~ 155°C | CR | 0.040" L x 0.020" W (1.00mm x 0.50mm) | ±1% | e3 | Yes | 2 | EAR99 | ±100ppm/°C | 12.7 kOhms | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.063W, 1/16W | TR, PAPER, 7 INCH | METAL GLAZE/THICK FILM | Rectangular | FIXED RESISTOR | compliant | 0.063 W | 50 V | - | 0402 | 70 °C | - | 0.016" (0.40mm) | - | ||
![]() CR0402-16W-331JT Venkel | 96202 |
| - | 11 Weeks, 3 Days | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 0402 | 2 | VENKEL LTD | VENKEL LTD | CR0402-16W-331JT | Venkel | 155 °C | -55 °C | Tape & Reel (TR) | SMT, 0402 | 0.35 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 0.5 mm | Active | Active | 0.77 | Yes | -55°C ~ 155°C | CR | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | e3 | Yes | 2 | - | ±200ppm/°C | 330 Ohms | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.063W, 1/16W | TR, PAPER, 7 INCH | METAL GLAZE/THICK FILM | Rectangular | FIXED RESISTOR | compliant | 0.063 W | 50 V | - | 0402 | 70 °C | - | 0.016" (0.40mm) | - | ||
![]() CR0402-16W-1371FT Venkel | 47370 |
| - | - | 0402 (1005 Metric) | - | - | - | 0402 | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | -55°C ~ 155°C | CR | 0.040" L x 0.020" W (1.00mm x 0.50mm) | ±1% | - | - | 2 | - | ±100ppm/°C | 1.37 kOhms | - | Thick Film | 0.063W, 1/16W | - | - | - | - | - | - | - | - | - | - | - | 0.016" (0.40mm) | - | ||
![]() CR0603-16W-9091FT Venkel | 17057 |
| - | - | 0603 (1608 Metric) | - | - | - | 0603 | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | -55°C ~ 155°C | CR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | - | - | 2 | - | ±100ppm/°C | 9.09 kOhms | - | Thick Film | 0.063W, 1/16W | - | - | - | - | - | - | - | - | - | - | - | 0.022" (0.55mm) | - | ||
![]() CR0603-16W-2553FT Venkel | 14417 |
| - | - | 0603 (1608 Metric) | - | - | - | 0603 | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | -55°C ~ 155°C | CR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | - | - | 2 | - | ±100ppm/°C | 255 kOhms | - | Thick Film | 0.063W, 1/16W | - | - | - | - | - | - | - | - | - | - | - | 0.022" (0.55mm) | - | ||
![]() CR0603-16W-1241FT Venkel | 6413 |
| - | 11 Weeks, 3 Days | 0603 (1608 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 0603 | 2 | VENKEL LTD | VENKEL LTD | CR0603-16W-1241FT | Venkel | 155 °C | -55 °C | Tape & Reel (TR) | SMT, 0603 | 0.45 mm | 1.6 mm | RECTANGULAR PACKAGE | SMT | 0.8 mm | Active | Active | 5.49 | Yes | -55°C ~ 155°C | CR | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | e3 | Yes | 2 | EAR99 | ±100ppm/°C | 1.24 kOhms | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.063W, 1/16W | TR, PAPER, 7 INCH | METAL GLAZE/THICK FILM | Rectangular | FIXED RESISTOR | compliant | 0.063 W | 75 V | - | 0603 | 70 °C | - | 0.022" (0.55mm) | - | ||
![]() CR0402-16W-1002FT Venkel | 900046 |
| - | - | 0402 (1005 Metric) | - | - | - | 0402 | - | - | - | - | Venkel | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | -55°C ~ 155°C | CR | 0.040" L x 0.020" W (1.00mm x 0.50mm) | ±1% | - | - | 2 | - | ±100ppm/°C | 10 kOhms | - | Thick Film | 0.063W, 1/16W | - | - | - | - | - | - | - | - | - | - | - | 0.016" (0.40mm) | - | ||
![]() CR0402-16W-683JT Venkel | In Stock | - | - | 11 Weeks, 3 Days | 0402 (1005 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 0402 | 2 | VENKEL LTD | VENKEL LTD | CR0402-16W-683JT | Venkel | 155 °C | -55 °C | Tape & Reel (TR) | SMT, 0402 | 0.35 mm | 1 mm | RECTANGULAR PACKAGE | SMT | 0.5 mm | Active | Active | 0.8 | Yes | -55°C ~ 155°C | CR | 0.040" L x 0.020" W (1.00mm x 0.50mm) | ±5% | e3 | Yes | 2 | EAR99 | ±200ppm/°C | 68 kOhms | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.063W, 1/16W | TR, PAPER, 7 INCH | METAL GLAZE/THICK FILM | Rectangular | FIXED RESISTOR | compliant | 0.063 W | 50 V | - | 0402 | 70 °C | - | 0.016" (0.40mm) | - |