- Composition
- Failure Rate
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
Venkel Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Approvals | Connections | Contact Position | Manufacturer | Manufacturer Part Number | Mounting | Package Type | RoHS | Voltage, Rating | Tolerance | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Capacitance | Power Rating | Orientation | Supply Voltage | Actuator Type | Wire/Cable Type | Response Time | Resolution | Number of Phases | Operating Range | IP Rating | Diameter | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFCR0603-10W-E-7413FT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | 50 V | 1 % | 25 ppm/°C | - | 741 kΩ | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | - | - | - | - | - | - | - | - | 550 µm | ||
![]() TFCR2010-4W-C-7152CT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | 150 V | 0.25 % | 50 ppm/°C | - | 71.5 kΩ | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | - | - | - | - | - | - | - | 650 µm | ||
![]() TFCR1206-8W-K-4122BT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | 150 V | 0.1 % | 100 ppm/°C | - | 41.2 kΩ | 155 °C | -55 °C | Thin Film | - | 125 mW | - | - | - | - | - | - | - | - | - | - | 650 µm | ||
![]() TFCR2512-2W-E-12R6DT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | 150 V | 0.5 % | 25 ppm/°C | - | 12.6 Ω | 155 °C | -55 °C | Thin Film | - | 500 mW | - | - | - | - | - | - | - | - | - | - | 650 µm | ||
![]() TFCR0805-8W-K-5971DT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | 100 V | 0.5 % | 100 ppm/°C | - | 5.97 kΩ | 155 °C | -55 °C | Thin Film | - | 125 mW | - | - | - | - | - | - | - | - | - | - | 650 µm | ||
![]() TFCR1206-8W-K-1024FT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | 150 V | 1 % | 100 ppm/°C | - | 1.02 MΩ | 155 °C | -55 °C | Thin Film | - | 125 mW | - | - | - | - | - | - | - | - | - | - | 650 µm | ||
![]() TFCR1206-4W-K-68R1DT-1K Venkel | In Stock | - | - | - | - | Top | - | - | - | - | - | 150 V | 0.5 % | 100 ppm/°C | - | 68.1 Ω | 155 °C | -55 °C | Thin Film | - | 250 mW | Right Angle | - | Non-ZIF | FFC/FPC | - | - | - | - | - | - | 650 µm | ||
![]() TFCR0402-16W-E-8061DT Venkel | In Stock | - | - | - | - | Top | - | - | - | - | - | 25 V | 0.5 % | 25 ppm/°C | - | 8.06 kΩ | 155 °C | -55 °C | Thin Film | - | 63 mW | Right Angle | - | Non-ZIF | FFC/FPC | - | - | - | - | - | - | 350 µm | ||
![]() TFCR1206-8W-E-6903DT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | 150 V | 0.5 % | 25 ppm/°C | - | 690 kΩ | 155 °C | -55 °C | Thin Film | - | 125 mW | - | - | - | - | - | - | - | - | - | - | 650 µm | ||
![]() TFCR1206-4W-K-3000BT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | 150 V | 0.1 % | 100 ppm/°C | - | 300 Ω | 155 °C | -55 °C | Thin Film | - | 125 mW | - | - | - | - | - | - | - | - | - | - | 650 µm | ||
![]() TFCR0603-16W-K-1131CT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | 50 V | 0.25 % | 100 ppm/°C | - | 1.13 kΩ | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | - | - | - | - | - | - | - | - | 550 µm | ||
![]() TFCR0805-10W-K-1584BT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | 100 V | 0.1 % | 100 ppm/°C | - | 1.58 MΩ | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | - | - | - | - | - | - | - | - | 650 µm | ||
![]() TFCR0603-10W-E-5053DT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | 50 V | 0.5 % | 25 ppm/°C | - | 505 kΩ | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | - | - | - | - | - | - | - | - | 550 µm | ||
![]() TFCR1206-8W-K-1304BT-1K Venkel | In Stock | - | - | - | - | - | GE | 97F9978S | - | Radial Round | Yes | 150 V | 0.1 % | 100 ppm/°C | - | 1.3 MΩ | 155 °C | -55 °C | Metallized Polypropylene | 25 MicroFarads | 125 mW | - | - | - | - | - | - | - | - | - | 2 | 650 µm | ||
![]() TFCR1206-8W-C-1043DT-1K Venkel | In Stock | - | - | - | - | - | Miscellaneous | - | - | - | - | 150 V | 0.5 % | 50 ppm/°C | - | 104 kΩ | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | - | - | - | - | - | - | - | 650 µm | ||
![]() TFCR1210-4W-E-1063FT Venkel | In Stock | - | - | - | - | - | Miscellaneous | - | - | - | - | 150 V | 1 % | 25 ppm/°C | - | 106 kΩ | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | - | - | - | - | - | - | - | 650 µm | ||
![]() TFCR0805-8W-K-1061CT Venkel | In Stock | - | - | - | - | - | Square D | 591052 | - | - | - | 100 V | 0.25 % | 100 ppm/°C | - | 1.06 kΩ | 155 °C | -55 °C | Thin Film | - | 125 mW | - | - | - | - | - | - | - | - | - | - | 650 µm | ||
![]() TFCR2512-2W-E-75R0FT-1K Venkel | In Stock | - | - | CE, cULus, TUV | 5 Pole M12 Connector | - | PILZ | 631152 | - | - | - | 150 V | 1 % | 25 ppm/°C | Receiver | 75 Ω | 155 °C | -55 °C | Thin Film | - | 500 mW | - | 24 VDC | - | - | 13 ms | 14 mm | - | 0.2-6 m | IP65 | - | 650 µm | ||
![]() TFCR1206-8W-K-6341BT Venkel | In Stock | - | - | CE, CSA, UL | - | - | SSAC | ECSH30BH | Surface | - | - | 150 V | 0.1 % | 100 ppm/°C | - | 6.34 kΩ | 155 °C | -55 °C | Thin Film | - | 125 mW | - | - | - | - | - | - | 1 | - | - | - | 650 µm | ||
![]() TFCR0603-10W-C-68R0FT Venkel | In Stock | - | - | - | - | - | Square D | 601229 | - | - | - | 50 V | 1 % | 50 ppm/°C | - | 68 Ω | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | - | - | - | - | - | - | - | - | 550 µm |