- Composition
- Failure Rate
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
Venkel Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Head Diameter (mm) | Maximum Forward Current | Mounting | Mounting Hole Diameter mm | Operating Temp Range | Operating Temperature Classification | Package Type | Peak Forward Voltage | Peak Rep Rev Volt | Peak Reverse Recovery Time | Rad Hardened | Rectifier Type | Rev Curr | Rev Recov Time | Voltage, Rating | Packaging | Tolerance | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power Rating | Pin Count | Configuration | Forward Current | Forward Voltage | Peak Reverse Current | Peak Non-Repetitive Surge Current | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFCR0603-16W-K-1501DT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | - | 0.5 % | 100 ppm/°C | 1.5 kΩ | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | - | - | - | - | 550 µm | ||
![]() TFCR0805-10W-E-2520CT-1K Venkel | In Stock | - | - | - | - | 8000(mA) | Through Hole | - | -65C to 175C | Military | TO-220FP | 3.4(V) | 600(V) | 24(ns) | No | Switching Diode | 30(uA) | 24(ns) | 100 V | Rail/Tube | 0.25 % | 25 ppm/°C | 252 Ω | 155 °C | -55 °C | Thin Film | - | 100 mW | 2 +Tab | Single | 8000(mA) | 3.4(V) | 30(uA) | 80(A) | 650 µm | ||
![]() TFCR0402-16W-K-2522BT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 V | - | 0.1 % | 100 ppm/°C | 25.2 kΩ | 155 °C | -55 °C | Thin Film | - | 63 mW | - | - | - | - | - | - | 350 µm | ||
![]() TFCR0805-10W-C-3R44FT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 V | - | 1 % | 50 ppm/°C | 3.44 Ω | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | - | - | - | - | 650 µm | ||
![]() TFCR0603-16W-C-1230CT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | - | 0.25 % | 50 ppm/°C | 123 Ω | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | - | - | - | - | 550 µm | ||
![]() TFCR1210-4W-K-11R5CT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | 0.25 % | 100 ppm/°C | 11.5 Ω | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | - | - | - | 650 µm | ||
![]() TFCR1206-8W-K-34R4BT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | 0.1 % | 100 ppm/°C | 34.4 Ω | 155 °C | -55 °C | Thin Film | - | 125 mW | - | - | - | - | - | - | 650 µm | ||
![]() TFCR0805-10W-E-5693BT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 V | - | 0.1 % | 25 ppm/°C | 569 kΩ | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | - | - | - | - | 650 µm | ||
![]() TFCR0201-32W-E-4871BT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 V | - | 0.1 % | 25 ppm/°C | 4.87 kΩ | 125 °C | -55 °C | Thin Film | - | 50 mW | - | - | - | - | - | - | 260 µm | ||
![]() TFCR0603-16W-E-12R3DT-1K Venkel | In Stock | - | - | J-Hook 303 Stainless steel Washer 304 Stainless steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | - | 0.5 % | 25 ppm/°C | 12.3 Ω | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | - | - | - | - | 550 µm | ||
![]() TFCR0805-10W-C-3281CT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 V | - | 0.25 % | 50 ppm/°C | 3.28 kΩ | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | - | - | - | - | 650 µm | ||
![]() TFCR2512-2W-K-1152DT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | 0.5 % | 100 ppm/°C | 11.5 kΩ | 155 °C | -55 °C | Thin Film | - | 500 mW | - | - | - | - | - | - | 650 µm | ||
![]() TFCR0603-10W-C-51R1DT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | - | 0.5 % | 50 ppm/°C | 51.1 Ω | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | - | - | - | - | 550 µm | ||
![]() TFCR1210-4W-C-1840FT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | 1 % | 50 ppm/°C | 184 Ω | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | - | - | - | 650 µm | ||
![]() TFCR1210-4W-E-1652DT Venkel | In Stock | - | - | Alloy 260 Brass (70% Cu, 30% Zn. Higher Cu content resists dezincification) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | 0.5 % | 25 ppm/°C | 16.5 kΩ | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | - | - | - | 650 µm | ||
![]() TFCR1206-4W-C-1470CT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | 0.25 % | 50 ppm/°C | 147 Ω | 155 °C | -55 °C | Thin Film | - | 125 mW | - | - | - | - | - | - | 650 µm | ||
![]() TFCR2010-4W-K-5420DT-1K Venkel | In Stock | - | - | Nylon 6 UL V-2 | 6.4 | - | - | 3.1 | - | - | - | - | - | - | - | - | - | - | 150 V | - | 0.5 % | 100 ppm/°C | 542 Ω | 155 °C | -55 °C | Thin Film | Black | 250 mW | - | - | - | - | - | - | 650 µm | ||
![]() TFCR1206-4W-K-3883BT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | 0.1 % | 100 ppm/°C | 388 kΩ | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | - | - | - | 650 µm | ||
![]() TFCR0603-16W-E-90R9BT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | - | 0.1 % | 25 ppm/°C | 90.9 Ω | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | - | - | - | - | 550 µm | ||
![]() TFCR0805-8W-E-8562BT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 V | - | 0.1 % | 25 ppm/°C | 85.6 kΩ | 155 °C | -55 °C | Thin Film | - | 125 mW | - | - | - | - | - | - | 650 µm |