- Composition
- Failure Rate
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
Venkel Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Approvals | Contact Materials | Enclosure | Manufacturer | Manufacturer Part Number | Mounting | RoHS | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Gender | Power Rating | Current Rating | Frequency | Voltage | Number of Poles | Temperature Range | RPM | Bearing Type | Overall Length | Shaft Diameter | Contacts | Phase | IP Rating | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFCR2010-4W-C-8R66DT Venkel | In Stock | - | - | - | - | - | - | Murrelektronik | 7000-29821-0000000 | - | - | 24 VAC | 24 VDC | 150 V | 0.5 % | - | 50 ppm/°C | - | 8.66 Ω | 155 °C | -55 °C | Thin Film | Valve Connector | 250 mW | 4 A | - | - | - | -20-60 °C | - | - | - | - | - | - | IP65 | 650 µm | ||
![]() TFCR0805-8W-E-5762FT Venkel | In Stock | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | C25DNE330T-86-GL | - | - | - | - | 100 V | 1 % | - | 25 ppm/°C | - | 57.6 kΩ | 155 °C | -55 °C | Thin Film | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | ||
![]() TFCR1206-4W-C-4272FT-1K Venkel | In Stock | - | - | - | - | - | - | ABB | ACH580-BCR-077A-6+J429+K454 | - | - | - | - | 150 V | 1 % | - | 50 ppm/°C | - | 42.7 kΩ | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | ||
![]() TFCR0603-16W-C-3652BT Venkel | In Stock | - | - | Resilient Base | CSA, UR | - | Drip Proof | Marathon Electric | 4381 | - | - | - | - | 50 V | 0.1 % | - | 50 ppm/°C | General Purpose, NEMA Motors | 36.5 kΩ | 155 °C | -55 °C | Rolled Steel | - | 100 mW | - | 60 Hz | - | 4 | - | 1,725 RPM | Ball | 9.19 | 0.5 | - | 1 | - | 550 µm | ||
![]() TFCR0603-16W-C-1R26CT-1K Venkel | In Stock | - | - | - | - | - | - | Edwards Signaling | MCN23225FRJ11 | - | - | - | - | 50 V | 0.25 % | - | 50 ppm/°C | - | 1.26 Ω | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | ||
![]() TFCR0805-8W-C-6802FT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 100 V | 1 % | - | 50 ppm/°C | - | 68 kΩ | 155 °C | -55 °C | Thin Film | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | ||
![]() TFCR2512-2W-C-18R4DT Venkel | In Stock | - | - | - | IEC, UL | Silver Alloy | - | Carlo Gavazzi | RPYS001012D | Plug In | Yes | - | - | 150 V | 0.5 % | Screw Terminals | 50 ppm/°C | - | 18.4 Ω | 155 °C | -55 °C | Thin Film | - | 500 mW | - | - | - | - | - | - | - | - | - | SPDT | - | - | 650 µm | ||
![]() TFCR2010-4W-K-2R20FT Venkel | In Stock | - | - | Base Mount | - | - | - | ABB | - | - | - | - | - | 150 V | 1 % | - | 100 ppm/°C | - | 2.2 Ω | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | 115 VAC/VDC | - | - | - | - | - | - | - | - | IP54 | 650 µm | ||
![]() TFCR1206-8W-C-3440FT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | 1 % | - | 50 ppm/°C | - | 344 Ω | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | ||
![]() TFCR2512-2W-K-4481CT-1K Venkel | In Stock | - | - | - | CE, CSA, UL | - | - | Cutler Hammer, Div of Eaton Corp | PDG34M0600P2WJ | Panel | - | - | - | 150 V | 0.25 % | - | 100 ppm/°C | - | 4.48 kΩ | 155 °C | -55 °C | Thin Film | - | 500 mW | 600 A | - | - | - | - | - | - | - | - | - | - | - | 650 µm | ||
![]() TFCR0603-16W-E-6042FT-1K Venkel | In Stock | - | - | - | CE, CSA, UL | - | - | Cutler Hammer, Div of Eaton Corp | PDG34M0600P2YK | Panel | - | - | - | 50 V | 1 % | - | 25 ppm/°C | - | 60.4 kΩ | 155 °C | -55 °C | Thin Film | - | 100 mW | 600 A | - | - | - | - | - | - | - | - | - | - | - | 550 µm | ||
![]() TFCR1206-4W-E-1R32FT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | 1 % | - | 25 ppm/°C | - | 1.32 Ω | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | ||
![]() TFCR0805-10W-C-1842CT Venkel | In Stock | - | - | - | - | - | - | Murrelektronik | 7000-29181-0000000 | - | - | 230 VAC | 230 VDC | 100 V | 0.25 % | - | 50 ppm/°C | - | 18.4 kΩ | 155 °C | -55 °C | Thin Film | Valve Connector | 100 mW | 1 A | - | - | - | -20-60 °C | - | - | - | - | - | - | IP65 | 650 µm | ||
![]() TFCR0805-8W-C-2R71FT-1K Venkel | In Stock | - | - | - | CE, CSA, UL | - | - | Cutler Hammer, Div of Eaton Corp | PDG34M0600P2YL | Panel | - | - | - | 100 V | 1 % | - | 50 ppm/°C | - | 2.71 Ω | 155 °C | -55 °C | Thin Film | - | 125 mW | 600 A | - | - | - | - | - | - | - | - | - | - | - | 650 µm | ||
![]() TFCR0805-10W-E-1383DT Venkel | In Stock | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | 100 V | 0.5 % | - | 25 ppm/°C | - | 138 kΩ | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | ||
![]() TFCR1206-8W-K-4222CT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | 0.25 % | - | 100 ppm/°C | - | 42.2 kΩ | 155 °C | -55 °C | Thin Film | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | ||
![]() TFCR1210-4W-E-2323CT-1K Venkel | In Stock | - | - | - | - | - | - | Brad Harrison | - | - | - | - | - | 150 V | 0.25 % | - | 25 ppm/°C | - | 232 kΩ | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | ||
![]() TFCR2010-4W-C-1840FT Venkel | In Stock | - | - | - | - | - | - | ABB | ZLS225R | - | - | - | - | 150 V | 1 % | - | 50 ppm/°C | - | 184 Ω | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | ||
![]() TFCR0603-16W-K-1500FT-1K Venkel | In Stock | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | 50 V | 1 % | - | 100 ppm/°C | - | 150 Ω | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | ||
![]() TFCR0402-16W-K-82R5CT-1K Venkel | In Stock | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | 25 V | 0.25 % | - | 100 ppm/°C | - | 82.5 Ω | 155 °C | -55 °C | Thin Film | - | 63 mW | - | - | - | - | - | - | - | - | - | - | - | - | 350 µm |