- Composition
- Failure Rate
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
Venkel Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Material | Angle | Approvals | Cable Types | Contact Materials | Enclosure | Manufacturer | Manufacturer Part Number | Maximum Voltage | Mounting | RoHS | Terminals | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Gender | Power Rating | Contact Type | Current Rating | Inductance | Number of Poles | Temperature Range | RPM | Contacts | Phase | Cable Diameter Range | IP Rating | Height | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFCR1210-4W-K-11R4FT Venkel | In Stock | - | - | - | - | - | - | - | PUR;PVC | - | - | Murrelektronik | 7000-58201-2270150 | 24 VAC;24 VDC | - | - | - | - | - | 150 V | - | 1 % | - | 100 ppm/°C | - | 11.4 Ω | 155 °C | -55 °C | Thin Film | - | 250 mW | - | 4 Amps | - | - | - | - | - | - | - | IP67 | 650 µm | 1.5 Meters | ||
![]() TFCR1206-4W-K-4701CT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | CHUHGJGJGP | - | - | - | - | - | - | 150 V | - | 0.25 % | - | 100 ppm/°C | - | 4.7 kΩ | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR2010-4W-E-1930CT Venkel | In Stock | - | - | - | - | - | - | CE, CSA, UL | - | - | - | Cutler Hammer, Div of Eaton Corp | PDG34M0600P3WJ | - | Panel | - | - | - | - | 150 V | - | 0.25 % | - | 25 ppm/°C | - | 193 Ω | 155 °C | -55 °C | Thin Film | - | 250 mW | - | 600 A | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR2512-2W-C-8662FT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | 1 % | - | 50 ppm/°C | - | 86.6 kΩ | 155 °C | -55 °C | Thin Film | - | 500 mW | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR1206-8W-C-2293BT-1K Venkel | In Stock | - | - | - | - | - | - | cULus, cURus | - | - | - | Block | LR348-3/10 | - | Surface | - | Terminal Block | - | - | 150 V | - | 0.1 % | - | 50 ppm/°C | - | 229 kΩ | 155 °C | -55 °C | Thin Film | - | 250 mW | - | 10 A | 0.0022 H | - | - | - | - | 3 | - | - | 650 µm | - | ||
![]() TFCR1206-8W-E-1820DT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | Turck | - | - | - | - | - | - | - | 150 V | - | 0.5 % | - | 25 ppm/°C | - | 182 Ω | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR1210-4W-C-20R8DT-1K Venkel | In Stock | - | - | - | - | - | - | CE, CSA, UL | - | - | - | Cutler Hammer, Div of Eaton Corp | PDG34M0600P3WK | - | Panel | - | - | - | - | 150 V | - | 0.5 % | - | 50 ppm/°C | - | 20.8 Ω | 155 °C | -55 °C | Thin Film | - | 250 mW | - | 600 A | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR1206-8W-K-9531BT Venkel | In Stock | - | - | Footed | - | - | - | - | - | - | Open | Marathon Electric | 4362 | - | - | - | - | - | - | 150 V | - | 0.1 % | - | 100 ppm/°C | General Purpose | 9.53 kΩ | 155 °C | -55 °C | Rolled Steel | - | 125 mW | - | - | - | - | - | 1,725 RPM | - | 1 | - | - | 650 µm | - | ||
![]() TFCR0603-16W-C-8063BT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | Murrelektronik | 7000-29701-0000000 | - | - | - | - | 230 VAC | 230 VDC | 50 V | - | 0.1 % | - | 50 ppm/°C | - | 806 kΩ | 155 °C | -55 °C | Thin Film | Valve Connector | 100 mW | - | 1 A | - | - | -20-60 °C | - | - | - | 6-8 mm | IP65 | 550 µm | - | ||
![]() TFCR1206-8W-K-2913CT-1K Venkel | In Stock | - | - | - | - | Brass | - | - | - | - | - | Crouse-Hinds Industrial Produc | CAP280184 | - | - | - | - | - | - | 150 V | - | 0.25 % | - | 100 ppm/°C | Standard | 291 kΩ | 155 °C | -55 °C | Metallic | - | 125 mW | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR0805-10W-E-6981BT-1K Venkel | In Stock | - | - | - | - | - | - | ATEX, CCC, EAC, EX, IECE,cULus | - | - | - | Crouse-Hinds Commercial Produc | DB3BULGD120N2CPNR | - | Bracket | - | - | - | - | 100 V | -67-185 °F | 0.1 % | - | 25 ppm/°C | - | 6.98 kΩ | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR1206-8W-E-5830BT-1K Venkel | In Stock | - | - | - | 4 | - | - | - | - | - | - | Murrelektronik | 7000-12691-0000000 | - | - | - | - | - | 24 VDC | 150 V | - | 0.1 % | - | 25 ppm/°C | - | 583 Ω | 155 °C | -55 °C | Thin Film | Female with Female Threads | 125 mW | IDC | 4 A | - | 4 | -25-85 °C | - | - | - | 4-5.1 mm | IP67 | 650 µm | - | ||
![]() TFCR2512-2W-K-8163FT-1K Venkel | In Stock | - | - | - | - | - | - | CE, CSA, UL | - | Silver Alloy | Plastic | Dwyer Instruments | 725AXXBC3ML-240A | - | DIN Rail | Yes | - | - | - | 150 V | - | 1 % | Quick Connect | 100 ppm/°C | - | 816 kΩ | 155 °C | -55 °C | Thin Film | - | 500 mW | - | - | - | - | - | - | 1NO | - | - | - | 650 µm | - | ||
![]() TFCR2010-4W-E-4172DT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | Crouse-Hinds Industrial Products | CHWMKSS6 | - | - | - | - | - | - | 150 V | - | 0.5 % | - | 25 ppm/°C | - | 41.7 kΩ | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR2512-2W-E-5053FT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | Crouse-Hinds Industrial Products | ZLXAP3A15GMT | - | - | - | - | - | - | 150 V | - | 1 % | - | 25 ppm/°C | - | 505 kΩ | 155 °C | -55 °C | Thin Film | - | 500 mW | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR2512-2W-K-1432FT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | HVX060A1-4A1N1B5CAD3 | - | - | - | - | - | - | 150 V | - | 1 % | - | 100 ppm/°C | - | 14.3 kΩ | 155 °C | -55 °C | Thin Film | - | 500 mW | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR1206-8W-K-1643BT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | 0.1 % | - | 100 ppm/°C | - | 164 kΩ | 155 °C | -55 °C | Thin Film | - | 125 mW | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR2010-4W-K-65R7BT Venkel | In Stock | - | - | - | - | Aluminum | Straight | UL;CSA | - | - | - | Thomas & Betts | L050GRCP | - | - | - | - | - | - | 150 V | - | 0.1 % | - | 100 ppm/°C | Grounding | 65.7 Ω | 155 °C | -55 °C | Metallic | - | 250 mW | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR2010-4W-K-5420BT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | ABB | ACH580-BCR-07A6-4+E213+L501 | - | - | - | - | - | - | 150 V | - | 0.1 % | - | 100 ppm/°C | - | 542 Ω | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR0805-10W-E-3830BT-1K Venkel | In Stock | - | - | Front Mount | 4 | - | - | cUL, UL | - | - | - | Turck | U-37061 | 600 VAC, 600 VDC | - | - | - | - | - | 100 V | - | 0.1 % | - | 25 ppm/°C | - | 383 Ω | 155 °C | -55 °C | Thin Film | - | 100 mW | - | 25 A | - | - | - | - | - | - | - | IP67, IP68, IP69K | 650 µm | 2 m |