- Composition
- Failure Rate
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
Venkel Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Material | Approvals | Manufacturer | Manufacturer Part Number | Maximum Voltage | Mounting Styles | RoHS | Shaft Type | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Tolerance | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Gender | Power Rating | Current Rating | Output Voltage | Output Type | Voltage | Temperature Range | Number of Gangs | Connection Type | Input Voltage | Bearings | Cable Diameter Range | IP Rating | Mating Connector | Height | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFCR1206-4W-K-2552CT-1K Venkel | In Stock | - | - | - | - | - | - | Murrelektronik | 7000-29321-0000000 | - | - | - | - | 230 VAC | 230 VDC | 150 V | - | 0.25 % | - | 100 ppm/°C | 25.5 kΩ | 155 °C | -55 °C | Thin Film | - | Valve Connector | 250 mW | 4 A | - | - | - | -20-60 °C | - | - | - | - | 5-10 mm | IP65 | - | 650 µm | - | ||
![]() TFCR1210-4W-E-95R3FT Venkel | In Stock | - | - | - | - | - | - | Dynapar | E2325000950 | - | Shafted | - | Single Ended | - | - | 150 V | 0 to 70 Degrees C | 1 % | 18 in Cable | 25 ppm/°C | 95.3 Ω | 155 °C | -55 °C | Thin Film | - | - | 250 mW | - | 5 VDC | Differential | - | - | - | - | 5~26 VDC | Yes | - | IP54 | Not Included | 650 µm | - | ||
![]() TFCR0805-8W-K-3R28DT Venkel | In Stock | - | - | - | - | - | - | ABB | ACH580-BCR-07A6-4+K451+L501 | - | - | - | - | - | - | 100 V | - | 0.5 % | - | 100 ppm/°C | 3.28 Ω | 155 °C | -55 °C | Thin Film | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR0603-10W-E-1963DT-1K Venkel | In Stock | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | 50 V | - | 0.5 % | - | 25 ppm/°C | 196 kΩ | 155 °C | -55 °C | Thin Film | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | ||
![]() TFCR2010-4W-K-4372DT Venkel | In Stock | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | 150 V | - | 0.5 % | - | 100 ppm/°C | 43.7 kΩ | 155 °C | -55 °C | Thin Film | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR2512-2W-C-58R3DT Venkel | In Stock | - | - | - | - | - | - | Bernstein | SHS-A1Z-SR | - | - | - | - | - | - | 150 V | - | 0.5 % | - | 50 ppm/°C | 58.3 Ω | 155 °C | -55 °C | Thin Film | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR0402-16W-K-6191DT Venkel | In Stock | - | - | - | - | - | - | Danaher Controls | E901002.0020 | - | Hubshaft | Yes | Hub | - | - | 25 V | -20 to 100 Degrees C | 0.5 % | 10 Pin Connector | 100 ppm/°C | 6.19 kΩ | 155 °C | -55 °C | Thin Film | - | - | 63 mW | - | 5 VDC | Differential | - | - | - | - | 5 VDC | Yes | - | - | - | 350 µm | - | ||
![]() TFCR1206-4W-K-1692FT-1K Venkel | In Stock | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | HVX060A2-4A1N1B5CA | - | - | - | - | - | - | 150 V | - | 1 % | - | 100 ppm/°C | 16.9 kΩ | 155 °C | -55 °C | Thin Film | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR1206-4W-E-2R49DT-1K Venkel | In Stock | - | - | Front Mount | 8 | - | UL | Turck | U-39093 | 600 VAC, 600 VDC | - | - | - | - | - | 150 V | - | 0.5 % | - | 25 ppm/°C | 2.49 Ω | 155 °C | -55 °C | Thin Film | - | - | 125 mW | 8 A | - | - | - | - | - | - | - | - | - | IP68 | - | 650 µm | 0.5 m | ||
![]() TFCR0805-8W-E-2001CT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 V | - | 0.25 % | - | 25 ppm/°C | 2 kΩ | 155 °C | -55 °C | Thin Film | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR1206-8W-E-3091CT-1K Venkel | In Stock | - | - | - | - | Thermoplastic | cULus | Hubbell | P126GY | - | - | - | - | - | - | 150 V | - | 0.25 % | - | 25 ppm/°C | 3.09 kΩ | 155 °C | -55 °C | Non-Metallic | Gray | - | 125 mW | - | - | - | - | - | 2 | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR0402-16W-K-1102CT Venkel | In Stock | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | C25DNA340AC-GL | - | - | - | - | - | - | 25 V | - | 0.25 % | - | 100 ppm/°C | 11 kΩ | 155 °C | -55 °C | Thin Film | - | - | 63 mW | - | - | - | - | - | - | - | - | - | - | - | - | 350 µm | - | ||
![]() TFCR2512-2W-K-2R61CT-1K Venkel | In Stock | - | - | - | - | - | - | Johnson Controls | VG1245ES+958BGC | - | - | - | - | - | - | 150 V | - | 0.25 % | - | 100 ppm/°C | 2.61 Ω | 155 °C | -55 °C | Thin Film | - | - | 500 mW | - | - | - | - | - | - | Threaded | - | - | - | - | - | 650 µm | - | ||
![]() TFCR1206-4W-K-5760FT-1K Venkel | In Stock | - | - | - | - | - | - | GE - General Electric | - | - | - | - | - | - | - | 150 V | - | 1 % | - | 100 ppm/°C | 576 Ω | 155 °C | -55 °C | Thin Film | - | - | 250 mW | 90 A | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR1206-4W-E-8161DT Venkel | In Stock | - | - | - | - | - | - | Turck | - | - | - | - | - | - | - | 150 V | - | 0.5 % | - | 25 ppm/°C | 8.16 kΩ | 155 °C | -55 °C | Thin Film | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR1206-8W-K-1060BT-1K Venkel | In Stock | - | - | - | - | - | - | Turck | U2-22249 | - | - | - | - | - | - | 150 V | - | 0.1 % | - | 100 ppm/°C | 106 Ω | 155 °C | -55 °C | Thin Film | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR1210-4W-C-47R5DT-1K Venkel | In Stock | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | C25DNB340BC-GL | - | - | - | - | - | - | 150 V | - | 0.5 % | - | 50 ppm/°C | 47.5 Ω | 155 °C | -55 °C | Thin Film | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR0603-10W-E-1230FT Venkel | In Stock | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | 50 V | - | 1 % | - | 25 ppm/°C | 123 Ω | 155 °C | -55 °C | Thin Film | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | ||
![]() TFCR1210-4W-K-5903DT-1K Venkel | In Stock | - | - | Base | - | - | UL | Altech | TW1WG1B1R2 | - | - | - | - | - | - | 150 V | - | 0.5 % | - | 100 ppm/°C | 590 kΩ | 155 °C | -55 °C | Thin Film | - | - | 250 mW | - | - | - | 120 VAC | - | - | - | - | - | - | IP65 | - | 650 µm | - | ||
![]() TFCR0603-10W-K-9531FT Venkel | In Stock | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | 50 V | - | 1 % | - | 100 ppm/°C | 9.53 kΩ | 155 °C | -55 °C | Thin Film | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - |