- Composition
- Failure Rate
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
Venkel Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Approvals | Illuminated | Insulator Material | Manufacturer | Manufacturer Part Number | Maximum Voltage | Mounting | Outside Length | Package | RoHS | Voltage, Rating | Watertight | Tolerance | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power Rating | Current Rating | Frequency | Voltage | Number of Poles | Protections | Terminal Type | Coil Voltage | Max Frequency | Number of Bands | USB | Contact Configuration | Disconnect Type | Connection Type | Nominal Input Voltage (AC) | Phase | IP Rating | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFCR0201-20W-K-2201FT Venkel | In Stock | - | - | - | - | IEC | - | - | ABB | ZBSPEFBK200A000000XX | - | FIXED | - | - | - | 15 V | - | 1 % | - | 100 ppm/°C | 2.2 kΩ | 125 °C | -55 °C | Thin Film | - | 50 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 260 µm | ||
![]() TFCR0603-10W-K-2553CT Venkel | In Stock | - | - | - | - | CSA, UL | - | Thermoplastic Elastomer (TPE) | Advanced Devices (Marinco) | CLS40MB-D | - | - | - | - | - | 50 V | - | 0.25 % | - | 100 ppm/°C | 255 kΩ | 155 °C | -55 °C | Thin Film | - | 100 mW | 400 A | - | 600 VAC | - | - | - | - | - | - | - | - | - | Plug | - | - | - | 550 µm | ||
![]() TFCR0805-10W-C-3240CT Venkel | In Stock | - | - | Front Mount | 5 | cULus | - | - | Mencom | MDC-5FR-M20-SC | 300 VAC, 300 VDC | - | - | - | Yes | 100 V | - | 0.25 % | - | 50 ppm/°C | 324 Ω | 155 °C | -55 °C | Thin Film | - | 100 mW | 4 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | 650 µm | ||
![]() TFCR0805-8W-K-3200FT Venkel | In Stock | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | 100 V | - | 1 % | - | 100 ppm/°C | 320 Ω | 155 °C | -55 °C | Thin Film | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | ||
![]() TFCR0805-10W-C-1842FT-1K Venkel | In Stock | - | - | - | - | CSA, UL | No | - | Hubbell | IG9330 | - | - | - | - | - | 100 V | No | 1 % | - | 50 ppm/°C | 18.4 kΩ | 155 °C | -55 °C | Thin Film | Orange | 100 mW | 15 A | - | 125 VAC | 2 | - | - | - | - | - | No | - | - | Receptacle | - | 1 | - | 650 µm | ||
![]() TFCR0805-10W-C-5R56CT-1K Venkel | In Stock | - | - | - | - | cULus | - | - | Altech | F42S08A | - | - | - | - | - | 100 V | - | 0.25 % | - | 50 ppm/°C | 5.56 Ω | 155 °C | -55 °C | Thin Film | - | 100 mW | 30 Amps | - | 380/440 | 3 | - | Screw | - | - | - | - | - | - | Receptacle | - | - | IP67 | 650 µm | ||
![]() TFCR0805-10W-K-1620BT Venkel | In Stock | - | - | - | - | - | - | - | Danaher Controls | - | - | - | - | - | - | 100 V | - | 0.1 % | - | 100 ppm/°C | 162 Ω | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | ||
![]() TFCR2010-4W-C-7323BT-1K Venkel | In Stock | - | - | - | - | - | - | - | Marathon Electric | H1009 | - | - | - | - | - | 150 V | - | 0.1 % | - | 50 ppm/°C | 732 kΩ | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | ||
![]() TFCR0805-8W-C-1R47DT Venkel | In Stock | - | - | - | - | CSA, UL | - | - | Square D | 581132 | - | Panel | - | - | - | 100 V | - | 0.5 % | - | 50 ppm/°C | 1.47 Ω | 155 °C | -55 °C | Thin Film | - | 125 mW | 30 A | - | - | - | Branch Circuit | Box Terminal | - | - | - | - | - | - | - | - | - | - | 650 µm | ||
![]() TFCR0603-10W-E-75R9CT-1K Venkel | In Stock | - | - | - | - | CE, CSA, UL | - | - | Cutler Hammer, Div of Eaton Corp | PDG30F0300TFAJ | - | Panel | - | - | - | 50 V | - | 0.25 % | - | 25 ppm/°C | 75.9 Ω | 155 °C | -55 °C | Thin Film | - | 100 mW | 300 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | ||
![]() TFCR0402-16W-C-5491CT Venkel | In Stock | - | - | - | - | CSA, UL | - | - | Cutler Hammer, Div of Eaton Co | D26MR11T | - | DIN Rail, Screw | - | - | - | 25 V | - | 0.25 % | Screw | 50 ppm/°C | 5.49 kΩ | 155 °C | -55 °C | Thin Film | - | 63 mW | - | - | - | 2 | - | - | 24 VAC | - | - | - | 1NO, 1NC | - | - | - | - | - | 350 µm | ||
![]() TFCR2010-4W-K-2373BT-1K Venkel | In Stock | - | - | - | - | - | - | - | ABB | ACH580-BCR-032A-6+F267 | - | Panel | - | ACH580BX12 | - | 150 V | - | 0.1 % | - | 100 ppm/°C | 237 kΩ | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | - | - | - | - | 500 Hz | - | - | - | Circuit Breaker | - | 575 VAC | - | IP21 | 650 µm | ||
![]() TFCR1206-8W-C-7770DT-1K Venkel | In Stock | - | - | - | - | - | - | - | Crouse-Hinds Industrial Produc | GHG-414-8181-R0004 | - | - | - | - | - | 150 V | - | 0.5 % | - | 50 ppm/°C | 777 Ω | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | ||
![]() TFCR1210-4W-E-1323DT Venkel | In Stock | - | - | - | - | UL;CSA | - | - | Killark-Hubbell Electrical Products | - | - | - | - | - | - | 150 V | - | 0.5 % | - | 25 ppm/°C | 132 kΩ | 155 °C | -55 °C | Thin Film | - | 250 mW | 30 Amps | 50 to 400 Hertz | 600 | 2 | - | - | - | - | - | - | - | - | Receptacle | - | - | - | 650 µm | ||
![]() TFCR2010-4W-K-1R14DT-1K Venkel | In Stock | - | - | - | - | - | - | - | Crouse-Hinds Industrial Produc | GHG-517-4409-R0001 | - | - | - | - | - | 150 V | - | 0.5 % | - | 100 ppm/°C | 1.14 Ω | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | ||
![]() TFCR1206-4W-C-2980DT Venkel | In Stock | - | - | - | - | - | - | - | Continental Belt | 13/C144 | - | - | 148 Inches | - | - | 150 V | - | 0.5 % | - | 50 ppm/°C | 298 Ω | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | - | - | - | - | - | 13 | - | - | - | - | - | - | - | 650 µm | ||
![]() TFCR0402-16W-C-92R0CT Venkel | In Stock | - | - | - | - | - | - | - | GE - General Electric | - | - | - | - | - | - | 25 V | - | 0.25 % | - | 50 ppm/°C | 92 Ω | 155 °C | -55 °C | Thin Film | - | 63 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350 µm | ||
![]() TFCR0603-10W-C-2403BT Venkel | In Stock | - | - | - | - | - | - | - | Sick | DBS36E-S3RK01024 | - | - | - | - | - | 50 V | - | 0.1 % | - | 50 ppm/°C | 240 kΩ | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | ||
![]() TFCR0201-20W-C-51R1DT Venkel | In Stock | - | - | - | - | - | - | - | ABB | - | - | - | - | - | - | 15 V | - | 0.5 % | - | 50 ppm/°C | 51.1 Ω | 125 °C | -55 °C | Thin Film | - | 50 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 260 µm | ||
![]() TFCR0805-8W-C-8203CT-1K Venkel | In Stock | - | - | - | - | - | - | - | IDEC | LB2K-2ST7A-3H | - | - | - | - | - | 100 V | - | 0.25 % | - | 50 ppm/°C | 820 kΩ | 155 °C | -55 °C | Thin Film | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm |