- Composition
- Failure Rate
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
Venkel Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Actuator Material | Approvals | Case Size | Case Style | Connections | Enclosure | Insulation Materials | Manufacturer | Manufacturer Part Number | Mounting | Number of Outlets | Operation | Range | RoHS | Voltage, Rating | Tolerance | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power Rating | Current Rating | Wire Gauge | Jacket Color | Terminal Type | RPM | Bearing Type | Stranding | Overload Protection | Overall Length | Outer Diameter | Conductor Type | Connection Type | Contacts | Phase | IP Rating | Height | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFCR0603-10W-K-6342FT Venkel | In Stock | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | PDG33N0600P9WN | Panel | - | - | - | - | 50 V | 1 % | 100 ppm/°C | - | 63.4 kΩ | 155 °C | -55 °C | Thin Film | - | 100 mW | 600 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | ||
![]() TFCR2512-2W-C-18R7BT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | BPFDB3100N | - | - | - | - | - | 150 V | 0.1 % | 50 ppm/°C | - | 18.7 Ω | 155 °C | -55 °C | Thin Film | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR1206-4W-E-6732BT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | ABB | ACH550-UH-316A-4+B055+K452+L512 | - | - | - | - | - | 150 V | 0.1 % | 25 ppm/°C | - | 67.3 kΩ | 155 °C | -55 °C | Thin Film | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR0603-16W-C-15R8CT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | 0.25 % | 50 ppm/°C | - | 15.8 Ω | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | ||
![]() TFCR1206-4W-E-1233BT-1K Venkel | In Stock | - | - | - | Aluminum | - | - | - | - | - | - | - | Grace Technologies | P-P1P19-H3R5 | - | (1) 120V Receptacle | - | - | - | 150 V | 0.1 % | 25 ppm/°C | - | 123 kΩ | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65 | 650 µm | - | ||
![]() TFCR1206-4W-K-1692DT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | 150 V | 0.5 % | 100 ppm/°C | - | 16.9 kΩ | 155 °C | -55 °C | Thin Film | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR1206-4W-E-4423CT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | Murrelektronik | 7000-42441-2260060 | - | - | - | - | - | 150 V | 0.25 % | 25 ppm/°C | - | 442 kΩ | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR1210-4W-E-1R24CT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | Schneider | 134252 | - | - | - | - | - | 150 V | 0.25 % | 25 ppm/°C | - | 1.24 Ω | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | 650 µm | - | ||
![]() TFCR2512-2W-K-2522BT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | ABB | ACH580-BCR-180A-4+B056+K454+L501 | - | - | - | - | - | 150 V | 0.1 % | 100 ppm/°C | - | 25.2 kΩ | 155 °C | -55 °C | Thin Film | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR1210-4W-C-5833DT Venkel | In Stock | - | - | - | - | Molded Polyacetal Resin | - | - | - | - | - | - | GE - General Electric | - | - | - | Momentary | - | - | 150 V | 0.5 % | 50 ppm/°C | - | 583 kΩ | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | Screw | - | - | - | - | - | - | - | - | 2NO, 1NC | - | - | 650 µm | - | ||
![]() TFCR2512-2W-E-2872BT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | M22M-DL-R-K02-R | - | - | - | - | - | 150 V | 0.1 % | 25 ppm/°C | - | 28.7 kΩ | 155 °C | -55 °C | Thin Film | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR0805-10W-C-8R20DT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | AN700BN022B | - | - | - | - | - | 100 V | 0.5 % | 50 ppm/°C | - | 8.2 Ω | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR2512-2W-K-1432DT-1K Venkel | In Stock | - | - | - | - | - | - | 4.5 | Lower Mount | 1/2 NPT | - | - | NOSHOK | 45-760-30/100-psi/kPa | - | - | - | -30 Hg-100 psi | - | 150 V | 0.5 % | 100 ppm/°C | - | 14.3 kΩ | 155 °C | -55 °C | Thin Film | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR0603-16W-K-51R1FT-1K Venkel | In Stock | - | - | - | - | Molded Polyacetal Resin | - | - | - | - | - | - | GE - General Electric | - | - | - | Momentary | - | No | 50 V | 1 % | 100 ppm/°C | - | 51.1 Ω | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | - | Screw | - | - | - | - | - | - | - | - | 2NO, 2NC | - | - | 550 µm | - | ||
![]() TFCR1206-8W-C-6203DT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | Alpha | 3473-1000 | - | - | - | - | - | 150 V | 0.5 % | 50 ppm/°C | - | 620 kΩ | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR0603-16W-E-27R0CT-1K Venkel | In Stock | - | - | - | - | - | CE, CSA, UL | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | PDG54N0800D3WN | Panel | - | - | - | - | 50 V | 0.25 % | 25 ppm/°C | - | 27 Ω | 155 °C | -55 °C | Thin Film | - | 100 mW | 800 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | ||
![]() TFCR1206-4W-K-12R4DT-1K Venkel | In Stock | - | - | Foot Mount,Rigid | - | - | CSA, UL | - | - | - | Totally Enclosed Non-Ventilated | - | Marathon Electric | 145TTTN4030 | - | - | - | - | - | 150 V | 0.5 % | 100 ppm/°C | General Purpose | 12.4 Ω | 155 °C | -55 °C | Cast Iron | - | 250 mW | - | - | - | - | 1,800 RPM | Ball | - | None | 11.43 | - | - | - | - | 3 | - | 650 µm | - | ||
![]() TFCR1206-8W-C-1621DT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | EPDM | General Cable | 01776.RED | - | - | - | - | - | 600 Volts AC | 0.5 % | 50 ppm/°C | - | 1.62 kΩ | 155 °C | -55 °C | Thin Film | Welding Cable | 250 mW | 140 Amps | 2 AWG | Red | - | - | - | 646/30 | - | - | 0.465 Inches | Stranded | - | - | - | - | 650 µm | 500 Feet | ||
![]() TFCR1210-4W-E-2943BT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | 150 V | 0.1 % | 25 ppm/°C | - | 294 kΩ | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR1210-4W-K-2103FT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | ABB | ACH580-BCR-180A-4+B058+J429+K451 | - | - | - | - | - | 150 V | 1 % | 100 ppm/°C | - | 210 kΩ | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - |