- Composition
- Failure Rate
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
Venkel Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Approvals | Insulation Materials | Insulator Material | Manufacturer | Manufacturer Part Number | Mounting Styles | Package Type | RoHS | Shaft Type | Voltage, Rating | Operating Temperature | Tolerance | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Capacitance | Power Rating | Current Rating | Output Voltage | Output Type | Lead Length | Lead Spacing | Wire Gauge | Lead Diameter | Voltage | Jacket Color | Stranding | Stud Size | Outer Diameter | Conductor Type | Connection Type | Input Voltage | Bearings | IP Rating | Diameter | Height | Insulation Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFCR1206-8W-C-9313FT-1K Venkel | In Stock | - | - | - | - | - | Turck | UX03087 | - | - | - | - | 150 V | - | 1 % | - | 50 ppm/°C | 931 kΩ | 155 °C | -55 °C | Thin Film | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR2512-2W-K-1151DT-1K Venkel | In Stock | - | - | UL;CSA | PVC | - | General Cable | C2016A | - | - | - | - | 300 Volts AC | - | 0.5 % | - | 100 ppm/°C | 1.15 kΩ | 155 °C | -55 °C | Thin Film | Hook-Up Wire | - | 500 mW | - | - | - | - | - | 22 AWG | - | - | Gray | 7/30 | - | 0.062 Inches | Stranded | - | - | - | - | - | 650 µm | 0.016 Inches | ||
![]() TFCR1206-8W-E-8563CT-1K Venkel | In Stock | - | - | - | - | - | ABB | ACH580-BCR-302A-4+B058+F267+L501 | - | - | - | - | 150 V | - | 0.25 % | - | 25 ppm/°C | 856 kΩ | 155 °C | -55 °C | Thin Film | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR1206-8W-E-4750FT-1K Venkel | In Stock | - | - | - | - | - | NTE Electronics | NPR22M63 | - | Radial Round | No | - | 150 V | - | 1 % | - | 25 ppm/°C | 475 Ω | 155 °C | -55 °C | Electrolytic | - | 22 MicroFarads | 250 mW | - | - | - | 0.709 | 0.2 | - | 0.024 | - | - | - | - | - | - | - | - | - | - | 0.39 | 650 µm | - | ||
![]() TFCR0805-10W-E-5692CT Venkel | In Stock | - | - | - | - | - | Klockner-Moeller, Div of Eaton | DILM25-01(24V50/60HZ) | - | - | - | - | 100 V | - | 0.25 % | - | 25 ppm/°C | 56.9 kΩ | 155 °C | -55 °C | Thin Film | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR1206-4W-K-3882BT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | 0.1 % | - | 100 ppm/°C | 38.8 kΩ | 155 °C | -55 °C | Thin Film | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR0805-8W-K-5R30DT Venkel | In Stock | - | - | - | - | - | ABB | ACH580-BCR-361A-4+B058+E213+K452 | - | - | - | - | 100 V | - | 0.5 % | - | 100 ppm/°C | 5.3 Ω | 155 °C | -55 °C | Thin Film | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR0805-8W-K-1061BT Venkel | In Stock | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | 1008191CH | - | - | - | - | 100 V | - | 0.1 % | - | 100 ppm/°C | 1.06 kΩ | 155 °C | -55 °C | Thin Film | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR2010-4W-C-3R61FT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | 1 % | - | 50 ppm/°C | 3.61 Ω | 155 °C | -55 °C | Thin Film | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR2010-4W-K-6573FT Venkel | In Stock | - | - | CE | - | - | Dynapar | HS35R03007150 | Hollowshaft | - | Yes | Hollow | 150 V | -40 to 85 Degrees C | 1 % | 6 Pin Connector | 100 ppm/°C | 657 kΩ | 155 °C | -55 °C | Thin Film | - | - | 250 mW | - | 5 VDC | Differential | - | - | - | - | - | - | - | - | - | - | - | 5~26 VDC | Yes | IP67 | - | 650 µm | - | ||
![]() TFCR2512-2W-E-1R24CT-1K Venkel | In Stock | - | - | - | - | - | Schneider | 598963 | - | - | - | - | 150 V | - | 0.25 % | - | 25 ppm/°C | 1.24 Ω | 155 °C | -55 °C | Thin Film | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | 650 µm | - | ||
![]() TFCR1206-8W-E-38R8FT Venkel | In Stock | - | - | - | - | - | Hubbell | HBL5100B7WP | - | - | - | - | 150 V | - | 1 % | - | 25 ppm/°C | 38.8 Ω | 155 °C | -55 °C | Thin Film | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR2010-4W-K-2372CT Venkel | In Stock | - | - | - | - | - | Murrelektronik | 7700-A5A21-UMD0030 | - | - | - | - | 150 V | - | 0.25 % | - | 100 ppm/°C | 23.7 kΩ | 155 °C | -55 °C | Thin Film | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR1210-4W-K-8762CT-1K Venkel | In Stock | - | - | - | - | - | Bourns | - | - | - | - | - | 150 V | - | 0.25 % | - | 100 ppm/°C | 87.6 kΩ | 155 °C | -55 °C | Thin Film | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR1206-8W-K-1303FT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | 1 % | - | 100 ppm/°C | 130 kΩ | 155 °C | -55 °C | Thin Film | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR2512-2W-K-4481BT-1K Venkel | In Stock | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | 1008542CH | - | - | - | - | 150 V | - | 0.1 % | - | 100 ppm/°C | 4.48 kΩ | 155 °C | -55 °C | Thin Film | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR1206-8W-C-2872FT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | 1 % | - | 50 ppm/°C | 28.7 kΩ | 155 °C | -55 °C | Thin Film | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR2010-4W-C-5R17BT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | 0.1 % | - | 50 ppm/°C | 5.17 Ω | 155 °C | -55 °C | Thin Film | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR1206-4W-C-2260DT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | 0.5 % | - | 50 ppm/°C | 226 Ω | 155 °C | -55 °C | Thin Film | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR0603-16W-E-5R56CT-1K Venkel | In Stock | - | - | CSA, UL | - | Thermoplastic Elastomer (TPE) | Joy Cooper Interconnect | E1016-1612-COH | - | - | - | - | 50 V | - | 0.25 % | - | 25 ppm/°C | 5.56 Ω | 155 °C | -55 °C | Thin Film | - | - | 100 mW | 400 A | - | - | - | - | - | - | 600 VAC | - | - | 1/2 -13 x 3/4 | - | - | Receptacle | - | - | - | - | 550 µm | - |