- Composition
- Failure Rate
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
Venkel Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Angle | Approvals | Cable Style | Grip Type | Manufacturer | Manufacturer Part Number | Maximum Cable Diameter (mm) | Minimum Cable Diameter (mm) | Mounting | RoHS | Voltage, Rating | Tolerance | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Current Rating | Frequency | Number of Lines | Phase | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFCR0603-16W-E-3R97CT-1K Venkel | In Stock | - | - | - | - | UL | - | - | Cutler Hammer, Div of Eaton Corp | GD3050DV | - | - | Panel | - | 50 V | 0.25 % | - | 25 ppm/°C | 3.97 Ω | 155 °C | -55 °C | Thin Film | 100 mW | 50 A | - | - | - | 550 µm | ||
![]() TFCR2010-4W-E-28R4CT-1K Venkel | In Stock | - | - | - | - | EAC | - | - | Block | HFE 356-230/12 | - | - | - | - | 150 V | 0.25 % | Finger Safe Terminal Blocks | 25 ppm/°C | 28.4 Ω | 155 °C | -55 °C | Thin Film | 250 mW | 12 A | 50 Hz, 60 Hz | 2 | 1 | 650 µm | ||
![]() TFCR0805-10W-E-3010CT Venkel | In Stock | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | 100 V | 0.25 % | - | 25 ppm/°C | 301 Ω | 155 °C | -55 °C | Thin Film | 100 mW | - | - | - | - | 650 µm | ||
![]() TFCR1210-4W-C-6R57CT-1K Venkel | In Stock | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | 9-2756-2 | - | - | - | - | 150 V | 0.25 % | - | 50 ppm/°C | 6.57 Ω | 155 °C | -55 °C | Thin Film | 250 mW | - | - | - | - | 650 µm | ||
![]() TFCR1206-4W-E-8162BT-1K Venkel | In Stock | - | - | - | - | - | - | - | Miscellaneous | DM96S02DM | - | - | - | - | 150 V | 0.1 % | - | 25 ppm/°C | 81.6 kΩ | 155 °C | -55 °C | Thin Film | 125 mW | - | - | - | - | 650 µm | ||
![]() TFCR2010-4W-K-1581DT-1K Venkel | In Stock | - | - | - | - | UL | - | - | Cutler Hammer, Div of Eaton Corp | GHB3070F | - | - | Panel | - | 150 V | 0.5 % | - | 100 ppm/°C | 1.58 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | 70 A | - | - | - | 650 µm | ||
![]() TFCR2010-4W-E-6261DT-1K Venkel | In Stock | - | - | - | - | - | - | - | ABB | - | - | - | - | - | 150 V | 0.5 % | - | 25 ppm/°C | 6.26 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | - | - | - | - | 650 µm | ||
![]() TFCR0805-8W-K-1061FT-1K Venkel | In Stock | - | - | - | - | - | - | - | ABB | - | - | - | - | - | 100 V | 1 % | - | 100 ppm/°C | 1.06 kΩ | 155 °C | -55 °C | Thin Film | 125 mW | - | - | - | - | 650 µm | ||
![]() TFCR0603-10W-E-2500BT-1K Venkel | In Stock | - | - | - | - | - | - | - | Cooper | 78101118485 | - | - | - | - | 50 V | 0.1 % | - | 25 ppm/°C | 250 Ω | 155 °C | -55 °C | Thin Film | 100 mW | - | - | - | - | 550 µm | ||
![]() TFCR0402-16W-K-3401BT-1K Venkel | In Stock | - | - | - | - | UL | - | - | Cutler Hammer, Div of Eaton Corp | HFD3015A02 | - | - | Panel | - | 25 V | 0.1 % | - | 100 ppm/°C | 3.4 kΩ | 155 °C | -55 °C | Thin Film | 63 mW | 15 A | - | - | - | 350 µm | ||
![]() TFCR0603-10W-K-4123FT-1K Venkel | In Stock | - | - | - | - | - | - | - | Siemens Building Technologies | PXA-ENC18 | - | - | - | - | 50 V | 1 % | - | 100 ppm/°C | 412 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | - | - | - | - | 550 µm | ||
![]() TFCR0603-10W-C-3090CT-1K Venkel | In Stock | - | - | Steel | Straight | CSA, UL | Round | Bushing Grip with Strain Relief | Crouse-Hinds Industrial Products | CGB3892 | 6.35 mm | 3.18 mm | - | No | 50 V | 0.25 % | - | 50 ppm/°C | 309 Ω | 155 °C | -55 °C | Metallic | 100 mW | - | - | - | - | 550 µm | ||
![]() TFCR1206-8W-K-1643FT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | 1 % | - | 100 ppm/°C | 164 kΩ | 155 °C | -55 °C | Thin Film | 125 mW | - | - | - | - | 650 µm | ||
![]() TFCR0805-10W-K-4303CT Venkel | In Stock | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | XTAR007B21W3E008 | - | - | - | - | 100 V | 0.25 % | - | 100 ppm/°C | 430 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | - | - | - | - | 650 µm | ||
![]() TFCR2010-4W-C-1841CT-1K Venkel | In Stock | - | - | - | - | - | - | - | O-Z Gedney | MKG150A | - | - | - | - | 150 V | 0.25 % | - | 50 ppm/°C | 1.84 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | - | - | - | - | 650 µm | ||
![]() TFCR0603-10W-K-7873DT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | 0.5 % | - | 100 ppm/°C | 787 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | - | - | - | - | 550 µm | ||
![]() TFCR1206-8W-C-93R1FT Venkel | In Stock | - | - | - | - | - | - | - | Eaton Benches By Wright Line | WTB72-BPX-C-Y | - | - | - | - | 150 V | 1 % | - | 50 ppm/°C | 93.1 Ω | 155 °C | -55 °C | Thin Film | 250 mW | - | - | - | - | 650 µm | ||
![]() TFCR0805-10W-E-4641BT-1K Venkel | In Stock | - | - | - | - | - | - | - | Pauluhn | 11502 001 | - | - | - | - | 100 V | 0.1 % | - | 25 ppm/°C | 4.64 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | - | - | - | - | 650 µm | ||
![]() TFCR1206-8W-E-3092BT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | 0.1 % | - | 25 ppm/°C | 30.9 kΩ | 155 °C | -55 °C | Thin Film | 125 mW | - | - | - | - | 650 µm | ||
![]() TFCR0805-10W-K-2323DT Venkel | In Stock | - | - | - | - | - | - | - | Danaher Controls | HS35006093105 | - | - | - | - | 100 V | 0.5 % | - | 100 ppm/°C | 232 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | - | - | - | - | 650 µm |