- Composition
- Failure Rate
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
Venkel Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Angle | Approvals | Cable Style | Enclosure | Grip Type | Illuminated | Manufacturer | Manufacturer Part Number | Maximum Cable Diameter (mm) | Minimum Cable Diameter (mm) | Mounting | RoHS | Timing Range | Voltage, Rating | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Power Rating | Current Rating | Voltage | Number of Poles | Coil Voltage | RPM | Legend | USB | Background Color | Mode of Operation | Language | Connection Type | Contacts | Phase | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFCR1210-4W-K-2492BT-1K Venkel | In Stock | - | - | - | - | - | CE, UL | - | Open | - | - | Carlo Gavazzi | GDP401SS120V | - | - | - | Yes | - | 150 V | 0.1 % | Screw | 100 ppm/°C | - | 24.9 kΩ | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | 120 VAC | - | - | - | - | - | - | - | - | - | 650 µm | ||
![]() TFCR0603-16W-K-1420FT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | Murrelektronik | 7700-A5A31-1613000 | - | - | - | - | - | 50 V | 1 % | - | 100 ppm/°C | - | 142 Ω | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | ||
![]() TFCR1210-4W-K-6812DT-1K Venkel | In Stock | - | - | - | - | - | CE, UL | - | Open | - | - | Carlo Gavazzi | GDP401SS277V | - | - | - | Yes | - | 150 V | 0.5 % | Screw | 100 ppm/°C | - | 68.1 kΩ | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | 277 VAC | - | - | - | - | - | - | - | - | - | 650 µm | ||
![]() TFCR1206-4W-K-2400CT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | 0.25 % | - | 100 ppm/°C | - | 240 Ω | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | ||
![]() TFCR0402-16W-K-1781BT Venkel | In Stock | - | - | Surface | - | - | CE, CSA, UL | - | - | - | - | SSAC | HRDR431B4-SSAC | - | - | - | - | 1 | 25 V | 0.1 % | 0.250 in Flat Blade | 100 ppm/°C | - | 1.78 kΩ | 155 °C | -55 °C | Thin Film | - | 63 mW | - | - | - | 120 VAC | - | - | - | - | Repeat Cycle | - | - | SPDT | - | 350 µm | ||
![]() TFCR2512-2W-E-1961FT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | Grainger | - | - | - | - | - | - | 150 V | 1 % | - | 25 ppm/°C | - | 1.96 kΩ | 155 °C | -55 °C | Thin Film | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | ||
![]() TFCR0603-10W-C-81R6BT Venkel | In Stock | - | - | F1 Mount | - | - | CSA, cURus | - | Totally Enclosed Fan Cooled | - | - | Teco | HB0018 | - | - | - | - | - | 50 V | 0.1 % | - | 50 ppm/°C | Blower, Conveyor, Crusher, Fan, Mixer, Pump | 81.6 Ω | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | 8 | - | 900 RPM | - | - | - | - | - | - | - | - | 550 µm | ||
![]() TFCR1206-4W-K-4420CT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | 0.25 % | - | 100 ppm/°C | - | 442 Ω | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | ||
![]() TFCR0603-10W-C-2911BT-1K Venkel | In Stock | - | - | - | Brass | Straight | - | Round | - | Cable Glands | - | Crouse-Hinds Industrial Products | ADE1CM753NPSCN | 65 mm | 46 mm | - | No | - | 50 V | 0.1 % | - | 50 ppm/°C | - | 2.91 kΩ | 155 °C | -55 °C | Metallic | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | ||
![]() TFCR0805-10W-K-2201FT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 V | 1 % | - | 100 ppm/°C | - | 2.2 kΩ | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | ||
![]() TFCR1206-4W-E-1963FT-1K Venkel | In Stock | - | - | F1 Mount | - | - | CSA, cURus | - | Totally Enclosed Fan Cooled | - | - | Teco | HB0026C | - | - | - | - | - | 150 V | 1 % | - | 25 ppm/°C | Blower, Conveyor, Crusher, Fan, Mixer, Pump | 196 kΩ | 155 °C | -55 °C | Thin Film | - | 125 mW | - | - | 6 | - | 1,200 RPM | - | - | - | - | - | - | - | - | 650 µm | ||
![]() TFCR0603-16W-C-2263DT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | ABB | ACH580-BDR-211A-2+E213+J429+K452 | - | - | - | - | - | 50 V | 0.5 % | - | 50 ppm/°C | - | 226 kΩ | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | ||
![]() TFCR0805-10W-C-38R3FT Venkel | In Stock | - | - | - | - | - | CSA, UL | - | - | - | No | Hubbell | HBL8200IMRI | - | - | - | - | - | 100 V | 1 % | - | 50 ppm/°C | - | 38.3 Ω | 155 °C | -55 °C | Thin Film | Ivory | 100 mW | 15 A | 125 VAC | 2 | - | - | - | No | - | - | - | Duplex Receptacle | - | 1 | 650 µm | ||
![]() TFCR0603-10W-E-1301FT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | Mersen, formerly Ferraz Shawmu | 37559-G | - | - | - | - | - | 50 V | 1 % | - | 25 ppm/°C | - | 1.3 kΩ | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | ||
![]() TFCR0805-8W-K-4700CT Venkel | In Stock | - | - | - | - | - | CSA, UL | - | - | - | - | ABB | XT5VQ340AGFF000XXX | - | - | Panel | - | - | 100 V | 0.25 % | - | 100 ppm/°C | - | 470 Ω | 155 °C | -55 °C | Thin Film | - | 125 mW | 400 A | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | ||
![]() TFCR1206-4W-K-6653FT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | Wieland | 25.325.4353.1 | - | - | - | - | - | 150 V | 1 % | - | 100 ppm/°C | - | 665 kΩ | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | ||
![]() TFCR0402-16W-K-2341BT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | ABB | ACH580-BDR-211A-2+E213+J429+K475 | - | - | - | - | - | 25 V | 0.1 % | - | 100 ppm/°C | - | 2.34 kΩ | 155 °C | -55 °C | Thin Film | - | 63 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | 350 µm | ||
![]() TFCR0805-8W-E-1240DT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | Wieland | 25.325.4553.0 | - | - | - | - | - | 100 V | 0.5 % | - | 25 ppm/°C | - | 124 Ω | 155 °C | -55 °C | Thin Film | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | ||
![]() TFCR0603-10W-K-2441FT Venkel | In Stock | - | - | - | Plastic | - | - | - | - | - | - | Brady | 22708 | - | - | - | - | - | 50 V | 1 % | - | 100 ppm/°C | Warning Signs | 2.44 kΩ | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | - | - | - | Hazardous Waste Material Storage Only No Smoking Open Flames Or Open Lights | - | Yellow | - | English | - | - | - | 550 µm | ||
![]() TFCR0805-8W-C-2981FT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | Johnson Controls | VH1841BL+910HGC | - | - | - | - | - | 100 V | 1 % | - | 50 ppm/°C | - | 2.98 kΩ | 155 °C | -55 °C | Thin Film | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm |