- Composition
- Failure Rate
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
Venkel Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Approvals | Manufacturer | Manufacturer Part Number | Range | Timing Range | Voltage, Rating | Tolerance | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Shielding | Output Type | Coil Voltage | Mode of Operation | Connection Type | Power Type | Contacts | Diameter | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFCR2010-4W-C-8661DT Venkel | In Stock | - | - | Wire Leads | - | CE, CSA, UL | SSAC | MSM22W6 | - | 2 | 150 V | 0.5 % | Wire Leads | 50 ppm/°C | 8.66 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | - | - | 24 VAC | On Delay | - | - | 1NO | - | 650 µm | ||
![]() TFCR2512-2W-C-1801DT Venkel | In Stock | - | - | - | Steel | CSA | Thomas & Betts | - | - | - | 150 V | 0.5 % | - | 50 ppm/°C | 1.8 kΩ | 155 °C | -55 °C | Thin Film | 500 mW | - | - | - | - | - | - | - | - | 650 µm | ||
![]() TFCR1210-4W-E-1002FT Venkel | In Stock | - | - | - | - | cUL | Cutler Hammer, Div of Eaton Co | E57LAL12A2E | 4 mm | - | 150 V | 1 % | - | 25 ppm/°C | 10 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | Unshielded | NO | - | - | Cable Connection | AC | - | 12 mm | 650 µm | ||
![]() TFCR1210-4W-K-1434DT Venkel | In Stock | - | - | - | - | - | - | - | - | - | 150 V | 0.5 % | - | 100 ppm/°C | 1.43 MΩ | 155 °C | -55 °C | Thin Film | 250 mW | - | - | - | - | - | - | - | - | 650 µm | ||
![]() TFCR0805-10W-K-1001BT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | 100 V | 0.1 % | - | 100 ppm/°C | 1 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | - | - | - | - | - | - | - | - | 650 µm | ||
![]() TFCR0603-10W-C-1091DT Venkel | In Stock | - | - | - | - | - | - | - | - | - | 50 V | 0.5 % | - | 50 ppm/°C | 1.09 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | - | - | - | - | - | - | - | - | 550 µm | ||
![]() TFCR1206-4W-K-1R45DT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | 150 V | 0.5 % | - | 100 ppm/°C | 1.45 Ω | 155 °C | -55 °C | Thin Film | 125 mW | - | - | - | - | - | - | - | - | 650 µm | ||
![]() TFCR1206-4W-K-8250BT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | 150 V | 0.1 % | - | 100 ppm/°C | 825 Ω | 155 °C | -55 °C | Thin Film | 250 mW | - | - | - | - | - | - | - | - | 650 µm | ||
![]() TFCR1206-8W-E-2493DT Venkel | In Stock | - | - | - | - | - | - | - | - | - | 150 V | 0.5 % | - | 25 ppm/°C | 249 kΩ | 155 °C | -55 °C | Thin Film | 125 mW | - | - | - | - | - | - | - | - | 650 µm | ||
![]() TFCR0603-16W-K-1453DT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | 50 V | 0.5 % | - | 100 ppm/°C | 145 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | - | - | - | - | - | - | - | - | 550 µm | ||
![]() TFCR0805-8W-K-6R65DT Venkel | In Stock | - | - | - | - | - | - | - | - | - | 100 V | 0.5 % | - | 100 ppm/°C | 6.65 Ω | 155 °C | -55 °C | Thin Film | 125 mW | - | - | - | - | - | - | - | - | 650 µm | ||
![]() TFCR0603-10W-E-1010FT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | 50 V | 1 % | - | 25 ppm/°C | 101 Ω | 155 °C | -55 °C | Thin Film | 100 mW | - | - | - | - | - | - | - | - | 550 µm | ||
![]() TFCR2512-2W-K-3600BT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | 150 V | 0.1 % | - | 100 ppm/°C | 360 Ω | 155 °C | -55 °C | Thin Film | 500 mW | - | - | - | - | - | - | - | - | 650 µm | ||
![]() TFCR0402-16W-E-24R3DT Venkel | In Stock | - | - | - | - | - | - | - | - | - | 25 V | 0.5 % | - | 25 ppm/°C | 24.3 Ω | 155 °C | -55 °C | Thin Film | 63 mW | - | - | - | - | - | - | - | - | 350 µm | ||
![]() TFCR0805-8W-C-3610DT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | 100 V | 0.5 % | - | 50 ppm/°C | 361 Ω | 155 °C | -55 °C | Thin Film | 125 mW | - | - | - | - | - | - | - | - | 650 µm | ||
![]() TFCR0805-8W-E-5602DT Venkel | In Stock | - | - | - | - | - | - | - | - | - | 100 V | 0.5 % | - | 25 ppm/°C | 56 kΩ | 155 °C | -55 °C | Thin Film | 125 mW | - | - | - | - | - | - | - | - | 650 µm | ||
![]() TFCR2512-2W-E-19R6DT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | 150 V | 0.5 % | - | 25 ppm/°C | 19.6 Ω | 155 °C | -55 °C | Thin Film | 500 mW | - | - | - | - | - | - | - | - | 650 µm | ||
![]() TFCR2010-4W-E-4R75FT Venkel | In Stock | - | - | - | - | - | - | - | - | - | 150 V | 1 % | - | 25 ppm/°C | 4.75 Ω | 155 °C | -55 °C | Thin Film | 250 mW | - | - | - | - | - | - | - | - | 650 µm | ||
![]() TFCR2512-2W-E-27R1BT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | 150 V | 0.1 % | - | 25 ppm/°C | 27.1 Ω | 155 °C | -55 °C | Thin Film | 500 mW | - | - | - | - | - | - | - | - | 650 µm | ||
![]() TFCR0402-16W-C-5230CT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | 25 V | 0.25 % | - | 50 ppm/°C | 523 Ω | 155 °C | -55 °C | Thin Film | 63 mW | - | - | - | - | - | - | - | - | 350 µm |