- Composition
- Failure Rate
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
Venkel Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Number of Pins | Reverse Stand-off Voltage | RoHS | Voltage, Rating | Packaging | Tolerance | Temperature Coefficient | Connector Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Gender | Power Rating | Contact Style | Element Configuration | Cable Length | Power Line Protection | Max Reverse Leakage Current | Clamping Voltage | Peak Pulse Current | Peak Pulse Power | Direction | Test Current | Number of Unidirectional Channels | Min Breakdown Voltage | Height | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFCR0603-16W-E-2130BT-1K Venkel | In Stock | - | - | - | - | - | - | Non-Compliant | 50 V | - | 0.1 % | 25 ppm/°C | - | 213 Ω | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | ||
![]() TFCR2512-2W-E-1602FT Venkel | In Stock | - | - | - | - | - | - | Compliant | 150 V | - | 1 % | 25 ppm/°C | - | 16 kΩ | 155 °C | -55 °C | Thin Film | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR2512-2W-K-1112FT Venkel | In Stock | - | - | - | - | - | - | - | 150 V | - | 1 % | 100 ppm/°C | - | 11.1 kΩ | 155 °C | -55 °C | Thin Film | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR1210-4W-E-2870CT Venkel | In Stock | - | - | - | - | - | - | - | 150 V | - | 0.25 % | 25 ppm/°C | - | 287 Ω | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR1210-4W-E-3402CT Venkel | In Stock | - | - | - | - | - | - | - | 150 V | - | 0.25 % | 25 ppm/°C | - | 34 kΩ | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR1210-4W-C-2034DT Venkel | In Stock | - | - | - | - | - | - | - | 150 V | - | 0.5 % | 50 ppm/°C | - | 2.03 MΩ | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR2010-4W-E-6120FT-1K Venkel | In Stock | - | - | - | - | - | - | - | 150 V | - | 1 % | 25 ppm/°C | - | 612 Ω | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR2512-2W-C-2102FT-1K Venkel | In Stock | - | - | - | - | - | - | - | 150 V | - | 1 % | 50 ppm/°C | - | 21 kΩ | 155 °C | -55 °C | Thin Film | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR2512-2W-E-73R2FT Venkel | In Stock | - | - | - | - | - | - | Compliant | 150 V | Bulk | 1 % | 25 ppm/°C | SMB | 73.2 Ω | 155 °C | -55 °C | Thin Film | Male | 500 mW | - | - | 150 mm | - | - | - | - | - | - | - | - | - | 650 µm | No | ||
![]() TFCR1210-4W-K-1800DT Venkel | In Stock | - | - | - | - | - | - | Non-Compliant | 150 V | - | 0.5 % | 100 ppm/°C | - | 180 Ω | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR2010-4W-C-20R0DT-1K Venkel | In Stock | - | - | - | - | - | - | - | 150 V | - | 0.5 % | 50 ppm/°C | - | 20 Ω | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR1206-8W-E-1134CT-1K Venkel | In Stock | - | - | Production (Last Updated: 2 months ago) | Surface Mount | 2 | 100 V | Compliant | 150 V | - | 0.25 % | 25 ppm/°C | - | 1.13 MΩ | 150 °C | -65 °C | Zener | - | 125 mW | - | Single | - | No | 1 µA | 162 V | 9.3 A | 1.5 kW | Unidirectional | 1 mA | 1 | 111 V | 650 µm | - | ||
![]() TFCR0805-10W-E-1R38DT-1K Venkel | In Stock | - | - | - | - | - | - | - | 100 V | - | 0.5 % | 25 ppm/°C | - | 1.38 Ω | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR0603-16W-K-9202FT-1K Venkel | In Stock | - | - | - | - | - | - | - | 50 V | - | 1 % | 100 ppm/°C | - | 92 kΩ | 155 °C | -55 °C | Thin Film | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | ||
![]() TFCR0603-10W-E-4992DT-1K Venkel | In Stock | - | - | - | - | - | - | - | 50 V | - | 0.5 % | 25 ppm/°C | - | 49.9 kΩ | 155 °C | -55 °C | Thin Film | Female | 100 mW | Socket | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | ||
![]() TFCR0805-10W-K-1961CT Venkel | In Stock | - | - | - | - | - | - | - | 100 V | - | 0.25 % | 50 ppm/°C | - | 965 Ω | 155 °C | -55 °C | Thin Film | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR1210-4W-E-7681DT-1K Venkel | In Stock | - | - | - | - | - | - | - | 150 V | - | 0.5 % | 25 ppm/°C | - | 7.68 kΩ | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR1206-4W-C-2870FT Venkel | In Stock | - | - | - | - | - | - | - | 150 V | - | 1 % | 50 ppm/°C | - | 287 Ω | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR2010-4W-E-1431CT-1K Venkel | In Stock | - | - | - | - | - | - | - | 150 V | - | 0.25 % | 25 ppm/°C | - | 1.43 kΩ | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR1210-4W-K-56R9DT Venkel | In Stock | - | - | - | - | - | - | - | 150 V | - | 0.5 % | 100 ppm/°C | - | 56.9 Ω | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - |