- Composition
- Failure Rate
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
Venkel Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Voltage, Rating | Tolerance | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFCR0402-16W-K-56R2DT Venkel | In Stock | - | - | 25 V | 0.5 % | 100 ppm/°C | 56.2 Ω | 155 °C | -55 °C | Thin Film | 63 mW | 350 µm | ||
![]() TFCR2010-4W-E-1803CT Venkel | In Stock | - | - | 150 V | 0.25 % | 25 ppm/°C | 180 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR0402-16W-E-13R0FT Venkel | In Stock | - | - | 25 V | 1 % | 25 ppm/°C | 13 Ω | 155 °C | -55 °C | Thin Film | 63 mW | 350 µm | ||
![]() TFCR2010-4W-K-2872DT Venkel | In Stock | - | - | 150 V | 0.5 % | 100 ppm/°C | 28.7 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR2010-4W-K-1912BT Venkel | In Stock | - | - | 150 V | 0.1 % | 100 ppm/°C | 19.1 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR1206-4W-C-21R3BT-1K Venkel | In Stock | - | - | 150 V | 0.1 % | 50 ppm/°C | 21.3 Ω | 155 °C | -55 °C | Thin Film | 125 mW | 650 µm | ||
![]() TFCR0603-16W-E-3970FT Venkel | In Stock | - | - | 50 V | 1 % | 25 ppm/°C | 397 Ω | 155 °C | -55 °C | Thin Film | 100 mW | 550 µm | ||
![]() TFCR2512-2W-C-5563DT Venkel | In Stock | - | - | 150 V | 0.5 % | 50 ppm/°C | 556 kΩ | 155 °C | -55 °C | Thin Film | 500 mW | 650 µm | ||
![]() TFCR1206-4W-E-1501BT Venkel | In Stock | - | - | 150 V | 0.1 % | 25 ppm/°C | 1.5 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR2010-4W-E-1072DT Venkel | In Stock | - | - | 150 V | 0.5 % | 25 ppm/°C | 10.7 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR1206-4W-K-15R2FT-1K Venkel | In Stock | - | - | 150 V | 1 % | 100 ppm/°C | 15.2 Ω | 155 °C | -55 °C | Thin Film | 125 mW | 650 µm | ||
![]() TFCR0603-10W-K-30R0DT-1K Venkel | In Stock | - | - | 50 V | 0.5 % | 100 ppm/°C | 30 Ω | 155 °C | -55 °C | Thin Film | 100 mW | 550 µm | ||
![]() TFCR0603-16W-E-6R90CT-1K Venkel | In Stock | - | - | 50 V | 0.25 % | 25 ppm/°C | 6.9 Ω | 155 °C | -55 °C | Thin Film | 100 mW | 550 µm | ||
![]() TFCR0603-16W-E-2053FT-1K Venkel | In Stock | - | - | 50 V | 1 % | 25 ppm/°C | 205 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | 550 µm | ||
![]() TFCR2010-4W-E-2131FT Venkel | In Stock | - | - | 150 V | 1 % | 25 ppm/°C | 2.13 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR2512-2W-K-16R2FT-1K Venkel | In Stock | - | - | 150 V | 1 % | 100 ppm/°C | 16.2 Ω | 155 °C | -55 °C | Thin Film | 500 mW | 650 µm | ||
![]() TFCR1206-4W-E-6340CT-1K Venkel | In Stock | - | - | 150 V | 0.25 % | 25 ppm/°C | 634 Ω | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR1206-8W-C-2710FT-1K Venkel | In Stock | - | - | 150 V | 1 % | 50 ppm/°C | 271 Ω | 155 °C | -55 °C | Thin Film | 250 mW | 650 µm | ||
![]() TFCR0603-10W-C-2290DT Venkel | In Stock | - | - | 50 V | 0.5 % | 50 ppm/°C | 229 Ω | 155 °C | -55 °C | Thin Film | 100 mW | 550 µm | ||
![]() TFCR0603-16W-K-2181DT-1K Venkel | In Stock | - | - | 50 V | 0.5 % | 100 ppm/°C | 2.18 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | 550 µm |