- Composition
- Failure Rate
- Height Seated (Max)
- Mfr
- Number of Terminations
- Operating Temperature
- Package
- Package / Case
- Power (Watts)
- Product Status
- Ratings
- Resistance
Attribute column
Manufacturer
Venkel Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Housing Material | Approvals | Contact Materials | Insulator Material | Manufacturer | Manufacturer Part Number | Mounting | Programmable | RoHS | Shell Sizes | Shell Style# | Voltage, Rating | Tolerance | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Current Rating | Contact Gender | Input Type | Contact Configuration | Measuring Range | Connection Type | Phase | IP Rating | Height | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFCR1210-4W-K-1762FT Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | 1 % | 100 ppm/°C | 17.6 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR0603-16W-E-2641DT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | 0.5 % | 25 ppm/°C | 2.64 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | - | - | - | - | - | - | - | - | 550 µm | - | ||
![]() TFCR0805-8W-E-46R4BT Venkel | In Stock | - | - | - | - | - | - | - | Pepperl Fuchs | WCS3B-LS211-Y209517 | - | - | - | - | - | 100 V | 0.1 % | 25 ppm/°C | 46.4 Ω | 155 °C | -55 °C | Thin Film | 125 mW | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR0805-10W-E-6900DT-1K Venkel | In Stock | - | - | Cast Iron | - | - | - | - | Grove Gear | NH-H824-15-H1-23 | - | - | - | - | - | 100 V | 0.5 % | 25 ppm/°C | 690 Ω | 155 °C | -55 °C | Thin Film | 100 mW | - | - | Solid Shaft | - | - | - | - | - | 650 µm | - | ||
![]() TFCR0603-16W-C-7R87DT Venkel | In Stock | - | - | Cast Iron | - | - | - | - | Grove Gear | NH-HMQ832-30-H1-140-31 | - | - | - | - | - | 50 V | 0.5 % | 50 ppm/°C | 7.87 Ω | 155 °C | -55 °C | Thin Film | 100 mW | - | - | C-Face Quilled | - | - | - | - | - | 550 µm | - | ||
![]() TFCR1206-4W-C-1100CT Venkel | In Stock | - | - | - | Aluminum | - | - | - | Sick | 5324019 | - | No | - | - | - | 150 V | 0.25 % | 50 ppm/°C | 110 Ω | 155 °C | -55 °C | Thin Film | 250 mW | - | - | - | - | 0-1.25 m | - | - | IP50 | 650 µm | - | ||
![]() TFCR2010-4W-K-3601BT Venkel | In Stock | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Co | CBL106 | - | - | - | - | - | 150 V | 0.1 % | 100 ppm/°C | 3.6 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR0603-10W-K-1180DT Venkel | In Stock | - | - | - | - | - | - | - | Klockner-Moeller, Div of Eaton Corp. | DILER-31(24V50/60HZ) | - | - | - | - | - | 50 V | 0.5 % | 100 ppm/°C | 118 Ω | 155 °C | -55 °C | Thin Film | 100 mW | - | - | - | - | - | - | - | - | 550 µm | - | ||
![]() TFCR2010-4W-E-7681DT Venkel | In Stock | - | - | - | - | - | - | - | GE - General Electric | - | - | - | - | - | - | 150 V | 0.5 % | 25 ppm/°C | 7.68 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR2512-2W-C-1893BT Venkel | In Stock | - | - | - | - | cULus, UL | - | Thermoplastic Elastomer (TPE) | Hubbell | HBLRF400MBK | - | - | No | - | - | 150 V | 0.1 % | 50 ppm/°C | 189 kΩ | 155 °C | -55 °C | Thin Film | 500 mW | 400 A | - | - | - | - | Connector | - | - | 650 µm | - | ||
![]() TFCR0603-16W-K-4220BT-1K Venkel | In Stock | - | - | - | - | CE, CSA, UL | - | - | Cutler Hammer, Div of Eaton Corp | PDG33P0400E2MK | Panel | - | - | - | - | 50 V | 0.1 % | 100 ppm/°C | 422 Ω | 155 °C | -55 °C | Thin Film | 100 mW | 400 A | - | - | - | - | - | - | - | 550 µm | - | ||
![]() TFCR0603-10W-C-1433CT Venkel | In Stock | - | - | - | - | - | Silver Plated | - | Joy Cooper Interconnect | C3100A14S-7PN | - | - | No | 14S | Wall Mounting Receptacle | 50 V | 0.25 % | 50 ppm/°C | 143 kΩ | 155 °C | -55 °C | Thin Film | 100 mW | - | Pin | - | https://docs.galco.com/techdoc/coh/c3100a14s-7pn_cf.pdf | - | - | - | - | 550 µm | 1.69 Inches | ||
![]() TFCR2512-2W-C-6R20DT Venkel | In Stock | - | - | - | - | - | - | - | Miscellaneous | 2N1650 | - | - | - | - | - | 150 V | 0.5 % | 50 ppm/°C | 6.2 Ω | 155 °C | -55 °C | Thin Film | 500 mW | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR0805-8W-K-20R0CT Venkel | In Stock | - | - | - | - | UL | - | - | Dongan Electric Manufacturing | 63-0106SH | Wall | - | - | - | - | 100 V | 0.25 % | 100 ppm/°C | 20 Ω | 155 °C | -55 °C | Thin Film | 125 mW | - | - | - | - | - | - | 3 | - | 650 µm | - | ||
![]() TFCR1206-4W-K-2521FT-1K Venkel | In Stock | - | - | - | - | - | - | - | Stearns | 108775205031 | End Mount | - | - | - | - | 150 V | 1 % | 100 ppm/°C | 2.52 kΩ | 155 °C | -55 °C | Thin Film | 125 mW | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR1206-4W-C-7871FT-1K Venkel | In Stock | - | - | - | - | CSA, UL | - | - | Cutler Hammer, Div of Eaton Corp | HKD3250V | - | - | - | - | - | 150 V | 1 % | 50 ppm/°C | 7.87 kΩ | 155 °C | -55 °C | Thin Film | 125 mW | 250 A | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR2512-2W-K-4420FT-1K Venkel | In Stock | - | - | - | - | - | - | - | ABB | ACH580-01-032A-6+K454+L501 | - | - | - | - | - | 150 V | 1 % | 100 ppm/°C | 442 Ω | 155 °C | -55 °C | Thin Film | 500 mW | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR1206-4W-E-5423DT-1K Venkel | In Stock | - | - | - | - | - | - | - | Stearns | 108704203006 | End Mount | - | - | - | - | 150 V | 0.5 % | 25 ppm/°C | 542 kΩ | 155 °C | -55 °C | Thin Film | 125 mW | - | - | - | - | - | - | - | IP54 | 650 µm | - | ||
![]() TFCR1210-4W-K-8663BT-1K Venkel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | 0.1 % | 100 ppm/°C | 866 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() TFCR0201-20W-K-2201FT Venkel | In Stock | - | - | - | - | IEC | - | - | ABB | ZBSPEFBK200A000000XX | FIXED | - | - | - | - | 15 V | 1 % | 100 ppm/°C | 2.2 kΩ | 125 °C | -55 °C | Thin Film | 50 mW | - | - | - | - | - | - | - | - | 260 µm | - |